Z86E7316PSC
Z86E7316PSC
Obsolete
Description:  IC MCU 8BIT 32KB OTP 40DIP
Manufacturer:  Zilog
Datasheet:   Z86E7316PSC Datasheet
History Price: Obsolete
In Stock: 27200
Z86E7316PSC Specification
Specification
Part No
Z86E7316PSC
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
LVD, POR, WDT
Number of I/O
31
Program Memory Size
32KB (32K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
236 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
Z86E7316PSC PDF Datasheet
Z86E7316PSC Related Parts
Z8609316FSC
Z8609316FSC
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316FSC00TR
Z8609316FSC00TR
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316FSG
Z8609316FSG
Zilog
IC MCU 8BIT ROMLESS 44QFP
Z8609316PSC
Z8609316PSC
Zilog
IC MCU 8BIT ROMLESS 40DIP
Z8609316PSG
Z8609316PSG
Zilog
IC MCU 8BIT ROMLESS 40DIP
Z8609316VSC
Z8609316VSC
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8609316VSC00TR
Z8609316VSC00TR
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8609316VSG
Z8609316VSG
Zilog
IC MCU 8BIT ROMLESS 44PLCC
Z8619340ASC
Z8619340ASC
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8619340ASC00TR
Z8619340ASC00TR
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8619340ASG
Z8619340ASG
Zilog
IC MCU 8BIT ROMLESS 64LQFP
Z8673312PSC
Z8673312PSC
Zilog
IC MCU 8BIT 8KB OTP 28DIP
Z86E7316PSC Compare Parts
  • Z86E7316PSC vs Z86L8808PSCR2607
  • Z86E7316PSC vs Z86L0408PSCR5474
  • Z86E7316PSC vs Z86K1505PSGR4545
  • Z86E7316PSC vs Z86K1505PSCR4545
  • Z86E7316PSC vs Z86K1505PSCR4243
  • Z86E7316PSC vs Z86E8316VSG
  • Z86E7316PSC vs Z86E8316VSC00TR
  • Z86E7316PSC vs Z86E8316VSC
  • Z86E7316PSC vs Z86E8316VEG
  • Z86E7316PSC vs Z86E8316VEC00TR
  • Z86E7316PSC vs Z86E8316VEC
  • Z86E7316PSC vs Z86E8316SSG
  • Z86E7316PSC vs Z86E8316SSC00TR
  • Z86E7316PSC vs Z86E8316SSC
  • Z86E7316PSC vs Z86E8316SEG
  • Z86E7316PSC vs Z86E8316SEC00TR
  • Z86E7316PSC vs Z86E8316SEC
  • Z86E7316PSC vs Z86E8316PSG
  • Z86E7316PSC vs Z86E8316PSC
  • Z86E7316PSC vs Z86E8316PEG
  • Z86E7316PSC vs Z86E8316PEC
  • Z86E7316PSC vs Z86E7316VSG
  • Z86E7316PSC vs Z86E7316VSC00TR
  • Z86E7316PSC vs Z86E7316VSC
  • Z86E7316PSC vs Z86E7316PSG
  • Z86E7316PSC vs Z86E7316FSG
  • Z86E7316PSC vs Z86E7316FSC00TR
  • Z86E7316PSC vs Z86E7316FSC
  • Z86E7316PSC vs Z86E7316ASG
  • Z86E7316PSC vs Z86E7216VSG
  • Z86E7316PSC vs Z86E7216VSC00TR
  • Z86E7316PSC vs Z86E7216VSC
  • Z86E7316PSC vs Z86E7216PSG
  • Z86E7316PSC vs Z86E7216PSC
  • Z86E7316PSC vs Z86E7216FSG
  • Z86E7316PSC vs Z86E7216FSC00TR
  • Z86E7316PSC vs Z86E7216FSC
  • Z86E7316PSC vs Z86E7216ASG
  • Z86E7316PSC vs Z86E6316VSG
  • Z86E7316PSC vs Z86E6316VSC00TR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…