Z8018006FSC
Z8018006FSC
Obsolete
Description:  IC MPU Z180 6MHZ 80QFP
Manufacturer:  Zilog
Datasheet:   Z8018006FSC Datasheet
History Price: Obsolete
In Stock: 25700
Z8018006FSC Specification
Specification
Part No
Z8018006FSC
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z180
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z80180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
6MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
80-BQFP
Z8018006FSC PDF Datasheet
Z8018006FSC Related Parts
Z8018006FSC00TR
Z8018006FSC00TR
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006FSG
Z8018006FSG
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006PEC
Z8018006PEC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PEG
Z8018006PEG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSC
Z8018006PSC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSG
Z8018006PSG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006VEC
Z8018006VEC
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEC00TR
Z8018006VEC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEG
Z8018006VEG
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC
Z8018006VSC
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC00TR
Z8018006VSC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSG
Z8018006VSG
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006FSC Compare Parts
  • Z8018006FSC vs Z8038220ASC
  • Z8018006FSC vs Z8038018FSG
  • Z8018006FSC vs Z8038018FSC00TR
  • Z8018006FSC vs Z8038018FSC
  • Z8018006FSC vs Z8019533FSG
  • Z8018006FSC vs Z8019533FSC00TR
  • Z8018006FSC vs Z8019533FSC
  • Z8018006FSC vs Z8019520FSG
  • Z8018006FSC vs Z8019520FSC00TR
  • Z8018006FSC vs Z8019520FSC
  • Z8018006FSC vs Z8018233FSG1838
  • Z8018006FSC vs Z8018233FSG
  • Z8018006FSC vs Z8018233FSC1838TR
  • Z8018006FSC vs Z8018233FSC1838
  • Z8018006FSC vs Z8018233FSC00TR
  • Z8018006FSC vs Z8018233FSC
  • Z8018006FSC vs Z8018233ASG1838
  • Z8018006FSC vs Z8018233ASG
  • Z8018006FSC vs Z8018233ASC1838TR
  • Z8018006FSC vs Z8018233ASC1838
  • Z8018006FSC vs Z8018233ASC00TR
  • Z8018006FSC vs Z8018233ASC
  • Z8018006FSC vs Z8018220AEG
  • Z8018006FSC vs Z8018220AEC00TR
  • Z8018006FSC vs Z8018220AEC
  • Z8018006FSC vs Z8018216FSG1838
  • Z8018006FSC vs Z8018216FSG
  • Z8018006FSC vs Z8018216FSC1838TR
  • Z8018006FSC vs Z8018216FSC1838
  • Z8018006FSC vs Z8018216FSC00TR
  • Z8018006FSC vs Z8018216FSC
  • Z8018006FSC vs Z8018216ASG1838
  • Z8018006FSC vs Z8018216ASG
  • Z8018006FSC vs Z8018216ASC1838TR
  • Z8018006FSC vs Z8018216ASC1838
  • Z8018006FSC vs Z8018216ASC00TR
  • Z8018006FSC vs Z8018216ASC
  • Z8018006FSC vs Z8018110FEG
  • Z8018006FSC vs Z8018110FEC00TR
  • Z8018006FSC vs Z8018110FEC
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything