IXD3236A12DMR-G
IXD3236A12DMR-G
Active
Description:  IC REG BUCK 1.2V 600MA SOT25
Manufacturer:  Zilog
History Price: $0.63000
In Stock: 8700
IXD3236A12DMR-G Specification
Specification
Part No
IXD3236A12DMR-G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Zilog
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Current - Output
600mA
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25
IXD3236A12DMR-G PDF Datasheet
IXD3236A12DMR-G Related Parts
IXD3235A12CMR-G
IXD3235A12CMR-G
Zilog
IC REG BUCK 1.2V 600MA SOT25
IXD3235A12DMR-G
IXD3235A12DMR-G
Zilog
IC REG BUCK 1.2V 600MA SOT25
IXD3235A15CMR-G
IXD3235A15CMR-G
Zilog
IC REG BUCK 1.5V 600MA SOT25
IXD3235A15DMR-G
IXD3235A15DMR-G
Zilog
IC REG BUCK 1.5V 600MA SOT25
IXD3235A18CMR-G
IXD3235A18CMR-G
Zilog
IC REG BUCK 1.8V 600MA SOT25
IXD3235A18DMR-G
IXD3235A18DMR-G
Zilog
IC REG BUCK 1.8V 600MA SOT25
IXD3235A30CMR-G
IXD3235A30CMR-G
Zilog
IC REG BUCK 3V 600MA SOT25
IXD3235A30DMR-G
IXD3235A30DMR-G
Zilog
IC REG BUCK 3V 600MA SOT25
IXD3236A12CMR-G
IXD3236A12CMR-G
Zilog
IC REG BUCK 1.2V 600MA SOT25
IXD3236A15CMR-G
IXD3236A15CMR-G
Zilog
IC REG BUCK 1.5V 600MA SOT25
IXD3236A15DMR-G
IXD3236A15DMR-G
Zilog
IC REG BUCK 1.5V 600MA SOT25
IXD3236A18CMR-G
IXD3236A18CMR-G
Zilog
IC REG BUCK 1.8V 600MA SOT25
IXD3236A12DMR-G Compare Parts
  • IXD3236A12DMR-G vs IXD3236A30CMR-G
  • IXD3236A12DMR-G vs IXD3236A18DMR-G
  • IXD3236A12DMR-G vs IXD3236A18CMR-G
  • IXD3236A12DMR-G vs IXD3236A15DMR-G
  • IXD3236A12DMR-G vs IXD3236A15CMR-G
  • IXD3236A12DMR-G vs IXD3236A12CMR-G
  • IXD3236A12DMR-G vs IXD3235A30DMR-G
  • IXD3236A12DMR-G vs IXD3235A30CMR-G
  • IXD3236A12DMR-G vs IXD3235A18DMR-G
  • IXD3236A12DMR-G vs IXD3235A18CMR-G
  • IXD3236A12DMR-G vs IXD3235A15DMR-G
  • IXD3236A12DMR-G vs IXD3235A15CMR-G
  • IXD3236A12DMR-G vs IXD3235A12DMR-G
  • IXD3236A12DMR-G vs IXD3235A12CMR-G
  • IXD3236A12DMR-G vs IXD3265D331MR-G
  • IXD3236A12DMR-G vs IXD3265D3314R-G
  • IXD3236A12DMR-G vs IXD3265D301MR-G
  • IXD3236A12DMR-G vs IXD3265D3014R-G
  • IXD3236A12DMR-G vs IXD3265D251MR-G
  • IXD3236A12DMR-G vs IXD3265D2514R-G
  • IXD3236A12DMR-G vs IXD3265D181MR-G
  • IXD3236A12DMR-G vs IXD3265D1814R-G
  • IXD3236A12DMR-G vs IXD3265C331MR-G
  • IXD3236A12DMR-G vs IXD3265C3314R-G
  • IXD3236A12DMR-G vs IXD3265C301MR-G
  • IXD3236A12DMR-G vs IXD3265C3014R-G
  • IXD3236A12DMR-G vs IXD3265C251MR-G
  • IXD3236A12DMR-G vs IXD3265C2514R-G
  • IXD3236A12DMR-G vs IXD3265C181MR-G
  • IXD3236A12DMR-G vs IXD3265C1814R-G
  • IXD3236A12DMR-G vs IXD3264B75DMR-G
  • IXD3236A12DMR-G vs IXD3264B75DER-G
  • IXD3236A12DMR-G vs IXD3264B75CMR-G
  • IXD3236A12DMR-G vs IXD3264B75CER-G
  • IXD3236A12DMR-G vs IXD3264B755MR-G
  • IXD3236A12DMR-G vs IXD3264B755ER-G
  • IXD3236A12DMR-G vs IXD3264A75DMR-G
  • IXD3236A12DMR-G vs IXD3264A75DER-G
  • IXD3236A12DMR-G vs IXD3264A75CMR-G
  • IXD3236A12DMR-G vs IXD3264A75CER-G
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description