Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Zilog IXD1701B502MR-G
IXD1701B502MR-G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 150MA SOT25
Manufacturer:
Zilog
Datasheet:
IXD1701B502MR-G Datasheet
History Price: $0.34500
In Stock: 3000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IXD1701B502MR-G Specification
Specification
Part No
IXD1701B502MR-G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Zilog
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 100mA
Current - Output
150mA
Current - Quiescent (Iq)
105 μA
Current - Supply (Max)
125 μA
PSRR
50dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25
IXD1701B502MR-G PDF Datasheet
IXD1701B502MR-G Datasheet
Click and Download: IXD1701B502MR-G Datasheet
IXD1701B502MR-G Related Parts
IXD1209F182MR-G
Zilog
IC REG LINEAR 1.8V 150MA SOT25
IXD1209F252MR-G
Zilog
IC REG LINEAR 2.5V 150MA SOT25
IXD1209F282MR-G
Zilog
IC REG LINEAR 2.8V 150MA SOT25
IXD1209F302MR-G
Zilog
IC REG LINEAR 3V 150MA SOT25
IXD1209F332MR-G
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1209F502MR-G
Zilog
IC REG LINEAR 5V 150MA SOT25
IXD1216C202MR-G
Zilog
IC REG LINEAR 2V 150MA SOT25
IXD1701B332MR
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1701B332MR-G
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1701B502MR
Zilog
IC REG LINEAR 5V 150MA SOT25
IXD216C202MR-G
Zilog
IC REG LINEAR 3.3V 150MA SCT595
IXD1216B182MR-G
Zilog
28V 150MA VOLTAGE REGULATOR WITH
IXD1701B502MR-G Compare Parts
IXD1701B502MR-G vs IXD1701B502MR
IXD1701B502MR-G vs IXD1701B332MR-G
IXD1701B502MR-G vs IXD1701B332MR
IXD1701B502MR-G vs IXD1216C202MR-G
IXD1701B502MR-G vs IXD1209F502MR-G
IXD1701B502MR-G vs IXD1209F332MR-G
IXD1701B502MR-G vs IXD1209F302MR-G
IXD1701B502MR-G vs IXD1209F282MR-G
IXD1701B502MR-G vs IXD1209F252MR-G
IXD1701B502MR-G vs IXD1209F182MR-G
IXD1701B502MR-G vs IXD1702D501PR-G
IXD1701B502MR-G vs IXD1702D501ER-G
IXD1701B502MR-G vs IXD1702D331PR-G
IXD1701B502MR-G vs IXD1702D331ER-G
IXD1701B502MR-G vs IXD1702D301PR-G
IXD1701B502MR-G vs IXD1702D301ER-G
IXD1701B502MR-G vs IXD1702D251PR-G
IXD1701B502MR-G vs IXD1702D251ER-G
IXD1701B502MR-G vs IXD1702D181PR-G
IXD1701B502MR-G vs IXD1702D181ER-G
IXD1701B502MR-G vs IXD1504A331NR-G
IXD1701B502MR-G vs IXD1504A331MR-G
IXD1701B502MR-G vs IXD1504A3319R-G
IXD1701B502MR-G vs IXD1504A3317R-G
IXD1701B502MR-G vs IXD1504A321NR-G
IXD1701B502MR-G vs IXD1504A321MR-G
IXD1701B502MR-G vs IXD1504A3219R-G
IXD1701B502MR-G vs IXD1504A3217R-G
IXD1701B502MR-G vs IXD1504A311NR-G
IXD1701B502MR-G vs IXD1504A311MR-G
IXD1701B502MR-G vs IXD1504A3119R-G
IXD1701B502MR-G vs IXD1504A3117R-G
IXD1701B502MR-G vs IXD1504A301NR-G
IXD1701B502MR-G vs IXD1504A301MR-G
IXD1701B502MR-G vs IXD1504A3019R-G
IXD1701B502MR-G vs IXD1504A3017R-G
IXD1701B502MR-G vs IXD1504A291NR-G
IXD1701B502MR-G vs IXD1504A291MR-G
IXD1701B502MR-G vs IXD1504A2919R-G
IXD1701B502MR-G vs IXD1504A2917R-G
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.