XCVU13P-L2FHGA2104E
XCVU13P-L2FHGA2104E
Active
Description:  IC FPGA 832 I/O 2104FCBGA
Manufacturer:  Xilinx
History Price: $81,373.11000
In Stock: 9600
XCVU13P-L2FHGA2104E Specification
Specification
Part No
XCVU13P-L2FHGA2104E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Virtex UltraScale+
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
216000
Number of Logic Elements/Cells
3780000
Total RAM Bits
514867200
Number of I/O
832
Number of Gates
-
Voltage - Supply
0.698V ~ 0.876V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 110 ℃ (TJ)
Package / Case
2104-BBGA, FCBGA
Supplier Device Package
2104-FCBGA (52.5x52.5)
XCVU13P-L2FHGA2104E Related Parts
XCV100-4BG256C
XCV100-4BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4BG256I
XCV100-4BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4FG256C
XCV100-4FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4FG256I
XCV100-4FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4TQ144C
XCV100-4TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-4TQ144I
XCV100-4TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5BG256C
XCV100-5BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5BG256I
XCV100-5BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5FG256C
XCV100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5FG256I
XCV100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5TQ144C
XCV100-5TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5TQ144I
XCV100-5TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCVU13P-L2FHGA2104E Compare Parts
  • XCVU13P-L2FHGA2104E vs XCVU57P-3FSVK2892E
  • XCVU13P-L2FHGA2104E vs XCVU57P-2FSVK2892E
  • XCVU13P-L2FHGA2104E vs XCVU57P-1FSVK2892E
  • XCVU13P-L2FHGA2104E vs XCVU47P-L2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU47P-3FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU47P-2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU3P-L2FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU3P-3FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU3P-2FFVC1517I
  • XCVU13P-L2FHGA2104E vs XCVU3P-2FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU3P-1FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU37P-L2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU37P-3FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU37P-2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU37P-1FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU35P-L2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU35P-3FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU35P-2FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU35P-1FSVH2892E
  • XCVU13P-L2FHGA2104E vs XCVU23P-L2VSVA1365E
  • XCVU13P-L2FHGA2104E vs XCVU23P-L2FSVJ1760E
  • XCVU13P-L2FHGA2104E vs XCVU23P-3VSVA1365E
  • XCVU13P-L2FHGA2104E vs XCVU23P-3FSVJ1760E
  • XCVU13P-L2FHGA2104E vs XCVU23P-2VSVA1365I
  • XCVU13P-L2FHGA2104E vs XCVU23P-2VSVA1365E
  • XCVU13P-L2FHGA2104E vs XCVU23P-2FSVJ1760I
  • XCVU13P-L2FHGA2104E vs XCVU23P-2FSVJ1760E
  • XCVU13P-L2FHGA2104E vs XCVU23P-1VSVA1365I
  • XCVU13P-L2FHGA2104E vs XCVU23P-1VSVA1365E
  • XCVU13P-L2FHGA2104E vs XCVU23P-1FSVJ1760I
  • XCVU13P-L2FHGA2104E vs XCVU23P-1FSVJ1760E
  • XCVU13P-L2FHGA2104E vs XCVU19P-2FSVB3824E
  • XCVU13P-L2FHGA2104E vs XCVU19P-2FSVA3824E
  • XCVU13P-L2FHGA2104E vs XCVU19P-1FSVB3824E
  • XCVU13P-L2FHGA2104E vs XCVU19P-1FSVA3824E
  • XCVU13P-L2FHGA2104E vs XCVU095-H1FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU095-2FFVD1517E
  • XCVU13P-L2FHGA2104E vs XCVU095-2FFVC1517I
  • XCVU13P-L2FHGA2104E vs XCVU095-2FFVC1517E
  • XCVU13P-L2FHGA2104E vs XCVU080-2FFVD1517E
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate