XC2C128-7TQG144I
XC2C128-7TQG144I
Active
Description:  IC CPLD 128MC 7NS 144TQFP
Manufacturer:  Xilinx
History Price: $33.11000
In Stock: 6900
XC2C128-7TQG144I Specification
Specification
Part No
XC2C128-7TQG144I
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
CoolRunner II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7 ns
Voltage Supply - Internal
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
Number of Macrocells
128
Number of Gates
3000
Number of I/O
100
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
XC2C128-7TQG144I Related Parts
XC2C128-6CPG132C
XC2C128-6CPG132C
Xilinx
IC CPLD 128MC 5.7NS 132CSPBGA
XC2C128-6TQ144C
XC2C128-6TQ144C
Xilinx
IC CPLD 128MC 5.7NS 100TQFP
XC2C128-6TQG144C
XC2C128-6TQG144C
Xilinx
IC CPLD 128MC 5.7NS 144TQFP
XC2C128-6VQ100C
XC2C128-6VQ100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-6VQG100C
XC2C128-6VQG100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-7CP132C
XC2C128-7CP132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CP132I
XC2C128-7CP132I
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CPG132C
XC2C128-7CPG132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CPG132I
XC2C128-7CPG132I
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7TQ144I
XC2C128-7TQ144I
Xilinx
IC CPLD 128MC 7NS 100TQFP
XC2C128-7TQG144C
XC2C128-7TQG144C
Xilinx
IC CPLD 128MC 7NS 144TQFP
XC2C128-7VQ100C
XC2C128-7VQ100C
Xilinx
IC CPLD 128MC 7NS 100VQFP
XC2C128-7TQG144I Description
The Xilinx XC2C128-7TQG144I is a member of the CoolRunner-II series of Field Programmable Gate Arrays (FPGAs) from Xilinx, designed for low-power applications. This FPGA is particularly well-suited for portable and battery-operated devices due to its low static and dynamic power consumption. The XC2C128-7TQG144I offers a combination of flexibility, performance, and ease of use, making it an excellent choice for a variety of applications, including consumer electronics, automotive, and industrial control systems.

## Overview

The XC2C128-7TQG144I FPGA features a unique architecture that allows for efficient implementation of digital logic functions. It is designed to provide a balance between performance and power efficiency, making it ideal for applications that require low power consumption without sacrificing functionality. The device is housed in a TQG144 package, which provides a compact footprint suitable for space-constrained designs.

## Key Features

1. Logic Capacity:
- The XC2C128-7 has 128 macrocells, which can be configured to implement a wide range of digital logic functions.
- Supports a variety of logic functions, including combinatorial and sequential logic.

2. Low Power Consumption:
- Static power consumption: Typically less than 100 µA.
- Dynamic power consumption: Significantly lower than traditional FPGAs, making it suitable for battery-powered applications.

3. High-Speed Performance:
- Maximum operating frequency: Up to 200 MHz, allowing for high-speed data processing.
- Fast propagation delays, enabling quick response times for critical applications.

4. Flexible I/O Configuration:
- 144 I/O pins, configurable for various signaling standards, including LVTTL, LVCMOS, and others.
- Supports up to 4.0 V I/O voltage levels, providing compatibility with a wide range of devices.

5. Built-in Features:
- Programmable interconnects for flexible routing of signals.
- Integrated clock management features, including clock dividers and phase-locked loops (PLLs).

6. Development Tools:
- Compatible with Xilinx ISE (Integrated Software Environment) for design entry, simulation, and programming.
- Extensive libraries and IP cores available for rapid development.

## Electrical Specifications

- Supply Voltage (VCC): 1.2V to 3.6V.
- I/O Voltage Levels: Supports multiple I/O standards, including 3.3V, 2.5V, and 1.8V.
- Operating Temperature Range:
- Commercial grade: 0°C to 70°C.
- Industrial grade: -40°C to +100°C.

## Performance Specifications

- Maximum Operating Frequency: Up to 200 MHz.
- Propagation Delay: Typically around 5 ns, depending on the configuration and operating conditions.
- Maximum I/O Current: 24 mA per pin.

## Package Information

- Package Type: TQG144 (Thin Quad Flat Package).
- Dimensions: 20 mm x 20 mm.
- Pin Count: 144 pins.

## Applications

The Xilinx XC2C128-7TQG144I FPGA is suitable for a wide range of applications, including:

- Consumer Electronics: Digital signal processing, video processing, and audio applications.
- Automotive: Advanced driver-assistance systems (ADAS), infotainment systems, and sensor interfaces.
- Industrial Control: Automation systems, robotics, and machine control.
- Telecommunications: Network processing, protocol conversion, and signal routing.

## Conclusion

The Xilinx XC2C128-7TQG144I FPGA is a versatile and efficient solution for designers looking to implement low-power digital logic in their applications. With its combination of logic capacity, low power consumption, and high-speed performance, it is well-suited for a variety of markets, including consumer electronics, automotive, and industrial control. The availability of development tools and extensive support for various I/O standards further enhances its appeal, making it an excellent choice for both new and experienced designers in the field of digital electronics.
XC2C128-7TQG144I Compare Parts
  • XC2C128-7TQG144I vs XC2C64A-7VQG44C
  • XC2C128-7TQG144I vs XC2C64A-7VQG100I
  • XC2C128-7TQG144I vs XC2C64A-7VQG100C
  • XC2C128-7TQG144I vs XC2C64A-7VQ44I
  • XC2C128-7TQG144I vs XC2C64A-7VQ44C
  • XC2C128-7TQG144I vs XC2C64A-7VQ100I
  • XC2C128-7TQG144I vs XC2C64A-7VQ100C
  • XC2C128-7TQG144I vs XC2C64A-7QFG48I
  • XC2C128-7TQG144I vs XC2C64A-7QFG48C
  • XC2C128-7TQG144I vs XC2C64A-5VQG44C
  • XC2C128-7TQG144I vs XC2C64A-5VQG100C
  • XC2C128-7TQG144I vs XC2C64A-5VQ44C
  • XC2C128-7TQG144I vs XC2C64A-5VQ100C
  • XC2C128-7TQG144I vs XC2C64A-5QFG48C
  • XC2C128-7TQG144I vs XC2C512-7PQG208C
  • XC2C128-7TQG144I vs XC2C512-7PQ208C
  • XC2C128-7TQG144I vs XC2C512-7FTG256I
  • XC2C128-7TQG144I vs XC2C512-7FTG256C
  • XC2C128-7TQG144I vs XC2C512-7FT256I
  • XC2C128-7TQG144I vs XC2C512-7FT256C
  • XC2C128-7TQG144I vs XC2C512-7FGG324C
  • XC2C128-7TQG144I vs XC2C512-7FG324C
  • XC2C128-7TQG144I vs XC2C512-10PQG208I
  • XC2C128-7TQG144I vs XC2C512-10PQG208C
  • XC2C128-7TQG144I vs XC2C512-10PQ208I
  • XC2C128-7TQG144I vs XC2C512-10FTG256I
  • XC2C128-7TQG144I vs XC2C512-10FTG256C
  • XC2C128-7TQG144I vs XC2C512-10FT256I
  • XC2C128-7TQG144I vs XC2C512-10FT256C
  • XC2C128-7TQG144I vs XC2C512-10FGG324I
  • XC2C128-7TQG144I vs XC2C512-10FGG324C
  • XC2C128-7TQG144I vs XC2C512-10FG324I
  • XC2C128-7TQG144I vs XC2C512-10FG324C
  • XC2C128-7TQG144I vs XC2C384-7TQG144C
  • XC2C128-7TQG144I vs XC2C384-7TQ144C
  • XC2C128-7TQG144I vs XC2C384-7PQ208C
  • XC2C128-7TQG144I vs XC2C384-7FTG256C
  • XC2C128-7TQG144I vs XC2C384-7FT256C
  • XC2C128-7TQG144I vs XC2C384-10TQG144I
  • XC2C128-7TQG144I vs XC2C384-10TQG144C
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.