SM-K26-XCL2GI
SM-K26-XCL2GI
Active
Description:  SOM K26I VISION ZYNQ MPSOC
Manufacturer:  Xilinx
History Price: $585.00000
In Stock: 29100
SM-K26-XCL2GI Specification
Specification
Part No
SM-K26-XCL2GI
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Xilinx
Series
Zynq UltraScale+ Kria
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
FPGA Core
Core Processor
ARM? Cortex?-A53
Co-Processor
Arm? Cortex?-R5F
Speed
533MHz, 1.333GHz
Flash Size
16GB eMMC, 64MB QSPI
RAM Size
4GB
Connector Type
2 x 240 Pin
Size / Dimension
3.030" L x 2.360" W (77.00mm x 60.00mm)
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
SM-K26-XCL2GI Description

## Introduction to the Xilinx SM-K26-XCL2GI

The Xilinx SM-K26-XCL2GI is a high-performance FPGA (Field-Programmable Gate Array) module designed for advanced applications in various fields such as telecommunications, automotive, industrial automation, and data processing. Xilinx, a leader in FPGA technology, integrates flexibility, performance, and high functionality into this module, enabling engineers and developers to implement complex designs efficiently.

## Key Specifications

Here are the detailed specifications for the Xilinx SM-K26-XCL2GI:

- FPGA Family: Xilinx Kintex UltraScale
- Part Number: XCKU060
- Logic Cells: Approximately 60,000
- DSP Slices: 220 DSP slices, each capable of performing high-speed mathematical operations
- Block RAM: 3.6 Mbits of block RAM, providing ample storage for temporary data and buffering
- I/O Pins: Up to 96 configurable I/O pins for versatile connectivity
- Maximum Clock Frequency: Up to 500 MHz, depending on design and configuration
- Supply Voltage: 0.85 V for core logic, 1.2 V for I/O banks
- Package Type: FFG676 (676-ball flip-chip)
- Operating Temperature Range: -40 °C to +100 °C for industrial-grade applications
- Configuration: Supports multiple configuration methods including JTAG, SPI, and SelectMAP

## Features and Advantages

1. High Performance: The Xilinx Kintex UltraScale architecture provides significant performance enhancements, offering up to 5 times the performance of previous generations. This makes the SM-K26-XCL2GI suitable for applications requiring high data throughput and low latency.

2. Versatility: With a large number of logic cells, DSP slices, and block RAM, the SM-K26-XCL2GI is capable of implementing complex algorithms, data processing tasks, and real-time signal processing applications.

3. Scalability: The architecture allows designers to scale their designs easily, utilizing a variety of resources such as DSP blocks and memory efficiently.

4. Robust I/O Capabilities: The module supports multiple I/O standards, allowing for flexible interfacing with various peripheral devices and systems. This adaptability is crucial for designs that require communication with different protocols.

5. Enhanced Power Efficiency: The design focuses on optimizing power consumption, making it suitable for battery-operated devices and applications where energy efficiency is a priority.

6. Industrial Temperature Rating: The operating temperature range of -40 °C to +100 °C ensures reliable operation in harsh environments, making it ideal for industrial automation, automotive systems, and outdoor applications.

## Typical Applications

The Xilinx SM-K26-XCL2GI can be utilized in a wide range of applications, including:

- Telecommunications: Ideal for signal processing in base stations, enabling high-speed data transmission and robust communication protocols.

- Automotive: Used in advanced driver-assistance systems (ADAS) for real-time data processing and control in vehicles, enhancing safety and performance.

- Industrial Automation: Supports real-time control applications in manufacturing processes, robotics, and smart factory systems, optimizing productivity and efficiency.

- Data Centers: Employed in high-performance computing and data analytics applications, facilitating rapid data processing and management.

- Consumer Electronics: Suitable for implementing complex algorithms in devices such as high-definition televisions, gaming consoles, and audio systems, providing enhanced functionality and user experience.

## Development and Design Support

Xilinx provides a robust set of development tools and resources to support the design and implementation of projects using the SM-K26-XCL2GI. This includes:

- Vivado Design Suite: A comprehensive development environment that supports RTL design, synthesis, and simulation for Xilinx FPGAs. It offers advanced features such as High-Level Synthesis (HLS), enabling designers to work at a higher level of abstraction.

- IP Cores: A vast library of pre-verified intellectual property (IP) cores that can be used to accelerate development. These cores cover a wide range of functions, from basic logic operations to complex algorithms.

- Community and Support: Xilinx provides extensive documentation, forums, and technical support to assist engineers in successfully deploying their designs.

## Conclusion

The Xilinx SM-K26-XCL2GI is a powerful FPGA module that combines high performance, flexibility, and reliability, making it an excellent choice for a diverse range of applications. Its advanced features, along with Xilinx%27s comprehensive development support, enable engineers to create innovative solutions that meet the demands of modern technology. As industries continue to evolve, the SM-K26-XCL2GI stands out as a key component for driving progress in electronics and embedded systems.
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked