☰
SI9978DW-E3
SI9978DW-E3
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 24SOIC
Manufacturer:  Vishay
Datasheet:   SI9978DW-E3 Datasheet
History Price: Obsolete
In Stock: 34160
SI9978DW-E3 Specification
Specification
Part No
SI9978DW-E3
Category
PMIC - Gate Drivers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
4
Gate Type
N-Channel MOSFET
Voltage - Supply
14.5V ~ 17.5V
Logic Voltage - VIL, VIH
1V, 4V
Current - Peak Output (Source, Sink)
-
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
40 V
Rise / Fall Time (Typ)
110ns, 50ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
SI9978DW-E3 PDF Datasheet
SI9978DW-E3 Related Parts
SI9910DJ-E3
SI9910DJ-E3
Vishay
IC GATE DRVR HIGH-SIDE 8DIP
SI9910DY-E3
SI9910DY-E3
Vishay
IC GATE DRVR HIGH-SIDE 8SOIC
SI9910DY-T1-E3
SI9910DY-T1-E3
Vishay
IC GATE DRVR HIGH-SIDE 8SOIC
SI9912DY-E3
SI9912DY-E3
Vishay
IC GATE DRVR HALF-BRIDGE 8SOIC
SI9912DY-T1-E3
SI9912DY-T1-E3
Vishay
IC GATE DRVR HALF-BRIDGE 8SOIC
SI9913DY-T1-E3
SI9913DY-T1-E3
Vishay
IC GATE DRVR HALF-BRIDGE 8SO
SI9976DY-E3
SI9976DY-E3
Vishay
IC GATE DRVR HALF-BRIDGE 14SOIC
SI9976DY-T1-E3
SI9976DY-T1-E3
Vishay
IC GATE DRVR HALF-BRIDGE 14SOIC
SI9978DW-T1-E3
SI9978DW-T1-E3
Vishay
IC GATE DRVR HALF-BRIDGE 24SOIC
SI9978DW-E3 Compare Parts
  • SI9978DW-E3 vs SI9976DY-T1-E3
  • SI9978DW-E3 vs SI9976DY-E3
  • SI9978DW-E3 vs SI9913DY-T1-E3
  • SI9978DW-E3 vs SI9912DY-T1-E3
  • SI9978DW-E3 vs SI9912DY-E3
  • SI9978DW-E3 vs SI9910DY-T1-E3
  • SI9978DW-E3 vs SI9910DY-E3
  • SI9978DW-E3 vs SI9910DJ-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly