☰
SI9243AEY-E3
SI9243AEY-E3
Obsolete
Description:  IC TRANSCEIVER HALF 1/2 8SOIC
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 13040
SI9243AEY-E3 Specification
Specification
Part No
SI9243AEY-E3
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
ISO 9141
Number of Drivers/Receivers
1/2
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SI9243AEY-E3 PDF Datasheet
SI9243AEY-E3 Related Parts
SI9200EY
SI9200EY
Vishay
IC TRANSCEIVER 1/1 8SOIC
SI9200EY-E3
SI9200EY-E3
Vishay
IC TRANSCEIVER 1/1 8SOIC
SI9200EY-T1
SI9200EY-T1
Vishay
IC TRANSCEIVER 1/1 8SOIC
SI9200EY-T1-E3
SI9200EY-T1-E3
Vishay
IC TRANSCEIVER 1/1 8SOIC
SI9241AEY-E3
SI9241AEY-E3
Vishay
IC TRANSCEIVER HALF 1/1 8SOIC
SI9241AEY-T1
SI9241AEY-T1
Vishay
IC TRANSCEIVER HALF 1/1 8SOIC
SI9241AEY-T1-E3
SI9241AEY-T1-E3
Vishay
IC TRANSCEIVER HALF 1/1 8SOIC
SI9243AEY
SI9243AEY
Vishay
IC TRANSCEIVER HALF 1/2 8SOIC
SI9243AEY-T1
SI9243AEY-T1
Vishay
IC TRANSCEIVER HALF 1/2 8SOIC
SI9243AEY-T1-E3
SI9243AEY-T1-E3
Vishay
IC TRANSCEIVER HALF 1/2 8SOIC
SI9243AEY-E3 Compare Parts
  • SI9243AEY-E3 vs SI9243AEY-T1
  • SI9243AEY-E3 vs SI9243AEY
  • SI9243AEY-E3 vs SI9241AEY-T1-E3
  • SI9243AEY-E3 vs SI9241AEY-T1
  • SI9243AEY-E3 vs SI9241AEY-E3
  • SI9243AEY-E3 vs SI9200EY-T1-E3
  • SI9243AEY-E3 vs SI9200EY-T1
  • SI9243AEY-E3 vs SI9200EY-E3
  • SI9243AEY-E3 vs SI9200EY
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description