☰
DG9232DY-E3
DG9232DY-E3
Obsolete
Description:  IC SWITCH SPST-NCX2 30OHM 8SOIC
Manufacturer:  Vishay
Datasheet:   DG9232DY-E3 Datasheet
History Price: Obsolete
In Stock: 39790
DG9232DY-E3 Specification
Specification
Part No
DG9232DY-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
30Ohm
Channel-to-Channel Matching (ΔRon)
400mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
75ns, 50ns
-3db Bandwidth
-
Charge Injection
2pC
Channel Capacitance (CS(off), CD(off))
7pF, 13pF
Current - Leakage (IS(off)) (Max)
100pA
Crosstalk
-90dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DG9232DY-E3 Related Parts
DG9051DQ-T1-E3
DG9051DQ-T1-E3
Vishay
IC MUX 8:1 40OHM 16TSSOP
DG9052DQ-T1-E3
DG9052DQ-T1-E3
Vishay
IC SWITCH SP4T X 2 40OHM 16TSSOP
DG9053DQ-T1-E3
DG9053DQ-T1-E3
Vishay
IC SWITCH SPDT X 3 40OHM 16TSSOP
DG9232DQ-T1-E3
DG9232DQ-T1-E3
Vishay
IC SWITCH SPST-NCX2 30OHM 8MSOP
DG9232DY
DG9232DY
Vishay
IC SWITCH SPST-NCX2 30OHM 8SOIC
DG9232DY-T1
DG9232DY-T1
Vishay
IC SWITCH SPST-NCX2 30OHM 8SOIC
DG9232DY-T1-E3
DG9232DY-T1-E3
Vishay
IC SWITCH SPST-NCX2 30OHM 8SOIC
DG9232EDQ-T1-GE3
DG9232EDQ-T1-GE3
Vishay
IC SWITCH SPST-NCX2 25OHM 8MSOP
DG9232EDY-GE3
DG9232EDY-GE3
Vishay
IC SWITCH SPST-NCX2 25OHM 8SOIC
DG9232EDY-T1-GE3
DG9232EDY-T1-GE3
Vishay
IC SWITCH SPST-NCX2 25OHM 8SOIC
DG9233DQ-T1-E3
DG9233DQ-T1-E3
Vishay
IC SWITCH SPST-NOX2 30OHM 8MSOP
DG9233DY
DG9233DY
Vishay
IC SWITCH SPST-NOX2 30OHM 8SOIC
DG9232DY-E3 Compare Parts
  • DG9232DY-E3 vs DG9636DN-T1-E4
  • DG9232DY-E3 vs DG9461DY-T1-E3
  • DG9232DY-E3 vs DG9461DY-T1
  • DG9232DY-E3 vs DG9461DY-E3
  • DG9232DY-E3 vs DG9461DY
  • DG9232DY-E3 vs DG9461DV-T1-E3
  • DG9232DY-E3 vs DG9454EN-T1-E4
  • DG9232DY-E3 vs DG9454EEN-T1-GE4
  • DG9232DY-E3 vs DG9453EN-T1-E4
  • DG9232DY-E3 vs DG9451EN-T1-E4
  • DG9232DY-E3 vs DG9434DQ-T1-E3
  • DG9232DY-E3 vs DG9433DQ-T1-E3
  • DG9232DY-E3 vs DG9432DQ-T1-E3
  • DG9232DY-E3 vs DG9431EDY-T1-GE3
  • DG9232DY-E3 vs DG9431EDY-GE3
  • DG9232DY-E3 vs DG9431EDV-T1-GE3
  • DG9232DY-E3 vs DG9431DY-T1-E3
  • DG9232DY-E3 vs DG9431DY-T1
  • DG9232DY-E3 vs DG9431DY-E3
  • DG9232DY-E3 vs DG9431DY
  • DG9232DY-E3 vs DG9431DV-T1-E3
  • DG9232DY-E3 vs DG9431DV-T1
  • DG9232DY-E3 vs DG9426EDQ-T1-GE3
  • DG9232DY-E3 vs DG9426DQ-T1-E3
  • DG9232DY-E3 vs DG9425EDQ-T1-GE3
  • DG9232DY-E3 vs DG9425DQ-T1-E3
  • DG9232DY-E3 vs DG9424EDQ-T1-GE3
  • DG9232DY-E3 vs DG9424EDN-T1-GE4
  • DG9232DY-E3 vs DG9424DQ-T1-E3
  • DG9232DY-E3 vs DG9424DQ-T1
  • DG9232DY-E3 vs DG9422EDV-T1-GE3
  • DG9232DY-E3 vs DG9422DV-T1-E3
  • DG9232DY-E3 vs DG9421EDV-T1-GE3
  • DG9232DY-E3 vs DG9421DV-T1-E3
  • DG9232DY-E3 vs DG9415DQ-T1-E3
  • DG9232DY-E3 vs DG9414DQ-T1-E3
  • DG9232DY-E3 vs DG9411EDL-T1-GE3
  • DG9232DY-E3 vs DG9411DL-T1-E3
  • DG9232DY-E3 vs DG9409EDN-T1-GE4
  • DG9232DY-E3 vs DG9409DN-T1-E4
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller