☰
DG613DY-E3
DG613DY-E3
Obsolete
Description:  IC SWITCH DPDT X 1 45OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG613DY-E3 Datasheet
History Price: Obsolete
In Stock: 31895
DG613DY-E3 Specification
Specification
Part No
DG613DY-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
DPDT
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
45Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
Voltage - Supply, Single (V-)
10V ~ 18V
Voltage - Supply, Dual (V?
?0V ~ 15V
Switch Time (Ton, Toff) (Max)
35ns, 25ns
-3db Bandwidth
500MHz
Charge Injection
4pC
Channel Capacitance (CS(off), CD(off))
3pF, 2pF
Current - Leakage (IS(off)) (Max)
250pA
Crosstalk
-87dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DG613DY-E3 PDF Datasheet
DG613DY-E3 Related Parts
DG604EEN-T1-GE4
DG604EEN-T1-GE4
Vishay
IC SW SPST-NOX2 101OHM 16MINIQFN
DG604EEQ-T1-GE4
DG604EEQ-T1-GE4
Vishay
IC SW SPST-NOX2 101OHM 14TSSOP
DG604EN-T1-E4
DG604EN-T1-E4
Vishay
IC SW SPST-NOX2 115OHM 16MINIQFN
DG604EQ-T1-E3
DG604EQ-T1-E3
Vishay
IC SW SPST-NOX2 115OHM 14TSSOP
DG611AEN-T1-E4
DG611AEN-T1-E4
Vishay
IC SW SPST-NCX4 115OHM 16MINIQFN
DG611AEQ-T1-E3
DG611AEQ-T1-E3
Vishay
IC SW SPST-NCX4 115OHM 16TSSOP
DG611AEY-T1-E3
DG611AEY-T1-E3
Vishay
IC SW SPST-NCX4 115OHM 16SOIC
DG611DJ
DG611DJ
Vishay
IC SWITCH SPST-NCX4 45OHM 16DIP
DG611DJ-E3
DG611DJ-E3
Vishay
IC SWITCH SPST-NCX4 45OHM 16DIP
DG611DY
DG611DY
Vishay
IC SWITCH SPST-NCX4 45OHM 16SOIC
DG611DY-E3
DG611DY-E3
Vishay
IC SWITCH SPST-NCX4 45OHM 16SOIC
DG611DY-T1
DG611DY-T1
Vishay
IC SWITCH SPST-NCX4 45OHM 16SOIC
DG613DY-E3 Compare Parts
  • DG613DY-E3 vs DG643DY-T1
  • DG613DY-E3 vs DG643DY-E3
  • DG613DY-E3 vs DG643DY
  • DG613DY-E3 vs DG643DJ-E3
  • DG613DY-E3 vs DG643DJ
  • DG613DY-E3 vs DG642DY-T1-E3
  • DG613DY-E3 vs DG642DY-T1
  • DG613DY-E3 vs DG642DY-E3
  • DG613DY-E3 vs DG642DY
  • DG613DY-E3 vs DG642DJ-E3
  • DG613DY-E3 vs DG642DJ
  • DG613DY-E3 vs DG641DY-T1-E3
  • DG613DY-E3 vs DG641DY-T1
  • DG613DY-E3 vs DG641DY-E3
  • DG613DY-E3 vs DG641DY
  • DG613DY-E3 vs DG641DJ-E3
  • DG613DY-E3 vs DG641DJ
  • DG613DY-E3 vs DG636EQ-T1-E3
  • DG613DY-E3 vs DG636EN-T1-E4
  • DG613DY-E3 vs DG636EEQ-T1-GE4
  • DG613DY-E3 vs DG636EEQ-T1-GE3
  • DG613DY-E3 vs DG636EEN-T1-GE4
  • DG613DY-E3 vs DG613EEY-T1-GE4
  • DG613DY-E3 vs DG613EEY-T1-GE3
  • DG613DY-E3 vs DG613EEQ-T1-GE4
  • DG613DY-E3 vs DG613EEQ-T1-GE3
  • DG613DY-E3 vs DG613EEN-T1-GE4
  • DG613DY-E3 vs DG613DY-T1-E3
  • DG613DY-E3 vs DG613DY-T1
  • DG613DY-E3 vs DG613DY
  • DG613DY-E3 vs DG613DJ-E3
  • DG613DY-E3 vs DG613DJ
  • DG613DY-E3 vs DG613AEY-T1-E3
  • DG613DY-E3 vs DG613AEQ-T1-E3
  • DG613DY-E3 vs DG613AEN-T1-E4
  • DG613DY-E3 vs DG612EEY-T1-GE4
  • DG613DY-E3 vs DG612EEY-T1-GE3
  • DG613DY-E3 vs DG612EEQ-T1-GE4
  • DG613DY-E3 vs DG612EEQ-T1-GE3
  • DG613DY-E3 vs DG612EEN-T1-GE4
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its