☰
DG202BDJ-E3
DG202BDJ-E3
Active
Description:  IC SWITCH SPST-NOX4 85OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG202BDJ-E3 Datasheet
History Price: $2.77000
In Stock: 37920
DG202BDJ-E3 Specification
Specification
Part No
DG202BDJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
85Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
Voltage - Supply, Single (V-)
4.5V ~ 25V
Voltage - Supply, Dual (V?
?.5V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 200ns
-3db Bandwidth
-
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
Current - Leakage (IS(off)) (Max)
500pA
Crosstalk
-95dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DG202BDJ-E3 Related Parts
DG2001DV-T1-E3
DG2001DV-T1-E3
Vishay
IC SWITCH SPDT X 1 7OHM 6TSOP
DG2001EDV-T1-GE3
DG2001EDV-T1-GE3
Vishay
IC SWITCH SPDT X 1 1.6OHM 6TSOP
DG2002DL-T1-E3
DG2002DL-T1-E3
Vishay
IC SWITCH SPDT X 1 7.8OHM SC70-6
DG2002DL-T1-GE3
DG2002DL-T1-GE3
Vishay
IC SWITCH SPDT X 1 7.8OHM SC70-6
DG2002EDL-T1-GE3
DG2002EDL-T1-GE3
Vishay
IC SWITCH SPDT X 1 8OHM SC70-6
DG2003DQ-T1-E3
DG2003DQ-T1-E3
Vishay
IC SW SPST-NOX2 2.5OHM 10MSOP
DG2004DQ-T1-E3
DG2004DQ-T1-E3
Vishay
IC SW SPST-NCX2 2.5OHM 10MSOP
DG2005DQ-T1-E3
DG2005DQ-T1-E3
Vishay
IC SW SPST-NO/NCX2 2.5OHM 10MSOP
DG200AAK
DG200AAK
Vishay
IC SW SPST-NCX2 70OHM 14CERDIP
DG200AAK
DG200AAK
Maxim Integrated
IC SWITCH SPST-NCX2 70OHM 14CDIP
DG200AAK/883B
DG200AAK/883B
Maxim Integrated
IC SWITCH SPST-NCX2 70OHM 16CDIP
DG200ABK
DG200ABK
Vishay
IC SW SPST-NCX2 70OHM 14CERDIP
DG202BDJ-E3 Description
The Vishay DG202BDJ-E3 is an analog multiplexer/demultiplexer integrated circuit designed to route analog signals under digital control. It belongs to the class of single-pole double-throw (SPDT) analog switches with low on-resistance and high linearity, enabling precise analog signal switching for a wide variety of mixed-signal applications. The device integrates complementary metal-oxide-semiconductor (CMOS) technology to provide low leakage currents, minimal charge injection, and fast switching performance. Its internal structure allows a single input/output terminal to connect to one of two selectable paths, controlled via digital logic levels, making it suitable for multiplexing, signal routing, and sample-and-hold circuits in both low- and high-speed analog systems.

## Device Function and Classification

The DG202BDJ-E3 is classified as a dual SPDT CMOS analog switch. Each switch features a common terminal that can be routed to either of two selectable channels. The device operates over a wide analog signal range, allowing bidirectional signal transmission while maintaining low distortion and minimal voltage drop. Its CMOS architecture ensures high input impedance, low output capacitance, and minimal signal degradation, critical for applications demanding high linearity and low total harmonic distortion. Internal logic-level control enables seamless digital interfacing with microcontrollers, DSPs, or other digital logic circuits. The device includes an enable pin to disable all channels simultaneously, providing system-level control for power savings or isolation.

## Electrical Characteristics and Operating Parameters

The DG202BDJ-E3 operates over a supply voltage range from ±5 V to ±15 V or single-supply operation from 5 V to 30 V, providing flexibility for a wide range of system designs. The on-resistance (R_ON) is typically 35 Ω at ±5 V supply, with a maximum specified at 50 Ω, and exhibits low variation across the analog signal range, ensuring consistent switching behavior. The differential nonlinearity (DNL) and total harmonic distortion (THD) are minimal, with THD typically below 0.05% for audio-band frequencies, ensuring high-fidelity signal transmission. The device supports analog signals within the supply rails, with a recommended operating input voltage swing of ±V_CC to ±V_EE or 0 V to V_DD, depending on the supply configuration.

Leakage currents are carefully minimized: typical source off-leakage (I_OFF) is 1 nA at room temperature, and maximum values are specified as 50 nA, reducing error in high-impedance measurement circuits. Charge injection is specified at approximately 10 pC, supporting applications in sample-and-hold systems without significant voltage spikes. The switch exhibits fast turn-on and turn-off times, typically 100 ns, with break-before-make switching behavior to prevent momentary shorting between channels.

## Package and Mechanical Considerations

The DG202BDJ-E3 is offered in a 16-lead SOIC surface-mount package with Pb-free and RoHS-compliant construction. The package provides compact footprint advantages for high-density PCB layouts and offers adequate thermal dissipation for typical low-power analog switching applications. Pinout includes dual SPDT channels with independent control inputs, a common enable pin, and supply connections. Careful attention to PCB layout is recommended to minimize parasitic capacitance and inductance in high-speed or high-precision analog signal paths.

## Linearity and Signal Integrity

The DG202BDJ-E3 is designed for minimal signal distortion over a wide analog frequency range. Off-isolation is typically -80 dB at 1 kHz, ensuring negligible crosstalk between channels. Channel-to-channel matching is within 2% for on-resistance, providing balanced switching characteristics in dual-channel systems. Capacitance between the drain and source terminals (C_DS) is typically 15 pF, with source-to-bulk capacitance (C_SB) around 12 pF, allowing predictable frequency response for AC-coupled or RF applications up to several megahertz without significant attenuation or phase shift.

## Typical Application Scenarios

The DG202BDJ-E3 is widely employed in audio signal routing, instrumentation, and data acquisition systems. It is suitable for routing low-level analog signals to ADCs or DACs, implementing analog multiplexers in measurement equipment, and controlling signal paths in communication systems. Other applications include automated test equipment, programmable gain amplifiers, sample-and-hold circuits, and switching between reference voltage sources in precision analog circuits. Its combination of low on-resistance, high linearity, and fast switching makes it particularly effective in systems requiring low-noise, low-distortion signal control.

## System Integration Considerations

When integrating the DG202BDJ-E3, designers must consider the analog voltage range relative to the supply rails to prevent signal clipping. Minimizing trace lengths and using ground planes reduces parasitic effects, enhancing high-frequency performance. External bypass capacitors on the supply lines improve transient response and reduce digital switching noise. Thermal management is generally not a critical concern due to low power dissipation; however, proper handling of the device within recommended operating conditions ensures long-term reliability. The enable pin allows dynamic control of signal paths, enabling power-efficient system design and flexible signal routing.

## Conclusion

The Vishay DG202BDJ-E3 is a dual SPDT CMOS analog switch designed for precision low-noise signal routing in both single- and dual-supply environments. With low on-resistance, minimal leakage currents, fast switching times, and high linearity, it provides reliable analog signal control in audio, measurement, and instrumentation systems. Its compact SOIC package, combined with CMOS advantages, facilitates integration into dense PCB layouts while maintaining signal fidelity. The device is suitable for any application requiring precise, low-distortion, and efficient analog multiplexing with straightforward digital control.
DG202BDJ-E3 Compare Parts
  • DG202BDJ-E3 vs DG2789DN-T1-E4
  • DG202BDJ-E3 vs DG2788DN-T1-E4
  • DG202BDJ-E3 vs DG2788ADN-T1-GE4
  • DG202BDJ-E3 vs DG2788ADN-T1-E4
  • DG202BDJ-E3 vs DG2753DQ-T1-E3
  • DG202BDJ-E3 vs DG2753DN-T1-E4
  • DG202BDJ-E3 vs DG2750DN-T1-E4
  • DG202BDJ-E3 vs DG2743DQ-T1-E3
  • DG202BDJ-E3 vs DG2742DQ-T1-E3
  • DG202BDJ-E3 vs DG2741DQ-T1-E3
  • DG202BDJ-E3 vs DG2739DN-T1-E4
  • DG202BDJ-E3 vs DG2738DN-T1-E4
  • DG202BDJ-E3 vs DG2737DN-T1-E4
  • DG202BDJ-E3 vs DG2736DN-T1-E4
  • DG202BDJ-E3 vs DG2735DN-T1-E4
  • DG202BDJ-E3 vs DG2735ADN-T1-GE4
  • DG202BDJ-E3 vs DG2733EDQ-T1-GE3
  • DG202BDJ-E3 vs DG2733EDN-T1-GE4
  • DG202BDJ-E3 vs DG2733DQ-T1-E3
  • DG202BDJ-E3 vs DG2733DN-T1-E4
  • DG202BDJ-E3 vs DG2732DQ-T1-E3
  • DG202BDJ-E3 vs DG2732DN-T1-E4
  • DG202BDJ-E3 vs DG2731DQ-T1-E3
  • DG202BDJ-E3 vs DG2731DN-T1-E4
  • DG202BDJ-E3 vs DG2730DN-T1-GE4
  • DG202BDJ-E3 vs DG2727DN-T1-E4
  • DG202BDJ-E3 vs DG2723DN-T1-E4
  • DG202BDJ-E3 vs DG2722DN-T1-E4
  • DG202BDJ-E3 vs DG2721DN-T1-E4
  • DG202BDJ-E3 vs DG2720DN-T1-E4
  • DG202BDJ-E3 vs DG271BDY-T1-E3
  • DG202BDJ-E3 vs DG271BDY-T1
  • DG202BDJ-E3 vs DG271BDY-E3
  • DG202BDJ-E3 vs DG271BDY
  • DG202BDJ-E3 vs DG271BCJ-E3
  • DG202BDJ-E3 vs DG271BCJ
  • DG202BDJ-E3 vs DG2718DN-T1-E4
  • DG202BDJ-E3 vs DG2717DX-T1-E3
  • DG202BDJ-E3 vs DG2716EDL-T1-GE3
  • DG202BDJ-E3 vs DG2716DL-T1-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.