☰
DG201BDY-E3
DG201BDY-E3
Active
Description:  IC SWITCH SPST-NCX4 85OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG201BDY-E3 Datasheet
History Price: $2.77000
In Stock: 35440
DG201BDY-E3 Specification
Specification
Part No
DG201BDY-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
85Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
Voltage - Supply, Single (V-)
4.5V ~ 25V
Voltage - Supply, Dual (V?
?.5V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 200ns
-3db Bandwidth
-
Charge Injection
1pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
Current - Leakage (IS(off)) (Max)
500pA
Crosstalk
-95dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DG201BDY-E3 Related Parts
DG2001DV-T1-E3
DG2001DV-T1-E3
Vishay
IC SWITCH SPDT X 1 7OHM 6TSOP
DG2001EDV-T1-GE3
DG2001EDV-T1-GE3
Vishay
IC SWITCH SPDT X 1 1.6OHM 6TSOP
DG2002DL-T1-E3
DG2002DL-T1-E3
Vishay
IC SWITCH SPDT X 1 7.8OHM SC70-6
DG2002DL-T1-GE3
DG2002DL-T1-GE3
Vishay
IC SWITCH SPDT X 1 7.8OHM SC70-6
DG2002EDL-T1-GE3
DG2002EDL-T1-GE3
Vishay
IC SWITCH SPDT X 1 8OHM SC70-6
DG2003DQ-T1-E3
DG2003DQ-T1-E3
Vishay
IC SW SPST-NOX2 2.5OHM 10MSOP
DG2004DQ-T1-E3
DG2004DQ-T1-E3
Vishay
IC SW SPST-NCX2 2.5OHM 10MSOP
DG2005DQ-T1-E3
DG2005DQ-T1-E3
Vishay
IC SW SPST-NO/NCX2 2.5OHM 10MSOP
DG200AAK
DG200AAK
Vishay
IC SW SPST-NCX2 70OHM 14CERDIP
DG200AAK
DG200AAK
Maxim Integrated
IC SWITCH SPST-NCX2 70OHM 14CDIP
DG200AAK/883B
DG200AAK/883B
Maxim Integrated
IC SWITCH SPST-NCX2 70OHM 16CDIP
DG200ABK
DG200ABK
Vishay
IC SW SPST-NCX2 70OHM 14CERDIP
DG201BDY-E3 Compare Parts
  • DG201BDY-E3 vs DG2789DN-T1-E4
  • DG201BDY-E3 vs DG2788DN-T1-E4
  • DG201BDY-E3 vs DG2788ADN-T1-GE4
  • DG201BDY-E3 vs DG2788ADN-T1-E4
  • DG201BDY-E3 vs DG2753DQ-T1-E3
  • DG201BDY-E3 vs DG2753DN-T1-E4
  • DG201BDY-E3 vs DG2750DN-T1-E4
  • DG201BDY-E3 vs DG2743DQ-T1-E3
  • DG201BDY-E3 vs DG2742DQ-T1-E3
  • DG201BDY-E3 vs DG2741DQ-T1-E3
  • DG201BDY-E3 vs DG2739DN-T1-E4
  • DG201BDY-E3 vs DG2738DN-T1-E4
  • DG201BDY-E3 vs DG2737DN-T1-E4
  • DG201BDY-E3 vs DG2736DN-T1-E4
  • DG201BDY-E3 vs DG2735DN-T1-E4
  • DG201BDY-E3 vs DG2735ADN-T1-GE4
  • DG201BDY-E3 vs DG2733EDQ-T1-GE3
  • DG201BDY-E3 vs DG2733EDN-T1-GE4
  • DG201BDY-E3 vs DG2733DQ-T1-E3
  • DG201BDY-E3 vs DG2733DN-T1-E4
  • DG201BDY-E3 vs DG2732DQ-T1-E3
  • DG201BDY-E3 vs DG2732DN-T1-E4
  • DG201BDY-E3 vs DG2731DQ-T1-E3
  • DG201BDY-E3 vs DG2731DN-T1-E4
  • DG201BDY-E3 vs DG2730DN-T1-GE4
  • DG201BDY-E3 vs DG2727DN-T1-E4
  • DG201BDY-E3 vs DG2723DN-T1-E4
  • DG201BDY-E3 vs DG2722DN-T1-E4
  • DG201BDY-E3 vs DG2721DN-T1-E4
  • DG201BDY-E3 vs DG2720DN-T1-E4
  • DG201BDY-E3 vs DG271BDY-T1-E3
  • DG201BDY-E3 vs DG271BDY-T1
  • DG201BDY-E3 vs DG271BDY-E3
  • DG201BDY-E3 vs DG271BDY
  • DG201BDY-E3 vs DG271BCJ-E3
  • DG201BDY-E3 vs DG271BCJ
  • DG201BDY-E3 vs DG2718DN-T1-E4
  • DG201BDY-E3 vs DG2717DX-T1-E3
  • DG201BDY-E3 vs DG2716EDL-T1-GE3
  • DG201BDY-E3 vs DG2716DL-T1-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.