☰
92042012C
92042012C
Obsolete
Description:  IC MUX 8:1 100OHM 20LCC
Manufacturer:  Vishay
Datasheet:   92042012C Datasheet
History Price: Obsolete
In Stock: 18530
92042012C Specification
Specification
Part No
92042012C
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
100Ohm
Channel-to-Channel Matching (ΔRon)
15Ohm (Max)
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?5V
Switch Time (Ton, Toff) (Max)
150ns, 150ns
-3db Bandwidth
-
Charge Injection
20pC
Channel Capacitance (CS(off), CD(off))
3pF, 26pF
Current - Leakage (IS(off)) (Max)
500pA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.89x8.89)
92042012C Related Parts
92041012A
92041012A
Vishay
MOSFET
9204101EA
9204101EA
Vishay
MOSFET
92041022A
92041022A
Vishay
MOSFET
9204102EA
9204102EA
Vishay
MOSFET
92042012A
92042012A
Vishay
IC MUX 8:1 100OHM 20LCC
9204201EA
9204201EA
Vishay
IC MUX 8:1 100OHM 16CERDIP
9204201XA
9204201XA
Vishay
IC MUX 8:1 100OHM 16FLATPACK
9204201XC
9204201XC
Vishay
IC MUX 8:1 100OHM 16FLATPACK
92042022A
92042022A
Vishay
IC SWITCH SP4T X 2 100OHM 20LCC
92042022C
92042022C
Vishay
IC SWITCH SP4T X 2 100OHM 20LCC
9204202EA
9204202EA
Vishay
IC SWITCH SP4TX2 100OHM 16CERDIP
9204202XA
9204202XA
Vishay
IC SW SP4TX2 100OHM 16FLATPACK
92042012C Compare Parts
  • 92042012C vs 9204202XA
  • 92042012C vs 9204202EA
  • 92042012C vs 92042022C
  • 92042012C vs 92042022A
  • 92042012C vs 9204201XC
  • 92042012C vs 9204201XA
  • 92042012C vs 9204201EA
  • 92042012C vs 92042012A
  • 92042012C vs 9204102EA
  • 92042012C vs 92041022A
  • 92042012C vs 9204101EA
  • 92042012C vs 92041012A
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!