☰
UM823SS
UM823SS
Active
Description:  POR with Watchdog & Manual Reset
Manufacturer:  Union Semiconductor
Datasheet:   UM823SS Datasheet
History Price: $0.45000
In Stock: 40560
UM823SS Specification
Specification
Part No
UM823SS
Category
PMIC - Supervisors
Manufacturer
Union Semiconductor
Series
UM823
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
UM823SS Related Parts
UM803
UM803
Union Semiconductor
Power Supervisor 1CH
UM803RS
UM803RS
Union Semiconductor
Power Supervisor 1CH
UM805
UM805
Union Semiconductor
Power Supervisor 1CH
UM809XXP
UM809XXP
Union Semiconductor
3 PIN RESET CIRCUIT
UM809XXS
UM809XXS
Union Semiconductor
3 PIN RESET CIRCUIT
UM810XXP
UM810XXP
Union Semiconductor
3 PIN RESET CIRCUIT
UM810XXS
UM810XXS
Union Semiconductor
3 PIN RESET CIRCUIT
UM811XE
UM811XE
Union Semiconductor
VOLTAGE MONITORS WITH MANUAL
UM813
UM813
Union Semiconductor
POR with Watchdog and MR
UM823
UM823
Union Semiconductor
POR with Watchdog & Manual Reset
UM823RS
UM823RS
Union Semiconductor
POR with Watchdog & Manual Reset
UM823TS
UM823TS
Union Semiconductor
POR with Watchdog & Manual Reset
UM823SS Compare Parts
  • UM823SS vs UM823TS
  • UM823SS vs UM823RS
  • UM823SS vs UM823
  • UM823SS vs UM813
  • UM823SS vs UM811XE
  • UM823SS vs UM810XXS
  • UM823SS vs UM810XXP
  • UM823SS vs UM809XXS
  • UM823SS vs UM809XXP
  • UM823SS vs UM805
  • UM823SS vs UM803RS
  • UM823SS vs UM803
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods