TP4057
TP4057
Active
Description:  SOT23-6 BATTERY MANAGEMENT ICS R
Manufacturer:  UMW
Datasheet:   TP4057 Datasheet
History Price: $0.39000
In Stock: 48200
TP4057 Specification
Specification
Part No
TP4057
Category
PMIC - Battery Chargers
Manufacturer
UMW
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
Over Temperature
Charge Current - Max
500mA
Battery Pack Voltage
4.24V
Voltage - Supply (Max)
6.5V
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TP4057 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.