LM317LD
LM317LD
Obsolete
Description:  IC REG LIN POS ADJ 100MA 8SOIC
Manufacturer:  onsemi
Datasheet:   LM317LD Datasheet
History Price: Obsolete
In Stock: 8600
LM317LD Specification
Specification
Part No
LM317LD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM317LD PDF Datasheet
LM317LD Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317LD Description
The STMicroelectronics LM317LD is a versatile and widely used adjustable linear voltage regulator designed to provide a stable output voltage for various electronic applications. It is part of the LM317 family of voltage regulators, which are known for their reliability, ease of use, and flexibility in providing adjustable output voltages. The LM317LD is particularly suitable for applications requiring a regulated power supply with a wide range of output voltages.

## Overview

The LM317LD is an adjustable three-terminal voltage regulator that can deliver output currents up to 1.5 A. It is designed to provide a stable output voltage that can be adjusted from 1.25 V to 37 V, making it suitable for a variety of applications, including power supplies, battery chargers, and other electronic circuits requiring a regulated voltage. The device features built-in thermal overload protection and short-circuit protection, ensuring safe and reliable operation.

## Key Features

1. Adjustable Output Voltage: The LM317LD can be adjusted to provide output voltages ranging from 1.25 V to 37 V, allowing for flexibility in design.
2. Output Current: The regulator can deliver output currents up to 1.5 A, making it suitable for powering a wide range of devices.
3. Thermal Overload Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the output when the junction temperature exceeds a specified limit.
4. Short-Circuit Protection: The LM317LD features internal current limiting, which protects the device and the load in the event of a short circuit.
5. Low Dropout Voltage: The regulator has a low dropout voltage, typically around 1.5 V at full load, allowing it to maintain regulation even with a small difference between input and output voltages.
6. Wide Input Voltage Range: The LM317LD can accept input voltages up to 40 V, providing flexibility in power supply design.
7. Easy to Use: The three-terminal configuration makes it easy to implement in various circuits, requiring only a few external components for operation.

## Pin Configuration

The LM317LD is available in a TO-220 package, which is commonly used for power devices. The pin configuration is as follows:

- Pin 1: Adjust (ADJ) - This pin is used to set the output voltage by connecting external resistors.
- Pin 2: Output (VOUT) - This pin provides the regulated output voltage.
- Pin 3: Input (VIN) - This pin is connected to the input voltage supply.

## Electrical Characteristics

The following are the key electrical characteristics of the LM317LD:

- Input Voltage Range (VIN): 3 V to 40 V
- Output Voltage Range (VOUT): 1.25 V to 37 V (adjustable)
- Output Current (IOUT): Up to 1.5 A
- Dropout Voltage (VDROPOUT): 1.5 V (typical at 1.5 A)
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Temperature Coefficient: 0.5 mV/°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): 5 °C/W (typical)

## Applications

The LM317LD is suitable for a wide range of applications, including:

- Adjustable power supplies for electronic devices
- Battery chargers for various battery types
- Power management in automotive applications
- Voltage regulation in industrial equipment
- Consumer electronics requiring stable voltage supplies
- Educational projects and prototyping

## Conclusion

The STMicroelectronics LM317LD is a highly versatile and reliable adjustable voltage regulator that provides a stable output voltage for various applications. With its adjustable output range, high output current capability, and built-in protection features, the LM317LD is an excellent choice for engineers and designers looking to implement efficient and reliable power supply solutions. Its ease of use and flexibility make it suitable for a wide range of applications, from consumer electronics to industrial systems.
LM317LD Compare Parts
  • LM317LD vs LM3940LD-3.3/NOPB
  • LM317LD vs LM3940J-3.3-SCD
  • LM317LD vs LM3940IT-3.3/NOPB
  • LM317LD vs LM3940IT-3.3
  • LM317LD vs LM3940ISX-3.3/NOPB
  • LM317LD vs LM3940ISX-3.3/NOPB
  • LM317LD vs LM3940ISX-3.3
  • LM317LD vs LM3940IS-3.3/NOPB
  • LM317LD vs LM3940IS-3.3
  • LM317LD vs LM3940IMPX-3.3/NOPB
  • LM317LD vs LM3940IMPX-3.3/NOPB
  • LM317LD vs LM3940IMPX-3.3
  • LM317LD vs LM3940IMP-3.3/NOPB
  • LM317LD vs LM3940IMP-3.3
  • LM317LD vs LM350TG
  • LM317LD vs LM350T/NOPB
  • LM317LD vs LM350T
  • LM317LD vs LM350T
  • LM317LD vs LM350K
  • LM317LD vs LM350AT/NOPB
  • LM317LD vs LM350AT
  • LM317LD vs LM3490IM5X-5.0/NOPB
  • LM317LD vs LM3490IM5X-5.0
  • LM317LD vs LM3490IM5X-3.3/NOPB
  • LM317LD vs LM3490IM5X-15
  • LM317LD vs LM3490IM5X-12/NOPB
  • LM317LD vs LM3490IM5X-12
  • LM317LD vs LM3490IM5-5.0/NOPB
  • LM317LD vs LM3490IM5-5.0
  • LM317LD vs LM3490IM5-3.3/NOPB
  • LM317LD vs LM3490IM5-3.3
  • LM317LD vs LM3490IM5-15/NOPB
  • LM317LD vs LM3490IM5-12/NOPB
  • LM317LD vs LM3490IM5-12
  • LM317LD vs LM3480IM3X-5.0/NOPB
  • LM317LD vs LM3480IM3X-5.0
  • LM317LD vs LM3480IM3X-5.0
  • LM317LD vs LM3480IM3X-3.3/NOPB
  • LM317LD vs LM3480IM3X-3.3/NOPB
  • LM317LD vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.