Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi LM317LD
LM317LD
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 100MA 8SOIC
Manufacturer:
onsemi
Datasheet:
LM317LD Datasheet
History Price: Obsolete
In Stock: 8600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM317LD vs LM3940IMPX-3.3
Part No
LM317LD
LM3940IMPX-3.3
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
7.5V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
37V
-
Voltage Dropout (Max)
-
0.2V @ 100mA
Current - Output
100mA
1A
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
80dB ~ 65dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-261-4, TO-261AA
Supplier Device Package
8-SOIC
SOT-223-4