☰
TMC239A-SA
TMC239A-SA
Active
Description:  IC MTR DRV BIPLR 3.3-5.5V 28SOIC
Manufacturer:  Trinamic Motion Control
Datasheet:   TMC239A-SA Datasheet
History Price: $13.39000
In Stock: 6080
TMC239A-SA Specification
Specification
Part No
TMC239A-SA
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Trinamic Motion Control
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (4)
Interface
SPI
Technology
HVCMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Current - Output
-
Voltage - Supply
3.3V ~ 5.5V
Voltage - Load
7V ~ 34V
Operating Temperature
-25 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TMC239A-SA PDF Datasheet
TMC239A-SA Related Parts
TMC2100-LA
TMC2100-LA
Maxim Integrated
STEPPER MOTOR DRIVER IC, STEP/DI
TMC2100-TA
TMC2100-TA
Maxim Integrated
STEPPER MOTOR DRIVER IC, STEP/DI
TMC2130-LA
TMC2130-LA
Maxim Integrated
STEPPER MOTOR DRIVER IC, SPI, ST
TMC2130-TA
TMC2130-TA
Maxim Integrated
STEPPER MOTOR DRIVER IC, SPI, ST
TMC2160A-TA
TMC2160A-TA
Maxim Integrated
STEPPER MOTOR DRIVER IC, SPI, ST
TMC2202-WA
TMC2202-WA
Maxim Integrated
STEPPER MOTOR DRIVER/CONTROLLER
TMC2208-LA
TMC2208-LA
Maxim Integrated
STEPPER MOTOR DRIVER IC, STEP/DI
TMC2209-LA
TMC2209-LA
Maxim Integrated
STEPPER MOTOR DRIVER/CONTROLLER,
TMC2210ATJ+
TMC2210ATJ+
Maxim Integrated
36V 2ARMS+ SMART INTEGRATED STEP
TMC2224-LA
TMC2224-LA
Maxim Integrated
STEPPER MOTOR DRIVER IC, STEP/DI
TMC2225-SA
TMC2225-SA
Maxim Integrated
STEPPER MOTOR DRIVER IC, STEP/DI
TMC2240ATJ+
TMC2240ATJ+
Maxim Integrated
36V 2ARMS+ SMART INTEGRATED STEP
TMC239A-SA Compare Parts
  • TMC239A-SA vs TMC7300-LA
  • TMC239A-SA vs TMC6300-LA
  • TMC239A-SA vs TMC6140-LA
  • TMC239A-SA vs TMC5240ATJ+
  • TMC239A-SA vs TMC5160A-WA
  • TMC239A-SA vs TMC5160A-TA
  • TMC239A-SA vs TMC5130A-TA
  • TMC239A-SA vs TMC5072-LA
  • TMC239A-SA vs TMC5062-LA
  • TMC239A-SA vs TMC5041-LA
  • TMC239A-SA vs TMC5031-LA
  • TMC239A-SA vs TMC4671-LA
  • TMC239A-SA vs TMC457-BC
  • TMC239A-SA vs TMC4361A-LA
  • TMC239A-SA vs TMC429-PI24
  • TMC239A-SA vs TMC429-LI
  • TMC239A-SA vs TMC429-I
  • TMC239A-SA vs TMC4210-I
  • TMC239A-SA vs TMC2660C-PA
  • TMC239A-SA vs TMC262C-LA
  • TMC239A-SA vs TMC261C-PA
  • TMC239A-SA vs TMC260C-PA
  • TMC239A-SA vs TMC2590-TA
  • TMC239A-SA vs TMC249A-SA
  • TMC239A-SA vs TMC249A-LA
  • TMC239A-SA vs TMC246B-PA
  • TMC239A-SA vs TMC2300-LA
  • TMC239A-SA vs TMC2240ATJ+
  • TMC239A-SA vs TMC2225-SA
  • TMC239A-SA vs TMC2224-LA
  • TMC239A-SA vs TMC2210ATJ+
  • TMC239A-SA vs TMC2209-LA
  • TMC239A-SA vs TMC2208-LA
  • TMC239A-SA vs TMC2202-WA
  • TMC239A-SA vs TMC2160A-TA
  • TMC239A-SA vs TMC2130-TA
  • TMC239A-SA vs TMC2130-LA
  • TMC239A-SA vs TMC2100-TA
  • TMC239A-SA vs TMC2100-LA
  • TMC239A-SA vs TMCC160-LC-COE
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend