Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Silicon Labs TSM9634WEUK+T
TSM9634WEUK+T
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
Silicon Labs
Datasheet:
TSM9634WEUK+T Datasheet
History Price: Obsolete
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSM9634WEUK+T Specification
Specification
Part No
TSM9634WEUK+T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Silicon Labs
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
100 μV
Current - Supply
1.1μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
1.6 V
Voltage - Supply Span (Max)
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSM9634WEUK+T Related Parts
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAID
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM9634WEUK+T Compare Parts
TSM9634WEUK+T vs TSM9938WEUK+
TSM9634WEUK+T vs TSM9938TEUK+T
TSM9634WEUK+T vs TSM9938TEUK+
TSM9634WEUK+T vs TSM9938HEUK+T
TSM9634WEUK+T vs TSM9938HEUK+
TSM9634WEUK+T vs TSM9938FEUK+T
TSM9634WEUK+T vs TSM9938FEUK+
TSM9634WEUK+T vs TSM9634WEUK+
TSM9634WEUK+T vs TSM9634TEUK+T
TSM9634WEUK+T vs TSM9634TEUK+
TSM9634WEUK+T vs TSM9634HEUK+T
TSM9634WEUK+T vs TSM9634HEUK+
TSM9634WEUK+T vs TSM9634FEUK+T
TSM9634WEUK+T vs TSM9634FEUK+
TSM9634WEUK+T vs TSM106IDT
TSM9634WEUK+T vs TSM106ID
TSM9634WEUK+T vs TSM104WIPWR
TSM9634WEUK+T vs TSM104WIPWG4
TSM9634WEUK+T vs TSM104WIPWE4
TSM9634WEUK+T vs TSM104WIPW
TSM9634WEUK+T vs TSM104WIDT
TSM9634WEUK+T vs TSM104WIDR
TSM9634WEUK+T vs TSM104WIDG4
TSM9634WEUK+T vs TSM104WIDE4
TSM9634WEUK+T vs TSM104WID
TSM9634WEUK+T vs TSM104WID
TSM9634WEUK+T vs TSM104WAIPWR
TSM9634WEUK+T vs TSM104WAIPWG4
TSM9634WEUK+T vs TSM104WAIPWE4
TSM9634WEUK+T vs TSM104WAIPW
TSM9634WEUK+T vs TSM104WAIN
TSM9634WEUK+T vs TSM104WAIDT
TSM9634WEUK+T vs TSM104WAIDR
TSM9634WEUK+T vs TSM104WAID
TSM9634WEUK+T vs TSM104WAID
TSM9634WEUK+T vs TSM104IDT
TSM9634WEUK+T vs TSM104ID
TSM9634WEUK+T vs TSM104AIN
TSM9634WEUK+T vs TSM104AIDT
TSM9634WEUK+T vs TSM104AID
Customer Reviews
4.95 out of 5.00 stars from 73 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.