TSM104WAID
TSM104WAID
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TSM104WAID Datasheet
History Price: $1.43000
In Stock: 7600
TSM104WAID Specification
Specification
Part No
TSM104WAID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
500 μV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TSM104WAID Related Parts
TSM104AID
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIDT
TSM104AIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104IDT
TSM104IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWG4
TSM104WAIPWG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWR
TSM104WAIPWR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAID Compare Parts
  • TSM104WAID vs TSM9938WEUK+
  • TSM104WAID vs TSM9938TEUK+T
  • TSM104WAID vs TSM9938TEUK+
  • TSM104WAID vs TSM9938HEUK+T
  • TSM104WAID vs TSM9938HEUK+
  • TSM104WAID vs TSM9938FEUK+T
  • TSM104WAID vs TSM9938FEUK+
  • TSM104WAID vs TSM9634WEUK+T
  • TSM104WAID vs TSM9634WEUK+
  • TSM104WAID vs TSM9634TEUK+T
  • TSM104WAID vs TSM9634TEUK+
  • TSM104WAID vs TSM9634HEUK+T
  • TSM104WAID vs TSM9634HEUK+
  • TSM104WAID vs TSM9634FEUK+T
  • TSM104WAID vs TSM9634FEUK+
  • TSM104WAID vs TSM106IDT
  • TSM104WAID vs TSM106ID
  • TSM104WAID vs TSM104WIPWR
  • TSM104WAID vs TSM104WIPWG4
  • TSM104WAID vs TSM104WIPWE4
  • TSM104WAID vs TSM104WIPW
  • TSM104WAID vs TSM104WIDT
  • TSM104WAID vs TSM104WIDR
  • TSM104WAID vs TSM104WIDG4
  • TSM104WAID vs TSM104WIDE4
  • TSM104WAID vs TSM104WID
  • TSM104WAID vs TSM104WID
  • TSM104WAID vs TSM104WAIPWR
  • TSM104WAID vs TSM104WAIPWG4
  • TSM104WAID vs TSM104WAIPWE4
  • TSM104WAID vs TSM104WAIPW
  • TSM104WAID vs TSM104WAIN
  • TSM104WAID vs TSM104WAIDT
  • TSM104WAID vs TSM104WAIDR
  • TSM104WAID vs TSM104IDT
  • TSM104WAID vs TSM104ID
  • TSM104WAID vs TSM104AIN
  • TSM104WAID vs TSM104AIDT
  • TSM104WAID vs TSM104AID
  • TSM104WAID vs TSM9634WEUK+T
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4