TCR4DG33,LF
TCR4DG33,LF
Active
Description:  IC REG LINEAR 3.3V 420MA 4WCSPE
Manufacturer:  Toshiba Semiconductor
Datasheet:   TCR4DG33,LF Datasheet
History Price: $0.51000
In Stock: 24500
TCR4DG33,LF Specification
Specification
Part No
TCR4DG33,LF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Toshiba Semiconductor
Series
TCR4DG
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.263V @ 420mA
Current - Output
420mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
4-XFBGA, CSPBGA
Supplier Device Package
4-WCSPE (0.65x0.65)
TCR4DG33,LF Related Parts
TCR13AGADJ,LF
TCR13AGADJ,LF
Toshiba Semiconductor
IC REG LINEAR POS ADJ 1.3A 6WCSP
TCR15AG09,LF
TCR15AG09,LF
Toshiba Semiconductor
IC REG LINEAR 0.9V 1.5A 6WCSP
TCR15AG10,LF
TCR15AG10,LF
Toshiba Semiconductor
IC REG LINEAR 1V 1.5A 6WCSPF
TCR15AG105,LF
TCR15AG105,LF
Toshiba Semiconductor
IC REG LINEAR 1.05V 1.5A 6WCSP
TCR15AG11,LF
TCR15AG11,LF
Toshiba Semiconductor
IC REG LINEAR 1.1V 1.5A 6WCSP
TCR15AG12,LF
TCR15AG12,LF
Toshiba Semiconductor
IC REG LINEAR 1.2V 1.5A 6WCSPF
TCR15AG18,LF
TCR15AG18,LF
Toshiba Semiconductor
IC REG LINEAR 1.8V 1.5A 6WCSP
TCR15AG25,LF
TCR15AG25,LF
Toshiba Semiconductor
IC REG LINEAR 2.5V 1.5A 6WCSP
TCR15AG30,LF
TCR15AG30,LF
Toshiba Semiconductor
IC REG LINEAR 3V 1.5A 6WCSP
TCR15AG33,LF
TCR15AG33,LF
Toshiba Semiconductor
IC REG LINEAR 3.3V 1.5A 6WCSP
TCR15AGADJ,LF
TCR15AGADJ,LF
Toshiba Semiconductor
IC REG LIN POS ADJ 1.5A 6WCSPF
TCR2DG12,LF
TCR2DG12,LF
Toshiba Semiconductor
IC REG LINEAR 1.2V 200MA 4WCSP
TCR4DG33,LF Compare Parts
  • TCR4DG33,LF vs TCR8BM12,L3F
  • TCR4DG33,LF vs TCR8BM11A,L3F
  • TCR4DG33,LF vs TCR8BM11,L3F
  • TCR4DG33,LF vs TCR8BM10A,L3F
  • TCR4DG33,LF vs TCR8BM105A,L3F
  • TCR4DG33,LF vs TCR8BM105,L3F
  • TCR4DG33,LF vs TCR8BM10,L3F
  • TCR4DG33,LF vs TCR8BM09A,L3F
  • TCR4DG33,LF vs TCR5RG33A,LF
  • TCR4DG33,LF vs TCR5RG29A,LF
  • TCR4DG33,LF vs TCR5RG28A,LF
  • TCR4DG33,LF vs TCR5RG18A,LF
  • TCR4DG33,LF vs TCR5RG17A,LF
  • TCR4DG33,LF vs TCR5RG14A,LF
  • TCR4DG33,LF vs TCR5RG12A,LF
  • TCR4DG33,LF vs TCR5RG1225A,LF
  • TCR4DG33,LF vs TCR5RG09A,LF
  • TCR4DG33,LF vs TCR5BM12A,L3F
  • TCR4DG33,LF vs TCR5BM12,L3F
  • TCR4DG33,LF vs TCR5BM11A,L3F
  • TCR4DG33,LF vs TCR5BM11,L3F
  • TCR4DG33,LF vs TCR5BM10A,L3F
  • TCR4DG33,LF vs TCR5BM105A,L3F
  • TCR4DG33,LF vs TCR5BM105,L3F
  • TCR4DG33,LF vs TCR5BM10,L3F
  • TCR4DG33,LF vs TCR5AM33,LF
  • TCR4DG33,LF vs TCR5AM18A,LF
  • TCR4DG33,LF vs TCR5AM18,LF
  • TCR4DG33,LF vs TCR5AM12,LF
  • TCR4DG33,LF vs TCR5AM11,LF
  • TCR4DG33,LF vs TCR5AM105A,LF
  • TCR4DG33,LF vs TCR5AM105,LF
  • TCR4DG33,LF vs TCR5AM10,LF
  • TCR4DG33,LF vs TCR5AM095,LF
  • TCR4DG33,LF vs TCR5AM09,LF
  • TCR4DG33,LF vs TCR5AM085,LF
  • TCR4DG33,LF vs TCR5AM08,LF
  • TCR4DG33,LF vs TCR5AM075,LF
  • TCR4DG33,LF vs TCR5AM07,LF
  • TCR4DG33,LF vs TCR5AM065,LF
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK