☰
74HC573D
74HC573D
Active
Description:  IC LATCH OCTAL D 3ST 20SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HC573D Datasheet
History Price: $0.79000
In Stock: 220
74HC573D Specification
Specification
Part No
74HC573D
Category
Logic - Latches
Manufacturer
Toshiba Semiconductor
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
2V ~ 6V
Independent Circuits
1
Delay Time - Propagation
26ns
Current - Output High, Low
7.8mA, 7.8mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74HC573D PDF Datasheet
74HC573D Related Parts
74HC259BQ,115
74HC259BQ,115
Nexperia
IC LATCH 8BIT ADDRESS DHVQFN16
74HC259BQ-Q100,115
74HC259BQ-Q100,115
Nexperia
IC LATCH 8BIT ADDRESS 16DHVQFN
74HC259D
74HC259D
Toshiba Semiconductor
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,652
74HC259D,652
Nexperia
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,652
74HC259D,652
NXP Semiconductors
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,653
74HC259D,653
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,653
74HC259D,653
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D-Q100,118
74HC259D-Q100,118
Nexperia
IC LATCH 8BIT ADDRESS 16SOIC
74HC259D/S400118
74HC259D/S400118
NXP Semiconductors
D LATCH, LOW LEVEL TRIGGERED
74HC259DB,112
74HC259DB,112
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,112
74HC259DB,112
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,118
74HC259DB,118
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC573D Compare Parts
  • 74HC573D vs 74HSTL16919DGGRE4
  • 74HC573D vs 74HSTL162822DGGRG4
  • 74HC573D vs 74HSTL162822DGGRE4
  • 74HC573D vs 74HCT573PW-Q100118
  • 74HC573D vs 74HCT573PW-Q100,11
  • 74HC573D vs 74HCT573PW,118
  • 74HC573D vs 74HCT573PW,112
  • 74HC573D vs 74HCT573PW,112
  • 74HC573D vs 74HCT573N/C4112
  • 74HC573D vs 74HCT573N,652
  • 74HC573D vs 74HCT573DB-Q100J
  • 74HC573D vs 74HCT573DB,118
  • 74HC573D vs 74HCT573DB,112
  • 74HC573D vs 74HCT573DB,112
  • 74HC573D vs 74HCT573D/C4118
  • 74HC573D vs 74HCT573D-Q100,118
  • 74HC573D vs 74HCT573D,653
  • 74HC573D vs 74HCT573D,653
  • 74HC573D vs 74HCT573D,652
  • 74HC573D vs 74HCT573D,652
  • 74HC573D vs 74HCT573D
  • 74HC573D vs 74HCT573BQ-Q100,11
  • 74HC573D vs 74HCT573BQ,115
  • 74HC573D vs 74HCT573BQ,115
  • 74HC573D vs 74HCT563N,652
  • 74HC573D vs 74HCT563DB,118
  • 74HC573D vs 74HCT563DB,112
  • 74HC573D vs 74HCT563D,653
  • 74HC573D vs 74HCT563D,652
  • 74HC573D vs 74HCT373TVELL-E
  • 74HC573D vs 74HCT373PW-Q100,11
  • 74HC573D vs 74HCT373PW,118
  • 74HC573D vs 74HCT373PW,118
  • 74HC573D vs 74HCT373PW,118
  • 74HC573D vs 74HCT373PW,112
  • 74HC573D vs 74HCT373PW,112
  • 74HC573D vs 74HCT373N,652
  • 74HC573D vs 74HCT373DB,118
  • 74HC573D vs 74HCT373DB,112-NXP
  • 74HC573D vs 74HCT373DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.