XCM414B027D2-G
XCM414B027D2-G
Active
Description:  VOLTAGE REGULATOR WITH BRIDGE DI
Manufacturer:  Torex Semiconductor
History Price: $0.56250
In Stock: 7600
XCM414B027D2-G Specification
Specification
Part No
XCM414B027D2-G
Category
PMIC - Special Purpose Regulators
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Wireless Devices
Voltage - Input
2V ~ 26V
Number of Outputs
1
Voltage - Output
2.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-PowerXDFN
Supplier Device Package
USP-8B10
XCM414B027D2-G PDF Datasheet
XCM414B027D2-G Related Parts
XCM414B020D2-G
XCM414B020D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B021D2-G
XCM414B021D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B022D2-G
XCM414B022D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B023D2-G
XCM414B023D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B024D2-G
XCM414B024D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B025D2-G
XCM414B025D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B026D2-G
XCM414B026D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B028D2-G
XCM414B028D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B029D2-G
XCM414B029D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B030D2-G
XCM414B030D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B031D2-G
XCM414B031D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B032D2-G
XCM414B032D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B027D2-G Compare Parts
  • XCM414B027D2-G vs XCM414B119D2-G
  • XCM414B027D2-G vs XCM414B118D2-G
  • XCM414B027D2-G vs XCM414B117D2-G
  • XCM414B027D2-G vs XCM414B116D2-G
  • XCM414B027D2-G vs XCM414B115D2-G
  • XCM414B027D2-G vs XCM414B114D2-G
  • XCM414B027D2-G vs XCM414B113D2-G
  • XCM414B027D2-G vs XCM414B112D2-G
  • XCM414B027D2-G vs XCM414B111D2-G
  • XCM414B027D2-G vs XCM414B110D2-G
  • XCM414B027D2-G vs XCM414B109D2-G
  • XCM414B027D2-G vs XCM414B108D2-G
  • XCM414B027D2-G vs XCM414B107D2-G
  • XCM414B027D2-G vs XCM414B106D2-G
  • XCM414B027D2-G vs XCM414B105D2-G
  • XCM414B027D2-G vs XCM414B104D2-G
  • XCM414B027D2-G vs XCM414B103D2-G
  • XCM414B027D2-G vs XCM414B102D2-G
  • XCM414B027D2-G vs XCM414B101D2-G
  • XCM414B027D2-G vs XCM414B100D2-G
  • XCM414B027D2-G vs XCM414B099D2-G
  • XCM414B027D2-G vs XCM414B098D2-G
  • XCM414B027D2-G vs XCM414B097D2-G
  • XCM414B027D2-G vs XCM414B096D2-G
  • XCM414B027D2-G vs XCM414B095D2-G
  • XCM414B027D2-G vs XCM414B094D2-G
  • XCM414B027D2-G vs XCM414B093D2-G
  • XCM414B027D2-G vs XCM414B092D2-G
  • XCM414B027D2-G vs XCM414B091D2-G
  • XCM414B027D2-G vs XCM414B090D2-G
  • XCM414B027D2-G vs XCM414B089D2-G
  • XCM414B027D2-G vs XCM414B088D2-G
  • XCM414B027D2-G vs XCM414B087D2-G
  • XCM414B027D2-G vs XCM414B086D2-G
  • XCM414B027D2-G vs XCM414B085D2-G
  • XCM414B027D2-G vs XCM414B084D2-G
  • XCM414B027D2-G vs XCM414B083D2-G
  • XCM414B027D2-G vs XCM414B082D2-G
  • XCM414B027D2-G vs XCM414B081D2-G
  • XCM414B027D2-G vs XCM414B080D2-G
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller