☰
XC6701AC32ER-G
XC6701AC32ER-G
Active
Description:  IC REG LINEAR 12.3V 150MA 6USPC
Manufacturer:  Torex Semiconductor
History Price: $0.46449
In Stock: 28660
XC6701AC32ER-G Specification
Specification
Part No
XC6701AC32ER-G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
12.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.85V @ 100mA
Current - Output
150mA
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
-
PSRR
50dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-USPC (1.8x2)
XC6701AC32ER-G PDF Datasheet
XC6701AC32ER-G Related Parts
XC6201P132MR-G
XC6201P132MR-G
Torex Semiconductor
IC REG LINEAR 1.3V 60MA SOT25
XC6201P142MR-G
XC6201P142MR-G
Torex Semiconductor
IC REG LINEAR 1.4V 250MA SOT25
XC6201P152MR-G
XC6201P152MR-G
Torex Semiconductor
IC REG LINEAR 1.5V 250MA SOT25
XC6201P162MR-G
XC6201P162MR-G
Torex Semiconductor
IC REG LINEAR 1.6V 250MA SOT25
XC6201P172MR-G
XC6201P172MR-G
Torex Semiconductor
IC REG LINEAR 1.7V 250MA SOT25
XC6201P182MR-G
XC6201P182MR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT25
XC6201P182PR-G
XC6201P182PR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT89
XC6201P192MR-G
XC6201P192MR-G
Torex Semiconductor
IC REG LINEAR 1.9V 250MA SOT25
XC6201P202MR-G
XC6201P202MR-G
Torex Semiconductor
IC REG LINEAR 2V 250MA SOT25
XC6201P212MR-G
XC6201P212MR-G
Torex Semiconductor
IC REG LINEAR 2.1V 250MA SOT25
XC6201P222MR-G
XC6201P222MR-G
Torex Semiconductor
IC REG LINEAR 2.2V 250MA SOT25
XC6201P232MR-G
XC6201P232MR-G
Torex Semiconductor
IC REG LINEAR 2.3V 250MA SOT25
XC6701AC32ER-G Compare Parts
  • XC6701AC32ER-G vs XC6901D501MR-G
  • XC6701AC32ER-G vs XC6702DC01PR-G
  • XC6701AC32ER-G vs XC6701B502MR-G
  • XC6701AC32ER-G vs XC6701B332MR-G
  • XC6701AC32ER-G vs XC6601B181MR-G
  • XC6701AC32ER-G vs XC6601B181ER-G
  • XC6701AC32ER-G vs XC6601B151MR-G
  • XC6701AC32ER-G vs XC6601B151ER-G
  • XC6701AC32ER-G vs XC6601B121MR-G
  • XC6701AC32ER-G vs XC6601B121ER-G
  • XC6701AC32ER-G vs XC6504A301MR-G
  • XC6701AC32ER-G vs XC6504A281MR-G
  • XC6701AC32ER-G vs XC6504A151MR-G
  • XC6701AC32ER-G vs XC6504A121MR-G
  • XC6701AC32ER-G vs XC6503D121GR-G
  • XC6701AC32ER-G vs XC6501P331HR-G
  • XC6701AC32ER-G vs XC6501P301HR-G
  • XC6701AC32ER-G vs XC6501P28AHR-G
  • XC6701AC32ER-G vs XC6501P281HR-G
  • XC6701AC32ER-G vs XC6501P251HR-G
  • XC6701AC32ER-G vs XC6501P181HR-G
  • XC6701AC32ER-G vs XC6501P151HR-G
  • XC6701AC32ER-G vs XC6501B331GR-G
  • XC6701AC32ER-G vs XC6501B3317R-G
  • XC6701AC32ER-G vs XC6501B301GR-G
  • XC6701AC32ER-G vs XC6501B3017R-G
  • XC6701AC32ER-G vs XC6501B28AGR-G
  • XC6701AC32ER-G vs XC6501B28A7R-G
  • XC6701AC32ER-G vs XC6501B281GR-G
  • XC6701AC32ER-G vs XC6501B2817R-G
  • XC6701AC32ER-G vs XC6501B251GR-G
  • XC6701AC32ER-G vs XC6501B2517R-G
  • XC6701AC32ER-G vs XC6501B181GR-G
  • XC6701AC32ER-G vs XC6501B1817R-G
  • XC6701AC32ER-G vs XC6501B151GR-G
  • XC6701AC32ER-G vs XC6501B1517R-G
  • XC6701AC32ER-G vs XC6501A331GR-G
  • XC6701AC32ER-G vs XC6501A3317R-G
  • XC6701AC32ER-G vs XC6501A301GR-G
  • XC6701AC32ER-G vs XC6501A3017R-G
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.