☰
XC6108C19BGR-G
XC6108C19BGR-G
Active
Description:  IC SUPERVISOR 1 CHANNEL 4USP
Manufacturer:  Torex Semiconductor
History Price: Active
In Stock: 37680
XC6108C19BGR-G Specification
Specification
Part No
XC6108C19BGR-G
Category
PMIC - Supervisors
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
1.9V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
4-UDFN Exposed Pad
Supplier Device Package
4-USP (1.2x1.6)
XC6108C19BGR-G PDF Datasheet
XC6108C19BGR-G Related Parts
XC6108C08AGR-G
XC6108C08AGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C08AMR-G
XC6108C08AMR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL SOT25
XC6108C08BGR-G
XC6108C08BGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C08CGR-G
XC6108C08CGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C08DGR-G
XC6108C08DGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C09AGR-G
XC6108C09AGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C09BGR-G
XC6108C09BGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C09CGR-G
XC6108C09CGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C09DGR-G
XC6108C09DGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C10AGR-G
XC6108C10AGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C10BGR-G
XC6108C10BGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C10CGR-G
XC6108C10CGR-G
Torex Semiconductor
IC SUPERVISOR 1 CHANNEL 4USP
XC6108C19BGR-G Compare Parts
  • XC6108C19BGR-G vs XC61HN2512MR-G
  • XC6108C19BGR-G vs XC61HN1812MR-G
  • XC6108C19BGR-G vs XC61HN1612MR-G
  • XC6108C19BGR-G vs XC61HC3012MR-G
  • XC6108C19BGR-G vs XC61HC2912MR-G
  • XC6108C19BGR-G vs XC61HC2812MR-G
  • XC6108C19BGR-G vs XC61HC2712MR-G
  • XC6108C19BGR-G vs XC61HC2512MR-G
  • XC6108C19BGR-G vs XC61HC1812MR-G
  • XC6108C19BGR-G vs XC61HC1612MR-G
  • XC6108C19BGR-G vs XC61GN3302HR-G
  • XC6108C19BGR-G vs XC61GN3202HR-G
  • XC6108C19BGR-G vs XC61GN3102HR-G
  • XC6108C19BGR-G vs XC61GN3002HR-G
  • XC6108C19BGR-G vs XC61GN2802HR-G
  • XC6108C19BGR-G vs XC61GN2702HR-G
  • XC6108C19BGR-G vs XC61GN2602HR-G
  • XC6108C19BGR-G vs XC61GN2502HR-G
  • XC6108C19BGR-G vs XC61GN2002HR-G
  • XC6108C19BGR-G vs XC61GN1802HR-G
  • XC6108C19BGR-G vs XC61GN1702HR-G
  • XC6108C19BGR-G vs XC61GN1602HR-G
  • XC6108C19BGR-G vs XC61GN1502HR-G
  • XC6108C19BGR-G vs XC61GN1002HR-G
  • XC6108C19BGR-G vs XC61GN0802HR-G
  • XC6108C19BGR-G vs XC61GC3302HR-G
  • XC6108C19BGR-G vs XC61GC3202HR-G
  • XC6108C19BGR-G vs XC61GC3102HR-G
  • XC6108C19BGR-G vs XC61GC3002HR-G
  • XC6108C19BGR-G vs XC61GC2802HR-G
  • XC6108C19BGR-G vs XC61GC2702HR-G
  • XC6108C19BGR-G vs XC61GC2602HR-G
  • XC6108C19BGR-G vs XC61GC2502HR-G
  • XC6108C19BGR-G vs XC61GC2002HR-G
  • XC6108C19BGR-G vs XC61GC1802HR-G
  • XC6108C19BGR-G vs XC61GC1702HR-G
  • XC6108C19BGR-G vs XC61GC1602HR-G
  • XC6108C19BGR-G vs XC61GC1502HR-G
  • XC6108C19BGR-G vs XC61GC1002HR-G
  • XC6108C19BGR-G vs XC61GC0802HR-G
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend