THC7984-17
THC7984-17
Active
Description:  IC ADC 10BIT 80LQFP
Manufacturer:  THine Solutions
Datasheet:   THC7984-17 Datasheet
History Price: $24.39000
In Stock: 3400
THC7984-17 Specification
Specification
Part No
THC7984-17
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
THine Solutions
Series
THine
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
170M
Number of Inputs
3
Input Type
Differential
Data Interface
Parallel
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
3
Architecture
-
Reference Type
Internal
Voltage - Supply, Analog
1.7V ~ 1.9V
Voltage - Supply, Digital
1.7V ~ 1.9V
Features
PGA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
Mounting Type
Surface Mount
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
5 stars
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!