☰
XTR101AP
XTR101AP
Active
Description:  IC TWO-WIRE TRANSMITTER 14 DIP
Manufacturer:  Texas Instruments
Datasheet:   XTR101AP Datasheet
History Price: $21.52000
In Stock: 8925
XTR101AP Specification
Specification
Part No
XTR101AP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Differential
Output Type
Voltage
Current - Supply
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
XTR101AP Related Parts
XTR101AG
XTR101AG
Texas Instruments
IC CURRENT TRANSMITTER 14CDIP
XTR101APG4
XTR101APG4
Texas Instruments
IC CURRENT TRANSMITTER 14CDIP
XTR101AU
XTR101AU
Texas Instruments
IC TWO-WIRE TRANSMITTER 16 SOIC
XTR101AU/1K
XTR101AU/1K
Texas Instruments
IC CURRENT TRANSMITTER 14SOIC
XTR101BG
XTR101BG
Texas Instruments
IC CURRENT TRANSMITTER 14CDIP
XTR103BU
XTR103BU
Texas Instruments
IC 2-WIRE I-TRANSMITTER 16-SOIC
XTR104BP
XTR104BP
Texas Instruments
IC CURRENT TRANSMITTER 14DIP
XTR104BU
XTR104BU
Texas Instruments
IC 4-20 MA I-TRANSMITTER 16-SOIC
XTR105P
XTR105P
Texas Instruments
IC CURRENT TRANSMITTER 14DIP
XTR105PA
XTR105PA
Texas Instruments
IC CURRENT TRANSMITTER 14DIP
XTR105U
XTR105U
Texas Instruments
IC CURRENT TRANSMITTER 14SOIC
XTR105U/2K5
XTR105U/2K5
Texas Instruments
IC CURRENT TRANSMITTER 14SOIC
XTR101AP Description
Product Overview

The Texas Instruments XTR101AP is a precision current transmitter designed for 4–20 mA current loop applications, widely used in industrial process control and automation. It integrates a low-drift voltage reference, an operational amplifier, and a precision current output stage into a single monolithic device, simplifying the design of current loop transmitters with high accuracy and stability.

The XTR101AP converts an analog input voltage signal into a proportional 4–20 mA output current, which can be transmitted over long distances with excellent noise immunity. It operates from a wide supply voltage range, allowing direct interface with loop-powered sensors and controllers. The device is designed for use in harsh industrial environments, with robust performance over a wide temperature range and low power consumption.

Key Features

* Integrated 4–20 mA current loop transmitter
* Precision voltage reference and low-drift amplifier included
* Wide operating voltage range: 7 V to 40 V
* High output current drive capability: up to 24 mA
* Low input offset voltage and low input bias current for accurate signal conversion
* Temperature stability: 10 ppm/°C typical for reference voltage
* Internally calibrated for high accuracy
* Low quiescent current: 1.2 mA typical
* Compatible with standard 250 Ω sense resistors for voltage-to-current conversion
* Overvoltage and reverse polarity protection capability
* Wide operating temperature range: –40°C to +85°C
* Available in 8-pin PDIP and SOIC packages

Electrical Specifications

* Supply Voltage (VS): 7 V to 40 V
* Output Current Range: 4 mA to 20 mA (standard)
* Reference Voltage (VREF): 2.5 V typical (internal bandgap reference)
* Reference Voltage Temperature Coefficient: 10 ppm/°C typical
* Input Voltage Range (VIN): 0 V to 5 V (can be adjusted via external circuitry)
* Input Offset Voltage: 250 µV max
* Input Bias Current: 0.5 µA typical
* Output Compliance Voltage: Up to (VS – 3.5 V)
* Maximum Output Current: 24 mA
* Linearity: ±0.02% of full scale typical
* Quiescent Current: 1.2 mA typical
* Output Current Temperature Coefficient: 10 ppm/°C typical
* Operating Temperature Range: –40°C to +85°C

Functional Description

The XTR101AP integrates a precision voltage reference, an operational amplifier, and a current output stage to convert a voltage input signal into a proportional current output suitable for 4–20 mA current loops. The internal voltage reference provides a stable, temperature-compensated voltage, which serves as a basis for the current output.

The device controls the output current by regulating the voltage across an external sense resistor placed in the current loop. By adjusting the input voltage and sense resistor value, users can precisely set the output current range. The output stage is designed to provide accurate current drive while maintaining a high compliance voltage to support long cable runs and various load conditions.

Internal compensation and calibration ensure minimal drift, low offset, and excellent linearity, making the XTR101AP ideal for precise sensor signal transmission in industrial control systems.

Typical Applications

* Industrial process control and automation
* 4–20 mA current loop transmitters
* Remote sensor signal conditioning
* Temperature, pressure, flow, and level sensor interfacing
* Data acquisition systems requiring noise-immune signal transmission
* Loop-powered instrumentation
* Building automation systems
* Factory automation and control networks

Design Considerations

* Selecting an accurate, low-temperature-coefficient sense resistor is critical for overall system accuracy.
* The device requires a minimum supply voltage of 7 V to maintain proper operation and output compliance.
* Proper layout and shielding can help reduce noise pickup in long cable runs.
* The input voltage range can be scaled externally to match various sensor outputs.
* The device can be powered directly from the current loop, simplifying system power requirements.
* Careful attention to PCB grounding and decoupling capacitors enhances stability and noise immunity.
* Overcurrent and short-circuit protection should be considered in system design to prevent damage.

Package Information

* Available in 8-pin PDIP and SOIC surface-mount packages
* Typical PDIP package dimensions: 9.8 mm × 6.35 mm
* SOIC package offers a compact footprint for space-constrained designs

Summary

The Texas Instruments XTR101AP is a robust and accurate 4–20 mA current loop transmitter IC that integrates a low-drift reference, precision amplifier, and output stage in a single package. Its wide supply voltage range, high linearity, and temperature stability make it an excellent choice for industrial sensor signal transmission and process control. The XTR101AP simplifies system design while ensuring reliable and precise current output for long-distance communication in noisy environments.
XTR101AP Compare Parts
  • XTR101AP vs XTR300AIRGWT
  • XTR101AP vs XTR300AIRGWR
  • XTR101AP vs XTR117AIDRBT
  • XTR101AP vs XTR117AIDRBR
  • XTR101AP vs XTR117AIDGKT
  • XTR101AP vs XTR117AIDGKRG4
  • XTR101AP vs XTR117AIDGKR
  • XTR101AP vs XTR116UA/2K5G4
  • XTR101AP vs XTR116UA/2K5
  • XTR101AP vs XTR116UA
  • XTR101AP vs XTR116U/2K5G4
  • XTR101AP vs XTR116U/2K5
  • XTR101AP vs XTR116U
  • XTR101AP vs XTR115UA/2K5
  • XTR101AP vs XTR115UA
  • XTR101AP vs XTR115U/2K5
  • XTR101AP vs XTR115U
  • XTR101AP vs XTR114UG4
  • XTR101AP vs XTR114UA/2K5
  • XTR101AP vs XTR114UA
  • XTR101AP vs XTR114U/2K5
  • XTR101AP vs XTR114U
  • XTR101AP vs XTR112UA/2K5
  • XTR101AP vs XTR112UA
  • XTR101AP vs XTR112U/2K5
  • XTR101AP vs XTR112U
  • XTR101AP vs XTR111AIDRCT
  • XTR101AP vs XTR111AIDRCR
  • XTR101AP vs XTR111AIDGQTG4
  • XTR101AP vs XTR111AIDGQT
  • XTR101AP vs XTR111AIDGQRG4
  • XTR101AP vs XTR111AIDGQR
  • XTR101AP vs XTR110KU/1K
  • XTR101AP vs XTR110KU
  • XTR101AP vs XTR110KPG4
  • XTR101AP vs XTR110KP
  • XTR101AP vs XTR110BG
  • XTR101AP vs XTR110AG
  • XTR101AP vs XTR108EA/2K5
  • XTR101AP vs XTR108EA
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you