☰
XOMAP3530BCBC
XOMAP3530BCBC
Obsolete
Description:  IC MPU OMAP-35XX 600MHZ 515FCBGA
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 5680
XOMAP3530BCBC Specification
Specification
Part No
XOMAP3530BCBC
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
OMAP-35xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Signal Processing; C64x+, Multimedia; NEON? SIMD
RAM Controllers
LPDDR
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (3), USB 2.0 (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
515-VFBGA, FCBGA
XOMAP3530BCBC Related Parts
XOMAP3503BCBB
XOMAP3503BCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
XOMAP3503BCUS
XOMAP3503BCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
XOMAP3515BCBB
XOMAP3515BCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
XOMAP3515BCUS
XOMAP3515BCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
XOMAP3525BCBB
XOMAP3525BCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
XOMAP3525BCUS
XOMAP3525BCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
XOMAP3530BCBB
XOMAP3530BCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
XOMAP3530BCUS
XOMAP3530BCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
XOMAPL137BZKB3
XOMAPL137BZKB3
Texas Instruments
IC MPU OMAP-L1X 375MHZ 256BGA
XOMAPL137DZKBA3
XOMAPL137DZKBA3
Texas Instruments
IC MPU OMAP-L1X 375MHZ 256BGA
XOMAPL138ZCE
XOMAPL138ZCE
Texas Instruments
IC MPU OMAP-L1X 300MHZ 361NFBGA
XOMAPL138ZWT
XOMAPL138ZWT
Texas Instruments
IC MPU OMAP-L1X 300MHZ 361NFBGA
XOMAP3530BCBC Compare Parts
  • XOMAP3530BCBC vs XOMAPL138ZCE
  • XOMAP3530BCBC vs XOMAPL137DZKBA3
  • XOMAP3530BCBC vs XOMAPL137BZKB3
  • XOMAP3530BCBC vs XOMAP3530BCUS
  • XOMAP3530BCBC vs XOMAP3530BCBB
  • XOMAP3530BCBC vs XOMAP3525BCUS
  • XOMAP3530BCBC vs XOMAP3525BCBB
  • XOMAP3530BCBC vs XOMAP3515BCUS
  • XOMAP3530BCBC vs XOMAP3515BCBB
  • XOMAP3530BCBC vs XOMAP3503BCUS
  • XOMAP3530BCBC vs XOMAP3503BCBB
  • XOMAP3530BCBC vs XOMAPL137AZKBT3
  • XOMAP3530BCBC vs XOMAPL137AZKB3
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.