VSP7500ZWV
VSP7500ZWV
Obsolete
Description:  IC AFE 4 CHAN 16BIT 159NFBGA
Manufacturer:  Texas Instruments
Datasheet:   VSP7500ZWV Datasheet
History Price: Obsolete
In Stock: 1800
VSP7500ZWV Specification
Specification
Part No
VSP7500ZWV
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
4
Power (Watts)
400 mW
Voltage - Supply, Analog
1.65V ~ 1.95V, 2.7V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 1.95V, 2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
159-TFBGA
Supplier Device Package
159-NFBGA (8x8)
VSP7500ZWV PDF Datasheet
VSP7500ZWV Related Parts
VSP01M01ZWD
VSP01M01ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M01ZWDR
VSP01M01ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWD
VSP01M02ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWDR
VSP01M02ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP1021PFB
VSP1021PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP1021PFBG4
VSP1021PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFB
VSP10T21PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFBG4
VSP10T21PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP2560PT
VSP2560PT
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTG4
VSP2560PTG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTR
VSP2560PTR
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTRG4
VSP2560PTRG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP7500ZWV Compare Parts
  • VSP7500ZWV vs VSP7502ZWV
  • VSP7500ZWV vs VSP7500ZWVR
  • VSP7500ZWV vs VSP5622RSLR
  • VSP7500ZWV vs VSP5621RSLR
  • VSP7500ZWV vs VSP5620RSLR
  • VSP7500ZWV vs VSP5612RSHR
  • VSP7500ZWV vs VSP5611RSHR
  • VSP7500ZWV vs VSP5610RSHR
  • VSP7500ZWV vs VSP5010PMRG6
  • VSP7500ZWV vs VSP5010PMR
  • VSP7500ZWV vs VSP5010PMG6
  • VSP7500ZWV vs VSP5010PM
  • VSP7500ZWV vs VSP5000PMRG6
  • VSP7500ZWV vs VSP5000PMR
  • VSP7500ZWV vs VSP5000PMG6
  • VSP7500ZWV vs VSP5000PM
  • VSP7500ZWV vs VSP2590ZWVR
  • VSP7500ZWV vs VSP2590ZWV
  • VSP7500ZWV vs VSP2582RHNRG4
  • VSP7500ZWV vs VSP2582RHNR
  • VSP7500ZWV vs VSP2582RHNG4
  • VSP7500ZWV vs VSP2582RHN
  • VSP7500ZWV vs VSP2582RHHR
  • VSP7500ZWV vs VSP2566PTRG4
  • VSP7500ZWV vs VSP2566PTR
  • VSP7500ZWV vs VSP2566PTG4
  • VSP7500ZWV vs VSP2566PT
  • VSP7500ZWV vs VSP2562PTR
  • VSP7500ZWV vs VSP2562PTG4
  • VSP7500ZWV vs VSP2562PT
  • VSP7500ZWV vs VSP2560PTRG4
  • VSP7500ZWV vs VSP2560PTR
  • VSP7500ZWV vs VSP2560PTG4
  • VSP7500ZWV vs VSP2560PT
  • VSP7500ZWV vs VSP10T21PFBG4
  • VSP7500ZWV vs VSP10T21PFB
  • VSP7500ZWV vs VSP1021PFBG4
  • VSP7500ZWV vs VSP1021PFB
  • VSP7500ZWV vs VSP01M02ZWDR
  • VSP7500ZWV vs VSP01M02ZWD
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK