VSP5010PMR
VSP5010PMR
Active
Description:  IC AFE 2 CHAN 12BIT 64LQFP
Manufacturer:  Texas Instruments
Datasheet:   VSP5010PMR Datasheet
History Price: $19.25000
In Stock: 3000
VSP5010PMR Specification
Specification
Part No
VSP5010PMR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
2
Power (Watts)
290 mW
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
VSP5010PMR Related Parts
VSP01M01ZWD
VSP01M01ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M01ZWDR
VSP01M01ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWD
VSP01M02ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWDR
VSP01M02ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP1021PFB
VSP1021PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP1021PFBG4
VSP1021PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFB
VSP10T21PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFBG4
VSP10T21PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP2560PT
VSP2560PT
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTG4
VSP2560PTG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTR
VSP2560PTR
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTRG4
VSP2560PTRG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP5010PMR Compare Parts
  • VSP5010PMR vs VSP7502ZWV
  • VSP5010PMR vs VSP7500ZWVR
  • VSP5010PMR vs VSP7500ZWV
  • VSP5010PMR vs VSP5622RSLR
  • VSP5010PMR vs VSP5621RSLR
  • VSP5010PMR vs VSP5620RSLR
  • VSP5010PMR vs VSP5612RSHR
  • VSP5010PMR vs VSP5611RSHR
  • VSP5010PMR vs VSP5610RSHR
  • VSP5010PMR vs VSP5010PMRG6
  • VSP5010PMR vs VSP5010PMG6
  • VSP5010PMR vs VSP5010PM
  • VSP5010PMR vs VSP5000PMRG6
  • VSP5010PMR vs VSP5000PMR
  • VSP5010PMR vs VSP5000PMG6
  • VSP5010PMR vs VSP5000PM
  • VSP5010PMR vs VSP2590ZWVR
  • VSP5010PMR vs VSP2590ZWV
  • VSP5010PMR vs VSP2582RHNRG4
  • VSP5010PMR vs VSP2582RHNR
  • VSP5010PMR vs VSP2582RHNG4
  • VSP5010PMR vs VSP2582RHN
  • VSP5010PMR vs VSP2582RHHR
  • VSP5010PMR vs VSP2566PTRG4
  • VSP5010PMR vs VSP2566PTR
  • VSP5010PMR vs VSP2566PTG4
  • VSP5010PMR vs VSP2566PT
  • VSP5010PMR vs VSP2562PTR
  • VSP5010PMR vs VSP2562PTG4
  • VSP5010PMR vs VSP2562PT
  • VSP5010PMR vs VSP2560PTRG4
  • VSP5010PMR vs VSP2560PTR
  • VSP5010PMR vs VSP2560PTG4
  • VSP5010PMR vs VSP2560PT
  • VSP5010PMR vs VSP10T21PFBG4
  • VSP5010PMR vs VSP10T21PFB
  • VSP5010PMR vs VSP1021PFBG4
  • VSP5010PMR vs VSP1021PFB
  • VSP5010PMR vs VSP01M02ZWDR
  • VSP5010PMR vs VSP01M02ZWD
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK