☰
VCA822ID
VCA822ID
Active
Description:  IC VARIABLE GAIN 1 CIRC 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   VCA822ID Datasheet
History Price: $8.20000
In Stock: 18800
VCA822ID Specification
Specification
Part No
VCA822ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Variable Gain
Number of Circuits
1
Output Type
-
Slew Rate
1700V/μs
Gain Bandwidth Product
-
-3db Bandwidth
168 MHz
Current - Input Bias
19 μA
Voltage - Input Offset
4 mV
Current - Supply
36mA
Current - Output / Channel
160 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
VCA822ID Related Parts
VCA2611Y/250
VCA2611Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2611Y/2K
VCA2611Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y-1/2K
VCA2612Y-1/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/250
VCA2612Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/2K
VCA2612Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/2KG4
VCA2612Y/2KG4
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/250
VCA2613Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/250-TI
VCA2613Y/250-TI
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/2K
VCA2613Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2614Y/250
VCA2614Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 32TQFP
VCA2614Y/2K
VCA2614Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 32TQFP
VCA2615PFBR
VCA2615PFBR
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA822ID Description
Texas Instruments VCA822ID Overview

The Texas Instruments VCA822ID is a precision voltage-controlled amplifier (VCA) designed for high-performance audio and signal processing applications. This device features excellent dynamic range, low distortion, and a wide frequency response, making it suitable for professional audio equipment, communications systems, and instrumentation. The VCA822ID is particularly useful in applications that require fine control over signal amplification, such as volume control, dynamic range compression, and automatic gain control (AGC) in audio and RF systems.

Key Features

* Low Distortion and High Linearity: The VCA822ID offers extremely low total harmonic distortion (THD) and excellent linearity across a wide range of signal amplitudes, making it ideal for high-fidelity audio applications where signal integrity is critical.
* Wide Dynamic Range: With a broad dynamic range, the VCA822ID ensures accurate amplification of both small and large signals without introducing unwanted noise or clipping.
* Voltage-Controlled Gain: The VCA822ID provides a voltage-controlled gain (VGC), which allows for seamless adjustment of the amplification level via an external control voltage. This feature is critical for applications such as automated volume control and dynamic signal processing.
* Low Noise Performance: The device offers low noise characteristics, ensuring minimal degradation of the original signal. This is crucial in sensitive audio and communication systems where noise levels must be kept as low as possible.
* Wide Frequency Response: The VCA822ID is capable of handling signals over a wide frequency range, typically from 10Hz to 1MHz, making it suitable for both audio and RF applications.
* Single-Supply Operation: The VCA822ID can operate on a single supply, simplifying the design of circuits and reducing the number of required power rails.
* Integrated Precision Components: The VCA822ID integrates precision internal components, including a low-noise op-amp and a high-speed voltage-to-current converter, to deliver reliable performance in demanding applications.
* Low Power Consumption: Despite its high-performance characteristics, the VCA822ID operates with low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
* Differential Output: The device provides a differential output, which enhances signal quality and provides better noise immunity in differential signal processing applications.

Specifications

* Operating Voltage: The VCA822ID operates with a single supply voltage ranging from 2.7V to 12V, allowing it to be used in various systems with different voltage rails.
* Gain Control Voltage: The control voltage for adjusting the gain typically ranges from 0V to 5V, with the gain changing proportionally to the input control voltage.
* Bandwidth: The VCA822ID offers a wide bandwidth of 10Hz to 1MHz, ensuring that it can handle both low-frequency audio signals and high-frequency RF signals without significant signal degradation.
* Total Harmonic Distortion (THD): The VCA822ID achieves a THD of typically 0.0003%, ensuring ultra-low distortion for high-fidelity applications.
* Noise Performance: The device features an excellent signal-to-noise ratio (SNR), with a typical value of 110dB, making it ideal for high-performance audio applications where noise rejection is essential.
* Control Pin Characteristics: The device’s gain control pin has a typical input impedance of 100kΩ, and the control voltage response is linear over the specified control range, providing precise and predictable gain adjustments.
* Output Drive Capability: The VCA822ID can drive loads with impedances as low as 10kΩ while maintaining low distortion and high output fidelity.
* Slew Rate: The VCA822ID offers a high slew rate of 4V/μs, which allows it to handle rapidly changing signals without significant distortion or clipping.
* Power Consumption: The device operates with low power consumption, typically around 6mA, ensuring minimal impact on the overall power budget of the system.

Applications

* Audio Signal Processing: The VCA822ID is commonly used in professional audio systems for volume control, dynamic range compression, equalization, and other signal processing tasks. Its low distortion and high linearity ensure high-quality audio output for applications such as mixing consoles, home audio systems, and PA systems.
* Automatic Gain Control (AGC): In communication systems, the VCA822ID can be used for AGC in both analog and digital formats. Its precise control over gain makes it ideal for maintaining consistent signal levels in variable-input environments.
* Wireless Communication: The wide frequency response of the VCA822ID, combined with its low noise and high dynamic range, makes it well-suited for RF applications, such as signal conditioning and amplification in wireless transmitters and receivers.
* Instrumentation and Measurement: The device is used in instrumentation systems where accurate signal amplification and noise control are critical. Its low noise and high linearity make it ideal for sensitive measurement systems, including oscilloscopes and signal analyzers.
* Hearing Aids: The VCA822ID’s precise gain control and low power consumption make it an excellent choice for hearing aids, where volume levels need to be dynamically adjusted based on environmental conditions.
* Voice-Activated Systems: In voice recognition or voice-controlled systems, the VCA822ID helps improve the quality of the incoming audio signals by providing accurate amplification and noise rejection.

Conclusion

The Texas Instruments VCA822ID is a high-performance voltage-controlled amplifier that combines low distortion, high linearity, and low noise, making it ideal for demanding applications in both audio and RF signal processing. With its wide bandwidth, low power consumption, and precise gain control, it is well-suited for use in professional audio equipment, communication systems, and instrumentation. The VCA822ID delivers reliable performance across a wide range of signal levels and frequencies, ensuring that users can achieve high-fidelity, low-noise amplification in their designs. Whether used for volume control, automatic gain control, or signal conditioning, the VCA822ID provides the precision and reliability required in today's sophisticated signal processing systems.
VCA822ID Compare Parts
  • VCA822ID vs VCA8617PAGR
  • VCA822ID vs VCA8613YT
  • VCA822ID vs VCA8613YR
  • VCA822ID vs VCA8500IRGCTG4
  • VCA822ID vs VCA8500IRGCT
  • VCA822ID vs VCA8500IRGCR
  • VCA822ID vs VCA824IDR
  • VCA822ID vs VCA824IDGST
  • VCA822ID vs VCA824IDGSR
  • VCA822ID vs VCA824ID
  • VCA822ID vs VCA822IDRG4
  • VCA822ID vs VCA822IDR
  • VCA822ID vs VCA822IDGST
  • VCA822ID vs VCA822IDGSR
  • VCA822ID vs VCA822IDG4
  • VCA822ID vs VCA821IDR
  • VCA822ID vs VCA821IDGST
  • VCA822ID vs VCA821IDGSR
  • VCA822ID vs VCA821ID
  • VCA822ID vs VCA820IDR
  • VCA822ID vs VCA820IDGST
  • VCA822ID vs VCA820IDGSR
  • VCA822ID vs VCA820ID
  • VCA822ID vs VCA810IDRG4
  • VCA822ID vs VCA810IDR
  • VCA822ID vs VCA810IDG4
  • VCA822ID vs VCA810ID
  • VCA822ID vs VCA810AIDR
  • VCA822ID vs VCA810AID
  • VCA822ID vs VCA610U
  • VCA822ID vs VCA2619YT
  • VCA822ID vs VCA2619YR
  • VCA822ID vs VCA2618YT
  • VCA822ID vs VCA2618YR
  • VCA822ID vs VCA2617RHBT
  • VCA822ID vs VCA2617RHBR
  • VCA822ID vs VCA2616YT
  • VCA822ID vs VCA2616YR
  • VCA822ID vs VCA2615RGZT
  • VCA822ID vs VCA2615RGZR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.