☰
UCD3138064RMHT
UCD3138064RMHT
Active
Description:  IC DGTL PWR CTRLR 40WQFN
Manufacturer:  Texas Instruments
History Price: $13.42660
In Stock: 33360
UCD3138064RMHT Specification
Specification
Part No
UCD3138064RMHT
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Digital Power Controller
Voltage - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (6x6)
UCD3138064RMHT Related Parts
UCD3138064ARGCR
UCD3138064ARGCR
Texas Instruments
IC DGTL PWR CTLR 64VQFN
UCD3138064ARGCT
UCD3138064ARGCT
Texas Instruments
IC DGTL PWR CTLR 64VQFN
UCD3138064RGCR
UCD3138064RGCR
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD3138064RGCT
UCD3138064RGCT
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD3138064RGZR
UCD3138064RGZR
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3138064RGZT
UCD3138064RGZT
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3138064RJAR
UCD3138064RJAR
Texas Instruments
HIGHLY-INTEGRATED DIGITAL CONTRO
UCD3138064RMHR
UCD3138064RMHR
Texas Instruments
DIGITAL CONTROLLER
UCD3138128APFC
UCD3138128APFC
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3138128APFCR
UCD3138128APFCR
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3138128PFC
UCD3138128PFC
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3138A64PFC
UCD3138A64PFC
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3138064RMHT Compare Parts
  • UCD3138064RMHT vs UCD3138RMHR
  • UCD3138064RMHT vs UCD3138RJAT
  • UCD3138064RMHT vs UCD3138RJAR
  • UCD3138064RMHT vs UCD3138RHAT
  • UCD3138064RMHT vs UCD3138RHAR
  • UCD3138064RMHT vs UCD3138RGCT
  • UCD3138064RMHT vs UCD3138RGCR
  • UCD3138064RMHT vs UCD3138ARMHT
  • UCD3138064RMHT vs UCD3138ARMHR
  • UCD3138064RMHT vs UCD3138ARJAT
  • UCD3138064RMHT vs UCD3138ARJAR
  • UCD3138064RMHT vs UCD3138ARGCT
  • UCD3138064RMHT vs UCD3138ARGCR
  • UCD3138064RMHT vs UCD3138A64PFCR
  • UCD3138064RMHT vs UCD3138A64PFC
  • UCD3138064RMHT vs UCD3138128PFC
  • UCD3138064RMHT vs UCD3138128APFCR
  • UCD3138064RMHT vs UCD3138128APFC
  • UCD3138064RMHT vs UCD3138064RMHR
  • UCD3138064RMHT vs UCD3138064RJAR
  • UCD3138064RMHT vs UCD3138064RGZT
  • UCD3138064RMHT vs UCD3138064RGZR
  • UCD3138064RMHT vs UCD3138064RGCT
  • UCD3138064RMHT vs UCD3138064RGCR
  • UCD3138064RMHT vs UCD3138064ARGCT
  • UCD3138064RMHT vs UCD3138064ARGCR
  • UCD3138064RMHT vs UCD3138128PFCR
  • UCD3138064RMHT vs UCD3138064ARMHT
  • UCD3138064RMHT vs UCD3138064ARMHR
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.