UCC3911DPTR-3
UCC3911DPTR-3
Obsolete
Description:  IC BATT PROT LI-ION 2CELL 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 28900
UCC3911DPTR-3 Specification
Specification
Part No
UCC3911DPTR-3
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Fault Protection
Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC3911DPTR-3 PDF Datasheet
UCC3911DPTR-3 Related Parts
UCC3911DP-1
UCC3911DP-1
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-2
UCC3911DP-2
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-2G4
UCC3911DP-2G4
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-3
UCC3911DP-3
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-3G4
UCC3911DP-3G4
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-4
UCC3911DP-4
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DP-4G4
UCC3911DP-4G4
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3911DPTR-3G4
UCC3911DPTR-3G4
Texas Instruments
IC BATT PROT LI-ION 2CELL 16SOIC
UCC3952DP-1
UCC3952DP-1
Texas Instruments
IC BATT PROT LI-ION 1CELL 16SOIC
UCC3952DP-2
UCC3952DP-2
Texas Instruments
IC BATT PROT LI-ION 1CELL 16SOIC
UCC3952DP-3
UCC3952DP-3
Texas Instruments
IC BATT PROT LI-ION 1CELL 16SOIC
UCC3952DP-4
UCC3952DP-4
Texas Instruments
IC BATT PROT LI-ION 1CELL 16SOIC
UCC3911DPTR-3 Compare Parts
  • UCC3911DPTR-3 vs UCC3958PWP-2
  • UCC3911DPTR-3 vs UCC3958PWP-1
  • UCC3911DPTR-3 vs UCC3958DP-4
  • UCC3911DPTR-3 vs UCC3958DP-3
  • UCC3911DPTR-3 vs UCC3958DP-1
  • UCC3911DPTR-3 vs UCC3957MTR-4G4
  • UCC3911DPTR-3 vs UCC3957MTR-4
  • UCC3911DPTR-3 vs UCC3957MTR-3G4
  • UCC3911DPTR-3 vs UCC3957MTR-3
  • UCC3911DPTR-3 vs UCC3957MTR-2G4
  • UCC3911DPTR-3 vs UCC3957MTR-2
  • UCC3911DPTR-3 vs UCC3957MTR-1G4
  • UCC3911DPTR-3 vs UCC3957MTR-1
  • UCC3911DPTR-3 vs UCC3957M-4G4
  • UCC3911DPTR-3 vs UCC3957M-4
  • UCC3911DPTR-3 vs UCC3957M-3G4
  • UCC3911DPTR-3 vs UCC3957M-3
  • UCC3911DPTR-3 vs UCC3957M-2G4
  • UCC3911DPTR-3 vs UCC3957M-2
  • UCC3911DPTR-3 vs UCC3957M-1G4
  • UCC3911DPTR-3 vs UCC3957M-1
  • UCC3911DPTR-3 vs UCC3952PW-4
  • UCC3911DPTR-3 vs UCC3952PW-3
  • UCC3911DPTR-3 vs UCC3952PW-2
  • UCC3911DPTR-3 vs UCC3952PW-1
  • UCC3911DPTR-3 vs UCC3952DP-4
  • UCC3911DPTR-3 vs UCC3952DP-3
  • UCC3911DPTR-3 vs UCC3952DP-2
  • UCC3911DPTR-3 vs UCC3952DP-1
  • UCC3911DPTR-3 vs UCC3911DPTR-3G4
  • UCC3911DPTR-3 vs UCC3911DP-4G4
  • UCC3911DPTR-3 vs UCC3911DP-4
  • UCC3911DPTR-3 vs UCC3911DP-3G4
  • UCC3911DPTR-3 vs UCC3911DP-3
  • UCC3911DPTR-3 vs UCC3911DP-2G4
  • UCC3911DPTR-3 vs UCC3911DP-2
  • UCC3911DPTR-3 vs UCC3911DP-1
  • UCC3911DPTR-3 vs UCC3952AGSH-3
  • UCC3911DPTR-3 vs UCC3952AGSH-1
  • UCC3911DPTR-3 vs UCC3958PWP-1
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.