☰
UCC2946D
UCC2946D
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2946D Datasheet
History Price: $6.58000
In Stock: 3860
UCC2946D Specification
Specification
Part No
UCC2946D
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
Adjustable/Selectable
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC2946D PDF Datasheet
UCC2946D Related Parts
UCC1913J
UCC1913J
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
UCC1921J
UCC1921J
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
UCC2920DP
UCC2920DP
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
UCC2946DG4
UCC2946DG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
UCC2946DTR
UCC2946DTR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
UCC2946DTRG4
UCC2946DTRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
UCC2946PW
UCC2946PW
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
UCC2946PWG4
UCC2946PWG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
UCC2946PWTR
UCC2946PWTR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
UCC2946PWTRG4
UCC2946PWTRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
UCC2946TPWRQ1
UCC2946TPWRQ1
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
UCC39151DP
UCC39151DP
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
UCC2946D Description
Overview of Texas Instruments UCC2946D

The Texas Instruments UCC2946D is a precision voltage supervisor designed to monitor and manage up to five independent system voltages. It offers a robust solution for systems that require reliable power sequencing, undervoltage detection, reset control, and watchdog supervision. Packaged in an 8-pin SOIC (Small Outline Integrated Circuit), the UCC2946D is particularly suited for embedded systems, microcontroller-based designs, industrial control, and telecom applications where power integrity and fault detection are essential.

Key Functional Description

The UCC2946D integrates several supervisory functions into a single IC:

* Monitors up to five independent voltages (V1–V4 externally via resistors, V5 internally set to 2.5 V)
* Generates active-low reset if any monitored voltage is below threshold
* Includes a watchdog timer for microcontroller activity monitoring
* Provides power-on reset with programmable delay
* Includes a manual reset (MR) input
* Outputs an independent watchdog fault signal

This comprehensive feature set enables coordinated system startup and fault response with minimal external components.

Voltage Monitoring Capabilities

The UCC2946D allows designers to configure thresholds for four monitored voltages (V1–V4) through external resistor dividers, while the fifth input (V5) is internally referenced. The device compares these inputs to an internal 1.230 V reference and asserts a reset if any voltage falls below its threshold.

* Monitored Voltages: 5 total (4 adjustable, 1 fixed at 2.5 V)
* Reference Voltage: 1.230 V ±1.5% (typical)
* Input Threshold Accuracy: ±2.0% over temperature
* Internal V5 Threshold: 2.5 V (fixed)
* Hysteresis: Typically 5 mV to avoid false resets

Reset and Timing Features

The device provides a reliable system reset during power-up, brownout, or fault conditions. Reset timing is programmable via external capacitors, allowing precise control of system response.

* Reset Output Type: Open-drain, active-low (RESET)
* Reset Delay Time: Adjustable via external capacitor on CT pin

* 1 μF provides approximately 200 ms delay
* Reset Pulse Width: Proportional to CT capacitor
* Manual Reset (MR): Active-low, debounced input
* Reset Assertion Delay: < 5 μs (typical) after fault detection

Watchdog Timer Functionality

The UCC2946D includes an integrated watchdog timer to detect microcontroller software failures. The WDI (watchdog input) must be toggled periodically; failure to do so results in a watchdog fault output (WDFLT).

* Watchdog Input (WDI): Edge-triggered digital input
* Watchdog Timeout Period: Programmable via CT pin (same as reset delay)
* Watchdog Fault Output (WDFLT): Open-drain, active-low
* Watchdog Timer Disable: Tie WDI to GND or VDD through a large resistor to disable

Power Supply and Consumption

The UCC2946D is designed to operate from a single supply voltage. It consumes minimal current, making it suitable for low-power and battery-operated designs.

* Operating Voltage Range: 2.7 V to 5.5 V
* Quiescent Current: 120 μA (typical at 5 V)
* Startup Time: < 10 μs typical

Package and Pinout

The UCC2946D is offered in an 8-pin SOIC package, which is compact and well-suited for space-constrained PCB layouts.

* Package Type: SOIC (D)
* Pin Count: 8
* Pin Assignments:

* VDD – Power supply input
* CT – External capacitor for timing
* MR – Manual reset input
* RESET – Reset output
* WDI – Watchdog input
* WDFLT – Watchdog fault output
* V5MON – 2.5 V internal monitor input
* GND – Ground

Operating Conditions and Reliability

This device is qualified for industrial temperature ranges and is engineered for high reliability in critical power supervision tasks.

* Operating Temperature Range: –40°C to +85°C
* Latch-Up Immunity: High
* ESD Rating: 2 kV HBM (Human Body Model)

Application Areas

The UCC2946D is well-suited for applications where multiple voltage rails must be monitored and coordinated startup/shutdown behavior is required:

* Embedded control systems
* FPGA and ASIC voltage supervision
* Microprocessor power sequencing
* Industrial automation equipment
* Telecom base stations
* Consumer electronics with multi-rail designs

Conclusion

The Texas Instruments UCC2946D is a versatile and highly integrated voltage supervisor with watchdog functionality, designed to protect complex electronic systems from undervoltage and system hang conditions. Its precision voltage detection, programmable timing, and low power consumption make it a highly reliable choice for embedded and industrial designs requiring robust supervisory control over multiple supply rails.
UCC2946D Compare Parts
  • UCC2946D vs UCC3946PW
  • UCC2946D vs UCC3946NG4
  • UCC2946D vs UCC3946N
  • UCC2946D vs UCC3946DTR
  • UCC2946D vs UCC3946D
  • UCC2946D vs UCC39151PWP
  • UCC2946D vs UCC39151DP
  • UCC2946D vs UCC2946TPWRQ1
  • UCC2946D vs UCC2946PWTRG4
  • UCC2946D vs UCC2946PWTR
  • UCC2946D vs UCC2946PWG4
  • UCC2946D vs UCC2946PW
  • UCC2946D vs UCC2946DTRG4
  • UCC2946D vs UCC2946DTR
  • UCC2946D vs UCC2946DG4
  • UCC2946D vs UCC2920DP
  • UCC2946D vs UCC1921J
  • UCC2946D vs UCC1913J
  • UCC2946D vs UCC391PTR
  • UCC2946D vs UCC2946PWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.