UCC2305DW
UCC2305DW
Obsolete
Description:  IC HID LAMP CNTRL 120KHZ 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2305DW Datasheet
History Price: $10.51000
In Stock: 18900
UCC2305DW Specification
Specification
Part No
UCC2305DW
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
HID Lamp Controller
Frequency
80kHz ~ 120kHz
Voltage - Supply
5V ~ 18V
Current - Supply
100 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UCC2305DW PDF Datasheet
UCC2305DW Related Parts
UCC2305DWG4
UCC2305DWG4
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28SOIC
UCC2305N
UCC2305N
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28DIP
UCC2305TDWRQ1
UCC2305TDWRQ1
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28SOIC
UCC2972N
UCC2972N
Texas Instruments
IC CCFL CNTRL 160KHZ 8DIP
UCC2972NG4
UCC2972NG4
Texas Instruments
IC CCFL CNTRL 160KHZ 8DIP
UCC2972PW
UCC2972PW
Texas Instruments
IC CCFL CNTRL 160KHZ 8TSSOP
UCC2972PWG4
UCC2972PWG4
Texas Instruments
IC CCFL CNTRL 160KHZ 8TSSOP
UCC2973PW
UCC2973PW
Texas Instruments
IC CCFL CNTRL 160KHZ 8TSSOP
UCC2973PWTR
UCC2973PWTR
Texas Instruments
IC CCFL CNTRL 160KHZ 8TSSOP
UCC3305DW
UCC3305DW
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28SOIC
UCC3305DWTR
UCC3305DWTR
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28SOIC
UCC3305DWTRG4
UCC3305DWTRG4
Texas Instruments
IC HID LAMP CNTRL 120KHZ 28SOIC
UCC2305DW Compare Parts
  • UCC2305DW vs UCC3974PW
  • UCC2305DW vs UCC3973PWTR
  • UCC2305DW vs UCC3973PW
  • UCC2305DW vs UCC3973NG4
  • UCC2305DW vs UCC3973N
  • UCC2305DW vs UCC3972PWTRG4
  • UCC2305DW vs UCC3972PWTR
  • UCC2305DW vs UCC3972PWG4
  • UCC2305DW vs UCC3972PW
  • UCC2305DW vs UCC3972N
  • UCC2305DW vs UCC3305NG4
  • UCC2305DW vs UCC3305N
  • UCC2305DW vs UCC3305DWTRG4
  • UCC2305DW vs UCC3305DWTR
  • UCC2305DW vs UCC3305DW
  • UCC2305DW vs UCC2973PWTR
  • UCC2305DW vs UCC2973PW
  • UCC2305DW vs UCC2972PWG4
  • UCC2305DW vs UCC2972PW
  • UCC2305DW vs UCC2972NG4
  • UCC2305DW vs UCC2972N
  • UCC2305DW vs UCC2305TDWRQ1
  • UCC2305DW vs UCC2305N
  • UCC2305DW vs UCC2305DWG4
  • UCC2305DW vs UCC3972N
  • UCC2305DW vs UCC2974PW
  • UCC2305DW vs UCC2973PW
  • UCC2305DW vs UCC2972N
  • UCC2305DW vs UCC2305N
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you