Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UC3852DTR
UC3852DTR
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CCM 200KHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC3852DTR Datasheet
History Price: $2.72850
In Stock: 2160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC3852DTR Specification
Specification
Part No
UC3852DTR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
200kHz
Current - Startup
400 μA
Voltage - Supply
14.5V ~ 30V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC3852DTR PDF Datasheet
UC3852DTR Datasheet
Click and Download: UC3852DTR Datasheet
UC3852DTR Related Parts
UC3852D
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC3852N
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC3852NG4
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC3853D
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC3853DTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC3853N
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC3853NG4
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC3854ADW
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC3854ADWG4
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC3854ADWTR
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC3854ADWTRG4
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC3854AN
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
UC3852DTR Compare Parts
UC3852DTR vs UC3855BN
UC3852DTR vs UC3855BDWTR
UC3852DTR vs UC3855BDWG4
UC3852DTR vs UC3855BDW
UC3852DTR vs UC3855ANG4
UC3852DTR vs UC3855AN
UC3852DTR vs UC3855ADWTR
UC3852DTR vs UC3855ADWG4
UC3852DTR vs UC3855ADW
UC3852DTR vs UC3854QTR
UC3852DTR vs UC3854QG3
UC3852DTR vs UC3854Q
UC3852DTR vs UC3854NG4
UC3852DTR vs UC3854N-F
UC3852DTR vs UC3854N
UC3852DTR vs UC3854DWTRG4
UC3852DTR vs UC3854DWTR-FG4
UC3852DTR vs UC3854DWTR-F
UC3852DTR vs UC3854DWTR
UC3852DTR vs UC3854DWG4
UC3852DTR vs UC3854DW
UC3852DTR vs UC3854BNG4
UC3852DTR vs UC3854BN
UC3852DTR vs UC3854BDWTRG4
UC3852DTR vs UC3854BDWTR
UC3852DTR vs UC3854BDWG4
UC3852DTR vs UC3854BDW
UC3852DTR vs UC3854ANG4
UC3852DTR vs UC3854AN
UC3852DTR vs UC3854ADWTRG4
UC3852DTR vs UC3854ADWTR
UC3852DTR vs UC3854ADWG4
UC3852DTR vs UC3854ADW
UC3852DTR vs UC3853NG4
UC3852DTR vs UC3853N
UC3852DTR vs UC3853DTR
UC3852DTR vs UC3853D
UC3852DTR vs UC3852NG4
UC3852DTR vs UC3852N
UC3852DTR vs UC3852D
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B