☰
UC3836D
UC3836D
Active
Description:  IC LNR REG CTRLR 1OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3836D Datasheet
History Price: $11.00000
In Stock: 14640
UC3836D Specification
Specification
Part No
UC3836D
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
1
Current - Supply
3.75mA
Voltage - Input
5.2V ~ 35V
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
Surface Mount
Supplier Device Package
8-SOIC
UC3836D PDF Datasheet
UC3836D Related Parts
UC3832DW
UC3832DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832DWG4
UC3832DWG4
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832DWTR
UC3832DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3832N
UC3832N
Texas Instruments
IC LNR REG CTRLR 1OUT 14DIP
UC3832NG4
UC3832NG4
Texas Instruments
IC LNR REG CTRLR 1OUT 14DIP
UC3833DW
UC3833DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3833DWTR
UC3833DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3833J
UC3833J
Texas Instruments
ANALOG CIRCUIT, 1 FUNC, CDIP8
UC3833N
UC3833N
Texas Instruments
IC LNR REG CTRLR 1OUT 8DIP
UC3833NG4
UC3833NG4
Texas Instruments
IC LNR REG CTRLR 1OUT 8DIP
UC3834DW
UC3834DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3834DWG4
UC3834DWG4
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC3836D Description
The Texas Instruments UC3836D is a high-performance, high-voltage switching regulator controller designed for use in power supply systems. It is a member of the UC383x series of pulse-width modulation (PWM) controllers, which are known for their versatility, reliability, and efficiency in managing and regulating power supplies. The UC3836D is particularly suitable for use in high-current, high-power applications requiring precise control and regulation. Below is a comprehensive description of the UC3836D, including its specifications, features, and typical applications.

## General Description

The UC3836D is a pulse-width modulation (PWM) controller designed to regulate the output voltage of a power supply by adjusting the duty cycle of the switching elements. It features a high-voltage startup capability, making it suitable for use in both low and high-voltage applications. The device provides various control and protection features, making it ideal for designing reliable and efficient power supply systems.

## Key Specifications

1. Control Characteristics:
- Control Type: The UC3836D uses a voltage-mode control scheme with a built-in error amplifier, which allows for precise regulation of the output voltage.
- Oscillator Frequency: The device operates with an oscillator frequency ranging from 25 kHz to 500 kHz. The frequency can be set using an external timing capacitor and resistor, providing flexibility for different applications.

2. Input Voltage:
- Operating Voltage Range: The UC3836D operates over a wide input voltage range of 10V to 30V. This allows it to be used in various power supply designs, including those with high input voltages.

3. Current Sensing and Limiting:
- Current Sense: The device includes a current sense input that allows for over-current protection and limiting. This feature helps prevent damage to the power supply and associated components by monitoring and controlling the current flowing through the switching element.

4. Output Driver:
- Output Driver Capability: The UC3836D features a high-current output driver capable of sourcing and sinking up to 1A (ampere). This high drive capability ensures that the device can effectively drive power MOSFETs or other switching elements.

5. Protection Features:
- Over-Voltage Protection (OVP): The device includes an over-voltage protection feature that shuts down the output if the voltage exceeds a predefined threshold, preventing damage to the load and power supply.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power supply operates only when the input voltage is within a specified range. This protects the circuit from operating under insufficient voltage conditions.

6. Reference Voltage:
- Reference Voltage: The UC3836D includes an internal reference voltage of 2.5V with a typical accuracy of ±2%. This reference voltage is used for setting the output voltage and maintaining regulation.

7. Thermal Characteristics:
- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for use in harsh and varying environmental conditions.
- Thermal Shutdown: The UC3836D features a thermal shutdown function that disables the device if it overheats, providing protection against thermal damage.

8. Package:
- Package Type: The UC3836D is available in an 8-pin Dual In-Line Package (DIP) or a 16-pin surface-mount package. The DIP package provides easy integration into through-hole PCBs, while the surface-mount package is suitable for compact, high-density designs.
- Package Dimensions: The typical dimensions for the 8-pin DIP package are 9.60 mm × 6.35 mm, with a lead pitch of 2.54 mm.

9. Performance Parameters:
- Duty Cycle Range: The UC3836D supports a wide duty cycle range, allowing for flexible control of the output voltage. The maximum duty cycle is typically around 80%.
- Compensation Network: The device includes an internal compensation network that simplifies the design process and ensures stable operation across a wide range of operating conditions.

## Applications

- Power Supply Systems: The UC3836D is widely used in power supply systems for both industrial and consumer applications. Its ability to handle high input voltages and provide precise voltage regulation makes it suitable for various power supply designs.
- DC-DC Converters: The device is employed in DC-DC converters to regulate output voltage and ensure efficient power conversion. It can be used in step-up (boost), step-down (buck), and inverting converter topologies.
- Battery Chargers: In battery charging applications, the UC3836D provides precise control over the charging process, ensuring that the battery is charged safely and efficiently.
- Telecommunications: The device is used in telecommunications equipment to manage and regulate power supplies, ensuring reliable operation of communication systems.
- Automotive: In automotive applications, the UC3836D is employed in power management systems to regulate voltage and provide stable power to various vehicle components.

## Performance Characteristics

The Texas Instruments UC3836D is characterized by its high-voltage startup capability, wide operating voltage range, and high-current output driver. Its various control and protection features, such as over-voltage protection, under-voltage lockout, and thermal shutdown, enhance the reliability and safety of power supply systems. The device%27s wide frequency range and flexible duty cycle control make it suitable for a diverse range of applications, from industrial power supplies to automotive and telecommunications equipment.

In summary, the UC3836D by Texas Instruments is a versatile and high-performance PWM controller designed for efficient and reliable power supply management. Its features, including a wide input voltage range, high-current output driver, and comprehensive protection mechanisms, make it an excellent choice for various applications requiring precise voltage regulation and control. The device%27s robustness and flexibility ensure dependable operation in demanding environments and complex power supply designs.
UC3836D Compare Parts
  • UC3836D vs UC3836N
  • UC3836D vs UC3836DTR
  • UC3836D vs UC3836DG4
  • UC3836D vs UC3835N
  • UC3836D vs UC3834NG4
  • UC3836D vs UC3834N
  • UC3836D vs UC3834DWG4
  • UC3836D vs UC3834DW
  • UC3836D vs UC3833NG4
  • UC3836D vs UC3833N
  • UC3836D vs UC3833J
  • UC3836D vs UC3833DWTR
  • UC3836D vs UC3833DW
  • UC3836D vs UC3832NG4
  • UC3836D vs UC3832N
  • UC3836D vs UC3832DWTR
  • UC3836D vs UC3832DWG4
  • UC3836D vs UC3832DW
  • UC3836D vs UC3834N
  • UC3836D vs UC3833N
  • UC3836D vs UC3833DW
  • UC3836D vs UC3832N
  • UC3836D vs UC3832DW
  • UC3836D vs UC3543DWTR/81013
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B