UC3709N
UC3709N
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3709N Datasheet
History Price: $12.57000
In Stock: 18200
UC3709N Specification
Specification
Part No
UC3709N
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 20ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UC3709N Related Parts
UC3705D
UC3705D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705DTR
UC3705DTR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705N
UC3705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC3705T
UC3705T
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3705TG3
UC3705TG3
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3706DW
UC3706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWG4
UC3706DWG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWTR
UC3706DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706J
UC3706J
Texas Instruments
PUSH-PULL BASED MOSFET DRIVER
UC3706N
UC3706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3706NG4
UC3706NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3707DW
UC3707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3709N Description
Comprehensive Overview of Texas Instruments UC3709N

The Texas Instruments UC3709N is a monolithic driver specifically designed for power MOSFETs and IGBTs, commonly used in high-speed switching applications. It provides high-current drive capability and fast switching to ensure efficient energy transfer in power electronics circuits. This device is tailored for isolated and non-isolated gate drive applications, delivering optimal performance in demanding environments such as industrial motor drives, power inverters, and switch-mode power supplies (SMPS).

Function and Application

The UC3709N operates as a single low-side driver, intended to drive the gate of a power MOSFET or IGBT in applications that require high-speed switching. It accepts standard logic-level inputs and provides output currents sufficient to switch large MOSFETs quickly and efficiently. It plays a crucial role in minimizing switching losses and ensuring reliable gate control.

Key Features

* High-current gate drive: ±4 A peak
* Fast switching capability: Rise and fall times in the nanosecond range
* Low propagation delay: Typical 20 ns
* TTL/CMOS compatible inputs
* Wide operating voltage range
* Built-in under-voltage lockout (UVLO)
* Thermal shutdown protection
* Low supply current in standby mode

Electrical Characteristics

* Supply Voltage (VCC): 4.5 V to 15 V
* Input Logic Voltage Range: 0 V to 5 V (TTL compatible)
* Peak Output Current (source/sink): ±4 A
* Rise Time (typical): 25 ns with 1000 pF load
* Fall Time (typical): 25 ns with 1000 pF load
* Propagation Delay (typical): 20 ns
* Quiescent Supply Current: 4 mA (typical at 15 V VCC)
* Operating Temperature Range: 0°C to +70°C (UC3709N)
* Output Resistance: 3.5 Ω typical at 25°C

Pin Configuration (DIP-8 Package)

1. GND: Ground
2. IN: Logic-level input
3. VCC: Power supply
4. NC: No connection
5. OUT: Output to gate of MOSFET/IGBT
6. NC: No connection
7. NC: No connection
8. NC: No connection

Device Architecture and Operation

The UC3709N consists of a high-speed logic interface connected to a powerful output stage capable of sourcing and sinking several amps of current. The internal logic buffers convert the input signal into high-speed pulses, which are then amplified to drive large gate charges. The driver is optimized for low propagation delay, ensuring minimal signal lag between input and output transitions.

Application Examples

* Switch-mode power supplies (SMPS): Provides fast and efficient gate drive for primary side switching MOSFETs.
* Motor control systems: Drives IGBT/MOSFET gates in industrial servo and inverter drives.
* DC-DC converters: Used in high-current synchronous rectification and full/half-bridge converter circuits.
* Uninterruptible Power Supplies (UPS): Delivers rapid switching in inverter modules.

Performance Advantages

* High-speed operation: Its fast rise and fall times make it ideal for high-frequency designs.
* Robust output drive: Able to switch high gate charge devices quickly, minimizing switching losses.
* Input compatibility: Directly compatible with digital logic controllers such as microcontrollers, DSPs, and FPGAs.
* Compact design: The DIP-8 package is easy to integrate into through-hole board layouts.

Thermal and Reliability Characteristics

The UC3709N includes thermal protection features that help prevent damage under excessive load or overheating conditions. The driver can operate reliably within its rated temperature and voltage ranges, making it suitable for use in demanding industrial environments.

Conclusion

Texas Instruments’ UC3709N is a robust, high-speed gate driver that plays a key role in modern power electronics systems. With its powerful output capabilities, fast switching times, and compatibility with standard logic signals, it is a preferred solution for driving MOSFETs and IGBTs in applications requiring high-efficiency switching. Its simplicity, performance, and reliability make it a dependable building block in motor drives, power supplies, and converter circuits.
UC3709N Compare Parts
  • UC3709N vs UC3715N
  • UC3709N vs UC3715DTR
  • UC3709N vs UC3715DPG4
  • UC3709N vs UC3715DP
  • UC3709N vs UC3715DG4
  • UC3709N vs UC3715D
  • UC3709N vs UC3714N
  • UC3709N vs UC3714DTR
  • UC3709N vs UC3714DPG4
  • UC3709N vs UC3714DP
  • UC3709N vs UC3714D
  • UC3709N vs UC3710TG3
  • UC3709N vs UC3710T
  • UC3709N vs UC3710NG4
  • UC3709N vs UC3710N
  • UC3709N vs UC3710DWTR
  • UC3709N vs UC3710DWG4
  • UC3709N vs UC3710DW
  • UC3709N vs UC3709NG4
  • UC3709N vs UC3709DW
  • UC3709N vs UC3708NG4
  • UC3709N vs UC3708NE
  • UC3709N vs UC3708N
  • UC3709N vs UC3708DWTR
  • UC3709N vs UC3708DWG4
  • UC3709N vs UC3708DW
  • UC3709N vs UC3707QG3
  • UC3709N vs UC3707Q
  • UC3709N vs UC3707NG4
  • UC3709N vs UC3707N
  • UC3709N vs UC3707DWTR
  • UC3709N vs UC3707DW
  • UC3709N vs UC3706NG4
  • UC3709N vs UC3706N
  • UC3709N vs UC3706J
  • UC3709N vs UC3706DWTR
  • UC3709N vs UC3706DWG4
  • UC3709N vs UC3706DW
  • UC3709N vs UC3705TG3
  • UC3709N vs UC3705T
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…