☰
UC2906N
UC2906N
Active
Description:  IC BATT CHG LEAD ACID 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2906N Datasheet
History Price: $12.58000
In Stock: 2260
UC2906N Specification
Specification
Part No
UC2906N
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lead Acid
Number of Cells
-
Current - Charging
-
Programmable Features
Current
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
40V
Interface
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC2906N PDF Datasheet
UC2906N Related Parts
UC2906DW
UC2906DW
Texas Instruments
IC BATT CHG LEAD ACID 16SOIC
UC2906DWG4
UC2906DWG4
Texas Instruments
IC BATT CHG LEAD ACID 16SOIC
UC2906DWTR
UC2906DWTR
Texas Instruments
IC BATT CHG LEAD ACID 16SOIC
UC2906J
UC2906J
Texas Instruments
IC BATT CHG CONTROLLER
UC2906NG4
UC2906NG4
Texas Instruments
IC BATT CHG LEAD ACID 16DIP
UC2906Q
UC2906Q
Texas Instruments
IC BATT CHG LEAD ACID 20PLCC
UC2909DW
UC2909DW
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWG4
UC2909DWG4
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWTR
UC2909DWTR
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909DWTRG4
UC2909DWTRG4
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909MDWREP
UC2909MDWREP
Texas Instruments
IC BATT CHG LEAD ACID 20SOIC
UC2909N
UC2909N
Texas Instruments
IC BATT CHG LEAD ACID 20DIP
UC2906N Description

The UC2906N is a highly versatile and efficient dual-channel battery charger controller developed by Texas Instruments. It is designed specifically for charging lead-acid batteries and provides advanced features to ensure optimal battery performance, safety, and longevity. This device is commonly used in applications such as uninterruptible power supplies (UPS), electric scooters, and other battery-operated devices.

## Key Features

- Dual-Channel Control: The UC2906N can manage two separate charging channels simultaneously, allowing it to charge two batteries or multiple battery packs effectively.
- Programmable Charge Current: Users can set the charge current through external resistors, providing flexibility for various battery types and sizes.
- Temperature Compensation: The device includes temperature compensation features that adjust the charge voltage based on battery temperature, ensuring safe charging under varying conditions.
- Sophisticated Charge Algorithms: Supports constant current (CC) and constant voltage (CV) charging modes, enhancing the efficiency and effectiveness of the charging process.
- Reverse Polarity Protection: The device has built-in protection against reverse polarity connections, which safeguards the system from potential damage.
- Fault Detection and Indication: The UC2906N can detect fault conditions such as over-voltage, under-voltage, and current limit violations, and it provides visual indicators for these faults.

## Specifications

Here are the detailed specifications for the UC2906N:

- Input Voltage Range: 8V to 30V, allowing operation with a variety of power sources.
- Output Voltage Regulation:
- For lead-acid batteries: Typically set at 2.4V to 2.45V per cell.
- For NiCd/NiMH batteries: Programmable output for different battery technologies.
- Charge Current: Programmable up to 2A per channel (based on external resistor values).
- Temperature Range:
- Operating Temperature: -40°C to 85°C
- Storage Temperature: -65°C to 150°C
- Power Dissipation: Can handle up to 1W of power dissipation.
- Pin Configuration:
- Input Voltage (VIN)
- Ground (GND)
- Battery Voltage Sense (VBS)
- Charge Enable (CE)
- Indication Output (LED)
- Current Sense Input (CS)
- Temperature Sense Input (TS)

## Application Circuit

The typical application circuit for the UC2906N includes components such as:
- Resistors for setting the charge current.
- Capacitors for stability and filtering.
- Diodes for reverse polarity protection and current sensing.
- Temperature sensors for monitoring battery temperature.

## Applications

The UC2906N is suitable for a variety of applications, including:

- Lead-Acid Battery Chargers: Ideal for automotive, marine, and industrial battery charging systems.
- Uninterruptible Power Supplies (UPS): Provides reliable charging for backup power systems.
- Electric Vehicles (EVs): Used in charging systems for electric scooters, bikes, and other vehicles.
- Consumer Electronics: Supports battery management in portable devices and tools.

## Conclusion

The Texas Instruments UC2906N is a robust and flexible battery charger controller suited for a wide range of applications. Its dual-channel capability, programmable features, and built-in safety mechanisms make it an excellent choice for engineers designing battery management systems. For detailed information on implementation, refer to the official Texas Instruments datasheet and technical documentation, which provide additional insights into design considerations and application configurations.
UC2906N Compare Parts
  • UC2906N vs UC2909MDWREP
  • UC2906N vs UC2909DWTRG4
  • UC2906N vs UC2909DWTR
  • UC2906N vs UC2909DWG4
  • UC2906N vs UC2909DW
  • UC2906N vs UC2906Q
  • UC2906N vs UC2906NG4
  • UC2906N vs UC2906J
  • UC2906N vs UC2906DWTR
  • UC2906N vs UC2906DWG4
  • UC2906N vs UC2906DW
  • UC2906N vs UC2906Q
  • UC2906N vs UC2906NG4
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!