☰
UC2849DW
UC2849DW
Obsolete
Description:  IC SECONDARY SIDE CTRLR 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2849DW Datasheet
History Price: $5.61000
In Stock: 7600
UC2849DW Specification
Specification
Part No
UC2849DW
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller
Voltage - Input
-
Voltage - Supply
8V ~ 20V
Current - Supply
21 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
UC2849DW PDF Datasheet
UC2849DW Related Parts
UC2543DW
UC2543DW
Texas Instruments
IC 2.5V PWR SUPPLY MON 16-SOIC
UC2543DWG4
UC2543DWG4
Texas Instruments
IC 2.5V PWR SUPPLY MON 16-SOIC
UC2543J
UC2543J
Texas Instruments
IC SUPERVISOR 2.5V 16DIP
UC2543N
UC2543N
Texas Instruments
IC 2.5V PWR SUPPLY MON 16-DIP
UC2543NG4
UC2543NG4
Texas Instruments
IC 2.5V PWR SUPPLY MON 16-DIP
UC2544DW
UC2544DW
Texas Instruments
IC SUPERVISOR 2.5V 18SOIC
UC2544N
UC2544N
Texas Instruments
IC SUPERVISOR 2.5V 18DIP
UC2838AN
UC2838AN
Texas Instruments
IC MAGNETIC AMP CONTR 16-DIP
UC2838ANG4
UC2838ANG4
Texas Instruments
IC MAGNETIC AMP CONTR 16-DIP
UC2838N
UC2838N
Texas Instruments
IC MAGNETIC AMP CONTR 16-DIP
UC2838NG4
UC2838NG4
Texas Instruments
IC MAGNETIC AMP CONTR 16-DIP
UC2849DWG4
UC2849DWG4
Texas Instruments
IC REG CTRLR 24SOIC
UC2849DW Compare Parts
  • UC2849DW vs UC2849DWTR
  • UC2849DW vs UC2849DWG4
  • UC2849DW vs UC2838NG4
  • UC2849DW vs UC2838N
  • UC2849DW vs UC2838ANG4
  • UC2849DW vs UC2838AN
  • UC2849DW vs UC2544N
  • UC2849DW vs UC2544DW
  • UC2849DW vs UC2543NG4
  • UC2849DW vs UC2543N
  • UC2849DW vs UC2543J
  • UC2849DW vs UC2543DWG4
  • UC2849DW vs UC2543DW
  • UC2849DW vs UC2849N
  • UC2849DW vs UC2838N
  • UC2849DW vs UC2544N
  • UC2849DW vs UC2543DWTR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.