☰
UC2848DW
UC2848DW
Obsolete
Description:  IC OFFLINE SW MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2848DW Datasheet
History Price: $4.59000
In Stock: 7120
UC2848DW Specification
Specification
Part No
UC2848DW
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Buck, Forward Converter
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
10V ~ 22V
Duty Cycle
79.5%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
UC2848DW PDF Datasheet
UC2848DW Related Parts
UC2823BDW
UC2823BDW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC2823BN
UC2823BN
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC2823BNG4
UC2823BNG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC2825BDW
UC2825BDW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC2825BDWG4
UC2825BDWG4
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC2825BN
UC2825BN
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC2848DWG4
UC2848DWG4
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC2851DW
UC2851DW
Texas Instruments
IC OFFLINE SW MULT TOP 18SOIC
UC2851N
UC2851N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 18DIP
UC2861DW
UC2861DW
Texas Instruments
IC OFFLINE SW MULT TOP 16SOIC
UC2861N
UC2861N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC2861NG4
UC2861NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 16DIP
UC2848DW Compare Parts
  • UC2848DW vs UC2879N
  • UC2848DW vs UC2879DWTRG4
  • UC2848DW vs UC2879DWTR
  • UC2848DW vs UC2879DWG4
  • UC2848DW vs UC2879DW
  • UC2848DW vs UC2876NG4
  • UC2848DW vs UC2876N
  • UC2848DW vs UC2875SDWREP
  • UC2848DW vs UC2875QP
  • UC2848DW vs UC2875NG4
  • UC2848DW vs UC2875N
  • UC2848DW vs UC2875DWPTRG4
  • UC2848DW vs UC2875DWPTR
  • UC2848DW vs UC2875DWPG4
  • UC2848DW vs UC2875DWP/81261
  • UC2848DW vs UC2875DWP
  • UC2848DW vs UC2866NG4
  • UC2848DW vs UC2866N
  • UC2848DW vs UC2865N
  • UC2848DW vs UC2861QG3
  • UC2848DW vs UC2861Q
  • UC2848DW vs UC2861NG4
  • UC2848DW vs UC2861N
  • UC2848DW vs UC2861DW
  • UC2848DW vs UC2851N
  • UC2848DW vs UC2851DW
  • UC2848DW vs UC2848DWG4
  • UC2848DW vs UC2825BN
  • UC2848DW vs UC2825BDWG4
  • UC2848DW vs UC2825BDW
  • UC2848DW vs UC2823BNG4
  • UC2848DW vs UC2823BN
  • UC2848DW vs UC2823BDW
  • UC2848DW vs UC2875NG4
  • UC2848DW vs UC2865N
  • UC2848DW vs UC2861Q
  • UC2848DW vs UC2861N
  • UC2848DW vs UC2861DW
  • UC2848DW vs UC2851NG4
  • UC2848DW vs UC2851N
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!