☰
UC2832DW
UC2832DW
Active
Description:  IC LNR REG CTRLR 1OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2832DW Datasheet
History Price: $8.15000
In Stock: 41360
UC2832DW Specification
Specification
Part No
UC2832DW
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Fixed
Number of Outputs
1
Current - Supply
3.3mA
Voltage - Input
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
16-SOIC
UC2832DW PDF Datasheet
UC2832DW Related Parts
UC2832DWTR
UC2832DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2832TDWEP
UC2832TDWEP
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2832TDWREP
UC2832TDWREP
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2833DW
UC2833DW
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2833DWG4
UC2833DWG4
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2833DWTR
UC2833DWTR
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
UC2833J
UC2833J
Texas Instruments
ANALOG CIRCUIT, 1 FUNC, CDIP8
UC2833N
UC2833N
Texas Instruments
IC LNR REG CTRLR 1OUT 8DIP
UC2834DW
UC2834DW
Texas Instruments
IC LNR REG CTRLR 2OUT 16SOIC
UC2834DWG4
UC2834DWG4
Texas Instruments
IC LNR REG CTRLR 2OUT 16SOIC
UC2834DWTR
UC2834DWTR
Texas Instruments
IC LNR REG CTRLR 2OUT 16SOIC
UC2834DWTRG4
UC2834DWTRG4
Texas Instruments
IC LNR REG CTRLR 2OUT 16SOIC
UC2832DW Compare Parts
  • UC2832DW vs UC2836N
  • UC2832DW vs UC2836DTRG4
  • UC2832DW vs UC2836DTR
  • UC2832DW vs UC2836DG4
  • UC2832DW vs UC2836D
  • UC2832DW vs UC2835N
  • UC2832DW vs UC2835D
  • UC2832DW vs UC2834QTRG3
  • UC2832DW vs UC2834QTR
  • UC2832DW vs UC2834QG3
  • UC2832DW vs UC2834Q
  • UC2832DW vs UC2834N
  • UC2832DW vs UC2834DWTRG4
  • UC2832DW vs UC2834DWTR
  • UC2832DW vs UC2834DWG4
  • UC2832DW vs UC2834DW
  • UC2832DW vs UC2833N
  • UC2832DW vs UC2833J
  • UC2832DW vs UC2833DWTR
  • UC2832DW vs UC2833DWG4
  • UC2832DW vs UC2833DW
  • UC2832DW vs UC2832TDWREP
  • UC2832DW vs UC2832TDWEP
  • UC2832DW vs UC2832DWTR
  • UC2832DW vs UC2836DW
  • UC2832DW vs UC2836DTR
  • UC2832DW vs UC2835N
  • UC2832DW vs UC2835D/70053
  • UC2832DW vs UC2835D
  • UC2832DW vs UC2834QTR
  • UC2832DW vs UC2834Q
  • UC2832DW vs UC2834N
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!