Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UC2707DW
UC2707DW
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC2707DW Datasheet
History Price: $8.41700
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2707DW Specification
Specification
Part No
UC2707DW
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 40ns
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2707DW PDF Datasheet
UC2707DW Datasheet
Click and Download: UC2707DW Datasheet
UC2707DW Related Parts
UC2705D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC2705DG4
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC2705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC2706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707DWG4
Texas Instruments
IC DUAL CHAN PWR DRIVER 16-SOIC
UC2707DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2707N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC2707Q
Texas Instruments
IC GATE DRVR LOW-SIDE 20PLCC
UC2708DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2708DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC2707DW Compare Parts
UC2707DW vs UC2715NG4
UC2707DW vs UC2715N
UC2707DW vs UC2715DTR
UC2707DW vs UC2715DP
UC2707DW vs UC2715D
UC2707DW vs UC2714NG4
UC2707DW vs UC2714N
UC2707DW vs UC2714DTR
UC2707DW vs UC2714DPG4
UC2707DW vs UC2714DP
UC2707DW vs UC2714DG4
UC2707DW vs UC2714D
UC2707DW vs UC2710TG3
UC2707DW vs UC2710T
UC2707DW vs UC2710N
UC2707DW vs UC2709N
UC2707DW vs UC2709DW
UC2707DW vs UC2708NG4
UC2707DW vs UC2708NEG4
UC2707DW vs UC2708NE
UC2707DW vs UC2708N
UC2707DW vs UC2708DWTR
UC2707DW vs UC2708DW
UC2707DW vs UC2707Q
UC2707DW vs UC2707NG4
UC2707DW vs UC2707N
UC2707DW vs UC2707DWTR
UC2707DW vs UC2707DWG4
UC2707DW vs UC2706N
UC2707DW vs UC2706DW
UC2707DW vs UC2705N
UC2707DW vs UC2705DG4
UC2707DW vs UC2705D
UC2707DW vs UC2714DTR
UC2707DW vs UC2706J
UC2707DW vs UC2715DP
UC2707DW vs UC2714N
UC2707DW vs UC2714DPTR
UC2707DW vs UC2714DP
UC2707DW vs UC2710T
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described