Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments TXU0101DBVR
TXU0101DBVR
Active
Logic - Translators, Level Shifters
Description:
SINGLE CHANNEL FIXED-DIRECTION L
Manufacturer:
Texas Instruments
Datasheet:
TXU0101DBVR Datasheet
History Price: $0.64000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TXU0101DBVR Specification
Specification
Part No
TXU0101DBVR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.08 V ~ 5.5 V
Voltage - VCCB
1.08 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
200Mbps
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TXU0101DBVR PDF Datasheet
TXU0101DBVR Datasheet
Click and Download: TXU0101DBVR Datasheet
TXU0101DBVR Related Parts
TXU0101DCKR
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
TXU0101DRYR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 6SON
TXU0101DTQR
Texas Instruments
IC TRANSLATOR UNIDIR 6X2SON
TXU0102DCUR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
TXU0102DTMR
Texas Instruments
IC TRANSLATOR UNIDIR 8X2SON
TXU0104BQAR
Texas Instruments
IC TRANSLATOR UNIDIR 14WQFN
TXU0104PWR
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
TXU0104QPWRQ1
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
TXU0104RUTR
Texas Instruments
IC TRANSLATOR UNIDIR 12UQFN
TXU0202DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXU0202DTMR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8X2SON
TXU0204BQAR
Texas Instruments
IC TRANSLATOR UNIDIR 14WQFN
TXU0101DBVR Compare Parts
TXU0101DBVR vs TXU0304QPWRQ1
TXU0101DBVR vs TXU0304PWR
TXU0101DBVR vs TXU0304BQAR
TXU0101DBVR vs TXU0204RUTR
TXU0101DBVR vs TXU0204QPWRQ1
TXU0101DBVR vs TXU0204PWR
TXU0101DBVR vs TXU0204BQAR
TXU0101DBVR vs TXU0202DTMR
TXU0101DBVR vs TXU0202DCUR
TXU0101DBVR vs TXU0104RUTR
TXU0101DBVR vs TXU0104QPWRQ1
TXU0101DBVR vs TXU0104PWR
TXU0101DBVR vs TXU0104BQAR
TXU0101DBVR vs TXU0102DTMR
TXU0101DBVR vs TXU0102DCUR
TXU0101DBVR vs TXU0101DTQR
TXU0101DBVR vs TXU0101DRYR
TXU0101DBVR vs TXU0101DCKR
TXU0101DBVR vs TXU0304QWBQARQ1
TXU0101DBVR vs TXU0304DTRR
TXU0101DBVR vs TXU0204QWBQARQ1
TXU0101DBVR vs TXU0204DTRR
TXU0101DBVR vs TXU0202QDTTRQ1
TXU0101DBVR vs TXU0202QDCURQ1
TXU0101DBVR vs TXU0202DTTR
TXU0101DBVR vs TXU0104QWBQARQ1
TXU0101DBVR vs TXU0104DTRR
TXU0101DBVR vs TXU0102QDTTRQ1
TXU0101DBVR vs TXU0102QDCURQ1
TXU0101DBVR vs TXU0102DTTR
TXU0101DBVR vs TXU0101QDRYRQ1
TXU0101DBVR vs TXU0101QDCKRQ1
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right