☰
TUSB8043RGCT
TUSB8043RGCT
Active
Description:  IC USB HUB CONTROLLER 64VQFN
Manufacturer:  Texas Instruments
History Price: $10.91000
In Stock: 0
TUSB8043RGCT Specification
Specification
Part No
TUSB8043RGCT
Category
Interface - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
USB
Standards
USB 3.1
Voltage - Supply
1.1V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
TUSB8043RGCT Related Parts
TUSB2036VF
TUSB2036VF
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFG4
TUSB2036VFG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFR
TUSB2036VFR
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFRG4
TUSB2036VFRG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2040AN
TUSB2040AN
Texas Instruments
IC USB 4-PORT HUB 28-DIP
TUSB2040APT
TUSB2040APT
Texas Instruments
IC USB 4-PORT HUB 48-LQFP
TUSB2040N
TUSB2040N
Texas Instruments
MICROPROCESSOR CIRCUIT PDIP28
TUSB2043VFR
TUSB2043VFR
Texas Instruments
BUS CONTROLLER, CMOS, PQFP32
TUSB2046BIRHBR
TUSB2046BIRHBR
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRG4
TUSB2046BIRHBRG4
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRQ1
TUSB2046BIRHBRQ1
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBT
TUSB2046BIRHBT
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB8043RGCT Compare Parts
  • TUSB8043RGCT vs TUSB8044RGCR
  • TUSB8043RGCT vs TUSB8044ARGCT
  • TUSB8043RGCT vs TUSB8044ARGCR
  • TUSB8043RGCT vs TUSB8044AIRGCT
  • TUSB8043RGCT vs TUSB8044AIRGCR
  • TUSB8043RGCT vs TUSB8043RGCR
  • TUSB8043RGCT vs TUSB8043ARGCT
  • TUSB8043RGCT vs TUSB8043ARGCR
  • TUSB8043RGCT vs TUSB8043AIRGCT
  • TUSB8043RGCT vs TUSB8043AIRGCR
  • TUSB8043RGCT vs TUSB8042RGCT
  • TUSB8043RGCT vs TUSB8042RGCR
  • TUSB8043RGCT vs TUSB8042ARGCT
  • TUSB8043RGCT vs TUSB8042ARGCR
  • TUSB8043RGCT vs TUSB8042AIRGCT
  • TUSB8043RGCT vs TUSB8042AIRGCR
  • TUSB8043RGCT vs TUSB8041RGCT
  • TUSB8043RGCT vs TUSB8041RGCR
  • TUSB8043RGCT vs TUSB8041IRGCT
  • TUSB8043RGCT vs TUSB8041IRGCR
  • TUSB8043RGCT vs TUSB8041IPAPRQ1
  • TUSB8043RGCT vs TUSB8041IPAPQ1
  • TUSB8043RGCT vs TUSB8041ARGCT
  • TUSB8043RGCT vs TUSB8041ARGCR
  • TUSB8043RGCT vs TUSB8040PFP
  • TUSB8043RGCT vs TUSB8040ARKMT
  • TUSB8043RGCT vs TUSB8040ARKMR
  • TUSB8043RGCT vs TUSB8040A1RKMR
  • TUSB8043RGCT vs TUSB8020BPHPR
  • TUSB8043RGCT vs TUSB8020BPHP
  • TUSB8043RGCT vs TUSB8020BIPHPRQ1
  • TUSB8043RGCT vs TUSB8020BIPHPR
  • TUSB8043RGCT vs TUSB8020BIPHPQ1
  • TUSB8043RGCT vs TUSB8020BIPHP
  • TUSB8043RGCT vs TUSB7340RKMT
  • TUSB8043RGCT vs TUSB7340RKMR
  • TUSB8043RGCT vs TUSB7340IRKMT
  • TUSB8043RGCT vs TUSB7340IRKMR
  • TUSB8043RGCT vs TUSB7320RKMT
  • TUSB8043RGCT vs TUSB7320RKMR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.