☰
TUSB8020BIPHPR
TUSB8020BIPHPR
Active
Description:  IC USB 3.0 HUB 2 PORT 48HTQFP
Manufacturer:  Texas Instruments
History Price: $7.41000
In Stock: 18240
TUSB8020BIPHPR Specification
Specification
Part No
TUSB8020BIPHPR
Category
Interface - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
USB, GPIO, I2C, SMBus
Standards
USB 3.0
Voltage - Supply
1.1V, 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TUSB8020BIPHPR Related Parts
TUSB2036VF
TUSB2036VF
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFG4
TUSB2036VFG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFR
TUSB2036VFR
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFRG4
TUSB2036VFRG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2040AN
TUSB2040AN
Texas Instruments
IC USB 4-PORT HUB 28-DIP
TUSB2040APT
TUSB2040APT
Texas Instruments
IC USB 4-PORT HUB 48-LQFP
TUSB2040N
TUSB2040N
Texas Instruments
MICROPROCESSOR CIRCUIT PDIP28
TUSB2043VFR
TUSB2043VFR
Texas Instruments
BUS CONTROLLER, CMOS, PQFP32
TUSB2046BIRHBR
TUSB2046BIRHBR
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRG4
TUSB2046BIRHBRG4
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRQ1
TUSB2046BIRHBRQ1
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBT
TUSB2046BIRHBT
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB8020BIPHPR Description
The Texas Instruments TUSB8020BIPHPR is a high-performance USB 3.0 hub controller designed to provide a reliable and efficient solution for expanding USB connectivity in various applications. This device is particularly suitable for use in consumer electronics, industrial equipment, and computer peripherals. Below is a detailed overview of the TUSB8020BIPHPR, including its specifications and features.

## Overview

The TUSB8020B is a USB 3.0 hub controller that supports up to 20 Gbps of data transfer rates. It is designed to connect multiple USB devices to a host controller, allowing for the expansion of USB ports while maintaining high-speed data transfer capabilities. The device is compliant with the USB 3.0 specification and is backward compatible with USB 2.0 and USB 1.1 devices.

## Key Features

1. USB 3.0 Compliance: The TUSB8020B is fully compliant with the USB 3.0 specification, ensuring high-speed data transfer and compatibility with a wide range of USB devices.

2. Multiple Ports: The hub can support up to 4 downstream USB ports, allowing multiple devices to be connected simultaneously.

3. Data Transfer Rates: It supports data transfer rates of up to 5 Gbps per port, enabling fast data transfer for high-bandwidth applications.

4. Power Management: The device includes advanced power management features, allowing for efficient power distribution to connected devices. It supports USB power delivery and can manage power to downstream ports based on device requirements.

5. Integrated Transceivers: The TUSB8020B features integrated USB transceivers, reducing the need for external components and simplifying the design process.

6. Flexible Configuration: The hub can be configured in various ways to meet specific application requirements, including the ability to operate in different modes (e.g., bus-powered or self-powered).

7. Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.

8. Robust Design: The TUSB8020B is built to withstand a wide range of operating conditions, ensuring reliability in various environments.

## Specifications

- Part Number: TUSB8020BIPHPR
- Interface: USB 3.0
- Number of Ports: 4 downstream ports
- Data Rate: Up to 5 Gbps per port
- Operating Voltage: 4.5V to 5.5V
- Power Supply: Bus-powered or self-powered
- Operating Temperature Range: -40°C to 85°C
- Package Type: HTQFP (48-pin)
- Dimensions: 7mm x 7mm
- Compliance: USB 3.0, USB 2.0, USB 1.1

## Applications

The TUSB8020B is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as televisions, gaming consoles, and set-top boxes to provide additional USB connectivity.
- Industrial Equipment: Ideal for connecting multiple USB peripherals in industrial automation systems.
- Computer Peripherals: Commonly used in USB hubs, docking stations, and external storage devices to expand connectivity options.

## Conclusion

The Texas Instruments TUSB8020BIPHPR is a versatile and efficient USB 3.0 hub controller that meets the demands of modern connectivity solutions. With its high data transfer rates, multiple port support, and robust design, it is an excellent choice for a wide range of applications in consumer electronics, industrial equipment, and computer peripherals. Its advanced features and specifications make it a reliable component for expanding USB connectivity while ensuring optimal performance and power efficiency.
TUSB8020BIPHPR Compare Parts
  • TUSB8020BIPHPR vs TUSB8044RGCR
  • TUSB8020BIPHPR vs TUSB8044ARGCT
  • TUSB8020BIPHPR vs TUSB8044ARGCR
  • TUSB8020BIPHPR vs TUSB8044AIRGCT
  • TUSB8020BIPHPR vs TUSB8044AIRGCR
  • TUSB8020BIPHPR vs TUSB8043RGCT
  • TUSB8020BIPHPR vs TUSB8043RGCR
  • TUSB8020BIPHPR vs TUSB8043ARGCT
  • TUSB8020BIPHPR vs TUSB8043ARGCR
  • TUSB8020BIPHPR vs TUSB8043AIRGCT
  • TUSB8020BIPHPR vs TUSB8043AIRGCR
  • TUSB8020BIPHPR vs TUSB8042RGCT
  • TUSB8020BIPHPR vs TUSB8042RGCR
  • TUSB8020BIPHPR vs TUSB8042ARGCT
  • TUSB8020BIPHPR vs TUSB8042ARGCR
  • TUSB8020BIPHPR vs TUSB8042AIRGCT
  • TUSB8020BIPHPR vs TUSB8042AIRGCR
  • TUSB8020BIPHPR vs TUSB8041RGCT
  • TUSB8020BIPHPR vs TUSB8041RGCR
  • TUSB8020BIPHPR vs TUSB8041IRGCT
  • TUSB8020BIPHPR vs TUSB8041IRGCR
  • TUSB8020BIPHPR vs TUSB8041IPAPRQ1
  • TUSB8020BIPHPR vs TUSB8041IPAPQ1
  • TUSB8020BIPHPR vs TUSB8041ARGCT
  • TUSB8020BIPHPR vs TUSB8041ARGCR
  • TUSB8020BIPHPR vs TUSB8040PFP
  • TUSB8020BIPHPR vs TUSB8040ARKMT
  • TUSB8020BIPHPR vs TUSB8040ARKMR
  • TUSB8020BIPHPR vs TUSB8040A1RKMR
  • TUSB8020BIPHPR vs TUSB8020BPHPR
  • TUSB8020BIPHPR vs TUSB8020BPHP
  • TUSB8020BIPHPR vs TUSB8020BIPHPRQ1
  • TUSB8020BIPHPR vs TUSB8020BIPHPQ1
  • TUSB8020BIPHPR vs TUSB8020BIPHP
  • TUSB8020BIPHPR vs TUSB7340RKMT
  • TUSB8020BIPHPR vs TUSB7340RKMR
  • TUSB8020BIPHPR vs TUSB7340IRKMT
  • TUSB8020BIPHPR vs TUSB7340IRKMR
  • TUSB8020BIPHPR vs TUSB7320RKMT
  • TUSB8020BIPHPR vs TUSB7320RKMR
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.