☰
TUSB4020BIPHPR
TUSB4020BIPHPR
Active
Description:  IC USB 2.0 2PORT HUB IND 48HTQFP
Manufacturer:  Texas Instruments
History Price: $5.12000
In Stock: 36480
TUSB4020BIPHPR Specification
Specification
Part No
TUSB4020BIPHPR
Category
Interface - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
USB
Standards
USB 2.0
Voltage - Supply
1.1V, 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TUSB4020BIPHPR Related Parts
TUSB2036VF
TUSB2036VF
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFG4
TUSB2036VFG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFR
TUSB2036VFR
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2036VFRG4
TUSB2036VFRG4
Texas Instruments
IC HUB CONTROLLER USB 2.0 32LQFP
TUSB2040AN
TUSB2040AN
Texas Instruments
IC USB 4-PORT HUB 28-DIP
TUSB2040APT
TUSB2040APT
Texas Instruments
IC USB 4-PORT HUB 48-LQFP
TUSB2040N
TUSB2040N
Texas Instruments
MICROPROCESSOR CIRCUIT PDIP28
TUSB2043VFR
TUSB2043VFR
Texas Instruments
BUS CONTROLLER, CMOS, PQFP32
TUSB2046BIRHBR
TUSB2046BIRHBR
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRG4
TUSB2046BIRHBRG4
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBRQ1
TUSB2046BIRHBRQ1
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB2046BIRHBT
TUSB2046BIRHBT
Texas Instruments
IC HUB CONTROLLER USB 32VQFN
TUSB4020BIPHPR Description
Overview of Texas Instruments TUSB4020BIPHPR

The Texas Instruments TUSB4020BIPHPR is a high-performance USB 3.0 hub controller designed to facilitate the connection of multiple USB devices to a host system. This device is particularly suitable for applications requiring high-speed data transfer and efficient power management. The TUSB4020BIPHPR supports USB 3.0 specifications, making it ideal for use in consumer electronics, computer peripherals, and industrial applications.

Key Specifications

- USB Standard: USB 3.0 (5 Gbps)
- Number of Ports: 2 downstream ports
- Input Voltage Range: 4.5 V to 5.5 V
- Operating Current: 100 mA (typical)
- Power Management: Supports USB power management features, including port power control
- Data Rate: Up to 5 Gbps per port
- Package Type: HTQFP (32-pin, 5 mm x 5 mm)
- Operating Temperature Range: -40°C to 85°C
- Integrated ESD Protection: ±8 kV contact and ±15 kV air discharge

Functional Features

The TUSB4020BIPHPR incorporates several advanced features that enhance its performance and usability:

- High-Speed Data Transfer: The device supports USB 3.0 data rates of up to 5 Gbps, enabling fast data transfer between the host and connected devices, which is essential for applications such as external hard drives and high-definition cameras.
- Multiple Device Support: With two downstream ports, the TUSB4020BIPHPR allows for the connection of multiple USB devices, enhancing system flexibility and expandability.
- Power Management Capabilities: The hub controller includes features for efficient power management, allowing for individual port power control and reducing overall power consumption in idle states.
- Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection ensures reliable operation in environments where ESD events may occur, safeguarding connected devices and the hub itself.
- Easy Integration: The device is designed for easy integration into existing systems, with a simple interface and minimal external components required.

Application Areas

The TUSB4020BIPHPR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as external hard drives, USB hubs, and docking stations, where high-speed data transfer is essential.
- Computer Peripherals: Ideal for connecting multiple peripherals, such as keyboards, mice, and printers, to a single USB port on a computer.
- Industrial Applications: Employed in industrial automation systems for connecting sensors, cameras, and other devices that require reliable data communication.
- Medical Devices: Suitable for medical equipment that requires USB connectivity for data transfer and device control.

Design Considerations

When designing with the TUSB4020BIPHPR, several considerations should be taken into account:

- PCB Layout: Proper PCB layout is crucial for minimizing signal integrity issues and ensuring reliable high-speed data transfer. Keeping traces short and using differential pairs for USB signals can enhance performance.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed close to the power supply pins to ensure stable operation and minimize noise.
- Thermal Management: While the device operates at low power, thermal management should still be considered in high-density applications to prevent overheating.

Conclusion

The Texas Instruments TUSB4020BIPHPR is a robust and efficient USB 3.0 hub controller that meets the demands of various applications requiring high-speed data transfer and efficient power management. With its support for multiple devices, integrated ESD protection, and easy integration, it provides a reliable solution for consumer electronics, computer peripherals, and industrial applications. Its compact design and wide operating temperature range make it suitable for diverse environments, ensuring long-term performance and reliability in various electronic designs.
TUSB4020BIPHPR Compare Parts
  • TUSB4020BIPHPR vs TUSB8044RGCR
  • TUSB4020BIPHPR vs TUSB8044ARGCT
  • TUSB4020BIPHPR vs TUSB8044ARGCR
  • TUSB4020BIPHPR vs TUSB8044AIRGCT
  • TUSB4020BIPHPR vs TUSB8044AIRGCR
  • TUSB4020BIPHPR vs TUSB8043RGCT
  • TUSB4020BIPHPR vs TUSB8043RGCR
  • TUSB4020BIPHPR vs TUSB8043ARGCT
  • TUSB4020BIPHPR vs TUSB8043ARGCR
  • TUSB4020BIPHPR vs TUSB8043AIRGCT
  • TUSB4020BIPHPR vs TUSB8043AIRGCR
  • TUSB4020BIPHPR vs TUSB8042RGCT
  • TUSB4020BIPHPR vs TUSB8042RGCR
  • TUSB4020BIPHPR vs TUSB8042ARGCT
  • TUSB4020BIPHPR vs TUSB8042ARGCR
  • TUSB4020BIPHPR vs TUSB8042AIRGCT
  • TUSB4020BIPHPR vs TUSB8042AIRGCR
  • TUSB4020BIPHPR vs TUSB8041RGCT
  • TUSB4020BIPHPR vs TUSB8041RGCR
  • TUSB4020BIPHPR vs TUSB8041IRGCT
  • TUSB4020BIPHPR vs TUSB8041IRGCR
  • TUSB4020BIPHPR vs TUSB8041IPAPRQ1
  • TUSB4020BIPHPR vs TUSB8041IPAPQ1
  • TUSB4020BIPHPR vs TUSB8041ARGCT
  • TUSB4020BIPHPR vs TUSB8041ARGCR
  • TUSB4020BIPHPR vs TUSB8040PFP
  • TUSB4020BIPHPR vs TUSB8040ARKMT
  • TUSB4020BIPHPR vs TUSB8040ARKMR
  • TUSB4020BIPHPR vs TUSB8040A1RKMR
  • TUSB4020BIPHPR vs TUSB8020BPHPR
  • TUSB4020BIPHPR vs TUSB8020BPHP
  • TUSB4020BIPHPR vs TUSB8020BIPHPRQ1
  • TUSB4020BIPHPR vs TUSB8020BIPHPR
  • TUSB4020BIPHPR vs TUSB8020BIPHPQ1
  • TUSB4020BIPHPR vs TUSB8020BIPHP
  • TUSB4020BIPHPR vs TUSB7340RKMT
  • TUSB4020BIPHPR vs TUSB7340RKMR
  • TUSB4020BIPHPR vs TUSB7340IRKMT
  • TUSB4020BIPHPR vs TUSB7340IRKMR
  • TUSB4020BIPHPR vs TUSB7320RKMT
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos