☰
TUSB1002ARGET
TUSB1002ARGET
Active
Description:  IC DRIVER 2/0 24VQFN
Manufacturer:  Texas Instruments
History Price: $7.43000
In Stock: 30800
TUSB1002ARGET Specification
Specification
Part No
TUSB1002ARGET
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
USB 3.2
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
10Gbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
TUSB1002ARGET Related Parts
TUSB1002AIRGER
TUSB1002AIRGER
Texas Instruments
IC DRIVER 2/0 24VQFN
TUSB1002AIRGET
TUSB1002AIRGET
Texas Instruments
IC DRIVER 1/1 24VQFN
TUSB1002ARGER
TUSB1002ARGER
Texas Instruments
IC DRIVER 2/0 24VQFN
TUSB1002IRGER
TUSB1002IRGER
Texas Instruments
IC TRANSCEIVER FULL 1/1 24VQFN
TUSB1002IRGET
TUSB1002IRGET
Texas Instruments
IC TRANSCEIVER FULL 1/1 24VQFN
TUSB1002IRMQR
TUSB1002IRMQR
Texas Instruments
IC TRANSCEIVER FULL 1/1 24WQFN
TUSB1002IRMQT
TUSB1002IRMQT
Texas Instruments
IC TRANSCEIVER FULL 1/1 24WQFN
TUSB1002RGER
TUSB1002RGER
Texas Instruments
IC TRANSCEIVER FULL 1/1 24VQFN
TUSB1002RGET
TUSB1002RGET
Texas Instruments
IC TRANSCEIVER FULL 1/1 24VQFN
TUSB1002RMQR
TUSB1002RMQR
Texas Instruments
IC TRANSCEIVER FULL 1/1 24WQFN
TUSB1002RMQT
TUSB1002RMQT
Texas Instruments
IC TRANSCEIVER FULL 1/1 24WQFN
TUSB1105RGTR
TUSB1105RGTR
Texas Instruments
IC TRANSCEIVER HALF 1/1 16QFN
TUSB1002ARGET Description
The Texas Instruments TUSB1002ARGET is a high-performance USB 2.0 signal conditioner designed to enhance the reliability and integrity of USB signals over longer distances or in electrically noisy environments. This device is particularly useful in applications where USB connections are subject to degradation due to cable length, interference, or other factors that can affect signal quality.

## Key Features

1. USB 2.0 Compliance: The TUSB1002ARGET is fully compliant with the USB 2.0 specification, supporting data rates of up to 480 Mbps. This ensures compatibility with a wide range of USB devices.

2. Signal Conditioning: The device provides signal conditioning capabilities that help to restore and equalize the USB signals, improving the overall performance of the USB connection. This is particularly beneficial in applications with long cable runs or in environments with significant electromagnetic interference (EMI).

3. Low Power Consumption: The TUSB1002ARGET is designed for low power operation, making it suitable for battery-powered devices and applications where power efficiency is critical.

4. Integrated Level Shifting: The device features integrated level shifting, allowing it to interface between different voltage levels, which is essential for connecting USB devices operating at different supply voltages.

5. Wide Operating Voltage Range: The TUSB1002ARGET operates over a wide supply voltage range of 3.0V to 3.6V, providing flexibility in various applications.

6. Small Package Size: The device is available in a compact 10-pin VQFN package, which is advantageous for space-constrained designs.

7. Robust ESD Protection: The TUSB1002ARGET includes robust electrostatic discharge (ESD) protection, ensuring reliable operation in environments where ESD events may occur.

8. Temperature Range: The device is rated for operation over a wide temperature range, making it suitable for industrial and automotive applications.

## Specifications

- USB Standard: USB 2.0
- Data Rate: Up to 480 Mbps
- Supply Voltage Range: 3.0V to 3.6V
- Power Consumption: Low power operation (specific values depend on usage conditions)
- Package Type: 10-pin VQFN (3mm x 3mm)
- Operating Temperature Range: -40°C to +85°C
- ESD Protection: ±8 kV contact, ±15 kV air (IEC 61000-4-2)

## Applications

The TUSB1002ARGET is suitable for a variety of applications, including:

- USB hubs and repeaters
- Long USB cable runs in industrial environments
- Automotive USB applications
- Consumer electronics with USB connectivity
- Any application requiring robust USB signal integrity

## Conclusion

The Texas Instruments TUSB1002ARGET is an essential component for ensuring reliable USB 2.0 connectivity in challenging environments. With its signal conditioning capabilities, low power consumption, and robust design, it is an excellent choice for engineers looking to enhance the performance of USB connections in their designs. Whether in consumer electronics, automotive applications, or industrial settings, the TUSB1002ARGET provides the necessary features to maintain signal integrity and reliability.
TUSB1002ARGET Compare Parts
  • TUSB1002ARGET vs TUSB2551PWR
  • TUSB1002ARGET vs TUSB2551PW
  • TUSB1002ARGET vs TUSB2551ARGTR
  • TUSB1002ARGET vs TUSB2140PAG
  • TUSB1002ARGET vs TUSB2140N
  • TUSB1002ARGET vs TUSB2140BPGT
  • TUSB1002ARGET vs TUSB2140BN
  • TUSB1002ARGET vs TUSB1310ZAY
  • TUSB1002ARGET vs TUSB1310AZAYR
  • TUSB1002ARGET vs TUSB1310AZAY
  • TUSB1002ARGET vs TUSB1211A1ZRQR
  • TUSB1002ARGET vs TUSB1211A1ZRQ
  • TUSB1002ARGET vs TUSB1210BRHBTQ1
  • TUSB1002ARGET vs TUSB1210BRHBT
  • TUSB1002ARGET vs TUSB1210BRHBRQ1
  • TUSB1002ARGET vs TUSB1210BRHBR
  • TUSB1002ARGET vs TUSB1106RTZR
  • TUSB1002ARGET vs TUSB1106RSVR
  • TUSB1002ARGET vs TUSB1106RGTR
  • TUSB1002ARGET vs TUSB1106PWRG4
  • TUSB1002ARGET vs TUSB1106PWR
  • TUSB1002ARGET vs TUSB1106IPWRQ1
  • TUSB1002ARGET vs TUSB1105RTZRG4
  • TUSB1002ARGET vs TUSB1105RTZR
  • TUSB1002ARGET vs TUSB1105RGTRG4
  • TUSB1002ARGET vs TUSB1105RGTR
  • TUSB1002ARGET vs TUSB1002RMQT
  • TUSB1002ARGET vs TUSB1002RMQR
  • TUSB1002ARGET vs TUSB1002RGET
  • TUSB1002ARGET vs TUSB1002RGER
  • TUSB1002ARGET vs TUSB1002IRMQT
  • TUSB1002ARGET vs TUSB1002IRMQR
  • TUSB1002ARGET vs TUSB1002IRGET
  • TUSB1002ARGET vs TUSB1002IRGER
  • TUSB1002ARGET vs TUSB1002ARGER
  • TUSB1002ARGET vs TUSB1002AIRGET
  • TUSB1002ARGET vs TUSB1002AIRGER
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give