☰
TSB41AB1PHP
TSB41AB1PHP
Active
Description:  IC TRANSCEIVER HALF 2/2 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TSB41AB1PHP Datasheet
History Price: $5.27000
In Stock: 36800
TSB41AB1PHP Specification
Specification
Part No
TSB41AB1PHP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 1394
Number of Drivers/Receivers
2/2
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TSB41AB1PHP PDF Datasheet
TSB41AB1PHP Related Parts
TSB11C01DL
TSB11C01DL
Texas Instruments
LINE TRANSCEIVER
TSB12LV21AMPGF
TSB12LV21AMPGF
Texas Instruments
LAN CONTROLLER
TSB14C01PM
TSB14C01PM
Texas Instruments
LINE TRANSCEIVER, 1 FUNC, PQFP64
TSB17BA1PW
TSB17BA1PW
Texas Instruments
IC TRANSCEIVER 24TSSOP
TSB21LV03CMHV
TSB21LV03CMHV
Texas Instruments
LINE TRANSCEIVER
TSB21LV03CMHVB
TSB21LV03CMHVB
Texas Instruments
LINE TRANSCEIVER
TSB41AB1GQE
TSB41AB1GQE
Texas Instruments
IC TRANSCEIVER HALF 2/2 80BGA
TSB41AB1PAP
TSB41AB1PAP
Texas Instruments
IC TRANSCEIVER HALF 2/2 64HTQFP
TSB41AB1PAPG4
TSB41AB1PAPG4
Texas Instruments
IC TRANSCEIVER HALF 2/2 64HTQFP
TSB41AB1PHPG4
TSB41AB1PHPG4
Texas Instruments
IC TRANSCEIVER HALF 2/2 48HTQFP
TSB41AB1ZQER-64
TSB41AB1ZQER-64
Texas Instruments
INTEGRATED CIRCUIT BGA
TSB41AB2IPAP
TSB41AB2IPAP
Texas Instruments
IC TRANSCEIVER HALF 4/4 64HTQFP
TSB41AB1PHP Description

The TSB41AB1PHP is a high-performance, low-power IEEE 1394a-2000 (FireWire) controller designed by Texas Instruments. It serves as a bridge between the system’s processor and IEEE 1394 bus, facilitating high-speed data transfer in applications such as multimedia, networking, and automotive systems. The TSB41AB1PHP is widely used in consumer electronics, PCs, and embedded systems, providing a cost-effective solution for high-speed serial communication.

This chip features integrated logic for managing the IEEE 1394a-2000 data link layer, offering reliable and fast connectivity. With support for isochronous, asynchronous, and point-to-point data transfer modes, it is particularly suited for real-time data applications such as video/audio streaming and file transfer.

## Key Features of TSB41AB1PHP

* High-Speed Data Transfer: The device supports IEEE 1394a-2000 standard speeds, including 100, 200, and 400 Mbps data rates, making it ideal for applications requiring high-speed data transfer, such as video/audio applications and data storage systems.
* Isochronous Support: The controller supports isochronous data transfer, which ensures guaranteed bandwidth for real-time applications, making it well-suited for video, audio, and other time-sensitive data.
* Bus Power and Self-Powered Operation: The TSB41AB1PHP can operate in both self-powered and bus-powered configurations, giving system designers flexibility based on the power budget and application requirements.
* Low Power Consumption: The device is designed to minimize power consumption, making it suitable for battery-powered applications and embedded systems.
* Integrated PHY: The chip integrates the physical layer (PHY) necessary for 1394a-2000 communication, reducing the need for external components and simplifying the design.
* Multiple Ports: It supports multiple ports for Daisy-chaining and connecting multiple devices, allowing for flexible system configurations.
* Bus Arbitration: The TSB41AB1PHP handles bus arbitration, ensuring that devices connected to the bus can share the bandwidth efficiently without data collisions or conflicts.
* Plug and Play: The controller supports hot plugging, which allows devices to be added or removed from the bus without turning off the system, a feature commonly required in consumer electronics and professional equipment.

## Electrical Specifications

* Supply Voltage:

* The TSB41AB1PHP operates within a voltage range of 3.0V to 3.6V, which is typical for modern low-voltage digital logic circuits.

* Data Transfer Rates:

* Supports data rates of 100, 200, and 400 Mbps, making it suitable for a wide range of devices and applications.

* Input/Output Voltage Levels:

* I/O voltage levels are designed to be compatible with low-voltage logic systems (3.3V), ensuring compatibility with modern processors and memory systems.

* Power Consumption:

* The device features low power consumption, typically consuming about 50mW during active operation. Power-saving features ensure that it can be used in battery-powered systems.

* Clock Frequency:

* The TSB41AB1PHP operates with a master clock frequency of 25 MHz, which is required for high-speed data transfer in compliance with the IEEE 1394a-2000 standard.

* Data Bus Width:

* The device uses an 8-bit wide data bus for transferring data between the host and other connected devices.

* Signal Integrity:

* Provides high signal integrity and supports balanced data transfer, ensuring minimal signal degradation and interference during high-speed operations.

* Electrical Isolation:

* Supports isolation from the host system, which helps in reducing ground loops and potential damage from electrical surges or spikes.

## Package Type and Pinout

* Package Type: The TSB41AB1PHP is housed in a 100-pin PQFP (Plastic Quad Flat Package), which offers a compact design while providing ample pinouts for connectivity.

* Pinout:

* Pin 1-20: Host Interface Pins (data, address, control lines)
* Pin 21-40: IEEE 1394 Bus Interface (TX, RX, and power supply lines)
* Pin 41-60: Signal Processing and Control Pins (arbitration, isochronous management)
* Pin 61-80: Power Management and Configuration Pins (voltage regulators, power-on-reset)
* Pin 81-100: Ground and Shielding Pins (ensuring minimal electromagnetic interference)

## Performance Characteristics

* Data Transfer Reliability:
The TSB41AB1PHP provides a reliable and efficient mechanism for high-speed data transfer, ensuring minimal packet loss, jitter, and delay. Its built-in error detection and correction algorithms further enhance its robustness in handling large volumes of data.

* Isochronous Data Handling:
The controller supports isochronous data transfer, which ensures that critical data streams, such as video or audio, are reliably transmitted without interruption, with guaranteed bandwidth.

* Bus Topology and Connectivity:
The TSB41AB1PHP supports both point-to-point and daisy-chained bus topologies, allowing multiple devices to be connected in a network without compromising performance. This makes it ideal for systems that require multi-device support, such as video editing stations, network-attached storage (NAS), or automotive infotainment systems.

* Error Handling and Fault Tolerance:
With built-in error detection and fault-handling mechanisms, the device ensures that data is transmitted without errors. In case of transmission failure, the system can recover gracefully, ensuring system stability.

## Applications

The TSB41AB1PHP is used in various applications where high-speed data transfer and flexible connectivity are required:

1. Multimedia Systems:
Ideal for high-definition video and audio transfer, this device is commonly found in consumer electronics, such as digital camcorders, video conferencing systems, and home theater setups.

2. Networking:
In addition to multimedia, the TSB41AB1PHP is used in networking applications that require high-speed, reliable data transmission, such as peer-to-peer communications between computers and other digital devices.

3. Automotive:
The controller’s ability to support isochronous data transfer makes it useful in automotive infotainment systems, where real-time video and audio data must be reliably transferred.

4. Data Acquisition:
In systems that need to acquire data from various sensors and transmit it to a host system or storage device, the TSB41AB1PHP facilitates fast and accurate data transmission.

5. Embedded Systems:
The controller is suitable for embedded systems, where space and power efficiency are important, and where high-speed data transfer between devices is required.

## Reliability and Automotive Compliance

The TSB41AB1PHP is designed to meet the requirements of automotive and industrial applications, ensuring high reliability in demanding environments. The device is compliant with industry standards for temperature, voltage, and electromagnetic compatibility (EMC), which ensures that it can operate effectively under extreme conditions, such as high temperatures, vibrations, and electrical noise.

## Conclusion

The TSB41AB1PHP is a highly capable, low-power IEEE 1394a-2000 (FireWire) controller that offers high-speed data transfer, low latency, and reliability for multimedia, networking, and automotive applications. With built-in isochronous data handling, error correction, and bus power flexibility, it is an ideal choice for systems requiring high-performance, real-time data communication. Its ease of integration, low power consumption, and robust performance make it a valuable component for applications where fast and reliable data transfer is critical.
TSB41AB1PHP Compare Parts
  • TSB41AB1PHP vs TSB81BA3PFP
  • TSB41AB1PHP vs TSB81BA3IPFPEP
  • TSB41AB1PHP vs TSB81BA3IPFP
  • TSB41AB1PHP vs TSB81BA3EZAJ
  • TSB41AB1PHP vs TSB81BA3EPFP
  • TSB41AB1PHP vs TSB81BA3EIZAJ
  • TSB41AB1PHP vs TSB81BA3EIPFP
  • TSB41AB1PHP vs TSB81BA3DPFPG4
  • TSB41AB1PHP vs TSB81BA3DPFP
  • TSB41AB1PHP vs TSB41LV06APZP
  • TSB41AB1PHP vs TSB41LV04APFP
  • TSB41AB1PHP vs TSB41LV03APFP
  • TSB41AB1PHP vs TSB41LV03AIPFP
  • TSB41AB1PHP vs TSB41LV02APAP
  • TSB41AB1PHP vs TSB41LV01PAP
  • TSB41AB1PHP vs TSB41BA3PFP
  • TSB41AB1PHP vs TSB41BA3IPFP
  • TSB41AB1PHP vs TSB41BA3FTPFPEP
  • TSB41AB1PHP vs TSB41BA3DPFP
  • TSB41AB1PHP vs TSB41BA3DIPFP
  • TSB41AB1PHP vs TSB41BA3BTPFPEP
  • TSB41AB1PHP vs TSB41BA3BPFPG4
  • TSB41AB1PHP vs TSB41BA3BPFP
  • TSB41AB1PHP vs TSB41BA3ATPFPEP
  • TSB41AB1PHP vs TSB41BA3APFPG4
  • TSB41AB1PHP vs TSB41BA3APFP
  • TSB41AB1PHP vs TSB41BA3AIPFP
  • TSB41AB1PHP vs TSB41BA3AIGGM
  • TSB41AB1PHP vs TSB41AB3PFPG4
  • TSB41AB1PHP vs TSB41AB3PFP
  • TSB41AB1PHP vs TSB41AB3MPFPEP
  • TSB41AB1PHP vs TSB41AB3IPFPEP
  • TSB41AB1PHP vs TSB41AB3IPFP
  • TSB41AB1PHP vs TSB41AB2PAPRG4
  • TSB41AB1PHP vs TSB41AB2PAPR
  • TSB41AB1PHP vs TSB41AB2PAPG4
  • TSB41AB1PHP vs TSB41AB2PAP
  • TSB41AB1PHP vs TSB41AB2IPAP
  • TSB41AB1PHP vs TSB41AB1ZQER-64
  • TSB41AB1PHP vs TSB41AB1PHPG4
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci